- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Mfr | Number of Elements | Output Device | Package | Package Type | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT2EVM Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 20% @ 10mA | Fairchild Semiconductor | - | - | Tube | - | Obsolete | - | -40°C ~ 100°C | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | 2µs, 1.5µs | 50mA | - | 30V | 60 mA | - | - | - | 2µs, 2µs | 400mV | - | ||
![]() OPIA2110ATRE BI Technologies | In Stock | - | - | Surface Mount | - | - | 4 | - | - | 300 mV | - | - | 1 | - | - | - | - | Compliant | - | Tape and Reel | - | 125 °C | -55 °C | 150 mW | - | 60 V | - | 1 | 100 mW | - | - | - | 25 mA | 50 mA | 20 µs | 1.3 V | 60 V | 50 mA | - | - | 5 V | - | - | 50 mA | - | - | - | - | 400 % | ||
![]() OPIA1210ATUE BI Technologies | In Stock | - | - | Surface Mount | - | - | 4 | - | - | 400 mV | - | - | - | - | - | - | - | Compliant | - | - | - | 100 °C | -30 °C | 200 mW | - | 350 V | - | 1 | - | - | - | - | - | 80 mA | - | - | 400 mV | 50 mA | - | - | - | - | - | 50 mA | - | - | - | - | 600 % | ||
![]() HMA124R1V Fairchild | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 100% @ 1mA | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | - | -40°C ~ 100°C | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V (Max) | DC | - | - | - | - | - | - | - | 3µs, 3µs | 80mA | - | 80V | 50 mA | - | - | 1200% @ 1mA | - | 400mV | - | ||
![]() FOD617ASD Fairchild | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 40% @ 10mA | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | - | -55°C ~ 110°C | - | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | 70V | 50 mA | - | - | 80% @ 10mA | - | 400mV | - | ||
![]() FOD2711A Fairchild | 4378 | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 100% @ 10mA | Fairchild Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.5V (Max) | DC | - | - | - | - | - | - | - | - | 50mA | - | 30V | - | - | - | 200% @ 10mA | - | 400mV | - | ||
![]() H11A5 Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 30% @ 10mA | Fairchild Semiconductor | - | - | Tube | - | Obsolete | - | -55°C ~ 110°C | - | - | - | - | - | 5000Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 80V | 60 mA | - | - | - | 3µs, 3µs | 400mV | - | ||
![]() H11AA1300W Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 20% @ 10mA | Fairchild Semiconductor | - | - | Tube | - | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | 30V | 100 mA | - | - | - | - | 400mV | - | ||
![]() HMA2701B Fairchild | 5000 | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 80% @ 5mA | Fairchild Semiconductor | - | - | Box | - | Obsolete | - | -40°C ~ 100°C | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V (Max) | DC | - | - | - | - | - | - | - | 3µs, 3µs | 80mA | - | 40V | 50 mA | - | - | 160% @ 5mA | - | 300mV | - | ||
![]() FODM8801BV Fairchild | In Stock | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | - | - | 130% @ 1mA | Fairchild Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 125°C | - | OptoHit™ | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 5µs, 5.5µs | 30mA | - | 75V | 20 mA | - | - | 260% @ 1mA | 6µs, 6µs | 400mV | - | ||
![]() CNY17F4VM Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 160% @ 10mA | Fairchild Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 100°C | - | - | - | - | - | 4170Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 4µs, 3.5µs (Max) | 50mA | - | 70V | 60 mA | - | - | 320% @ 10mA | 2µs, 3µs | 400mV | - | ||
![]() OLH7000.0020 Skyworks | In Stock | - | - | - | - | - | - | - | OLH7000 | - | - | Skyworks Solutions Inc. | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD617A300W Fairchild | In Stock | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | - | 40% @ 10mA | Fairchild Semiconductor | - | - | Box | - | Obsolete | - | -55°C ~ 110°C | - | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | 70V | 50 mA | - | - | 80% @ 10mA | - | 400mV | - | ||
![]() MCT5211300W Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 150% @ 1.6mA | Fairchild Semiconductor | - | - | Tube | - | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 150mA | - | 30V | 50 mA | - | - | - | 14µs, 2.5µs | 400mV | - | ||
![]() ILD205T-LB Vishay | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 40% @ 10mA | Vishay Semiconductor Opto Division | - | - | Bulk | - | Obsolete | - | -55°C ~ 100°C | - | ILD205T | - | - | - | 4000Vrms | - | Transistor | 2 | - | 1.2V | DC | - | - | - | - | - | - | - | 3µs, 4.7µs | - | - | 70V | 30 mA | - | - | 80% @ 10mA | 6µs, 5µs | 400mV | - | ||
![]() ISP817-3SM Isocom Components | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2363(E(O Toshiba | 99 |
| - | - | Surface Mount | - | 6 | - | - | - | - | - | - | Open Collector | - | SO6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3022M Fairchild | 5407 | - | - | - | Through Hole | - | 6 | - | - | - | - | - | - | Phototriac | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 kVrms | - | - | - | - | ||
![]() 4N25TVM Fairchild | 47000 | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 20% @ 10mA | Fairchild Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 100°C | - | - | - | - | - | 4170Vrms | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 30V | 60 mA | - | - | - | 2µs, 2µs | 500mV | - | ||
![]() FOD2741ATV Fairchild | 6800 | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | - | - | 100% @ 10mA | Fairchild Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.5V (Max) | DC | - | - | - | - | - | - | - | - | 50mA | - | 30V | - | - | - | 200% @ 10mA | - | 400mV | - |