- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Current Transfer Ratio-Min | Maximum Collector Current | Maximum Collector Emitter Voltage | Mfr | Mounting | Output Device | Package | Package Type | Product Status | RoHS | Supplier Package | Operating Temperature | Series | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Voltage - Isolation | Housing Color | Output Type | Note | Number of Channels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Input Type | Includes | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Channel Type | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP750(D4COS-TP5,F Toshiba | In Stock | - | - | Free Hanging (In-Line) | 8-DIP (0.300, 7.62mm) | - | - | Circular | Aluminum Alloy | 8-DIP | Plastic | D38999/26WE | 22D | 10% @ 16mA | - | - | Conesys | - | - | Box | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 | Plug Housing | For Female Sockets | 55 | Threaded | Crimp | B | Shielded | Environment Resistant | Cadmium over Electroless Nickel | - | 17-35 | 5000Vrms | Olive Drab | Transistor with Base | Contacts Not Included | 1 | - | 1.65V | DC | - | - | 8mA | 15V | - | 25 mA | - | - | - | 200ns, 1µs | - | Coupling Nut | - | ||
![]() TLP620-2(D4-GB,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 8-DIP | - | TLP620 | - | 100% @ 5mA | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 2 | - | 1.15V | AC, DC | - | 2µs, 3µs | 50mA | 55V | - | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 400mV | - | - | ||
![]() TLP185(YL-TPL,SE Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 6-SOP | - | TLP185 | - | 50% @ 5mA | - | - | Toshiba Semiconductor and Storage | - | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | 2µs, 3µs | 50mA | 80V | - | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 300mV | - | - | ||
![]() TLP184(V4-TPR,E) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | 80 V | - | Surface Mount | - | - | - | - | - | SOIC | -55 to 110 °C | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 20 mA | - | - | - | - | - | - | ||
![]() TLP3906(C20TL,E Toshiba | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP185(V4GRTL,SE Toshiba | 120000 | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 46 | - | - | 6-SOP | - | TLP185 | - | 50% @ 5mA | - | - | Toshiba Semiconductor and Storage | - | - | Tape & Reel (TR) | - | Active | Compliant | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | 2µs, 3µs | 50mA | 80V | - | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 300mV | - | - | ||
![]() TLP251(D4,F) Toshiba | 99700 | - | - | Through Hole | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.5 kVrms | - | - | - | - | - | ||
![]() TLP785F(GR-LF7,F(C Toshiba | 13692 |
| - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 5 kVrms | - | - | - | - | - | ||
![]() TLP385(GR-TPL,E(T Toshiba | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | ||
![]() TLP292(GB,E Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | ||
![]() TLP2703(TP,E(T Toshiba | 3295 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | ||
![]() TLP184(V4GBTL,SE(T Toshiba | 6447 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | ||
![]() TLP785(GRH-TP6,F(C Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | ||
![]() TLP759(IGM-TP1,J,F Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 8-SMD | - | TLP759 | - | 25% @ 10mA | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.65V | DC | - | - | 8mA | - | - | 25 mA | - | - | 75% @ 10mA | - | - | - | - | ||
![]() TLP759(D4-MBS3,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 8-DIP | - | TLP759 | - | 20% @ 16mA | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.65V | DC | - | - | 8mA | - | - | 25 mA | - | - | - | - | - | - | - | ||
![]() TLP750(D4-COS-F2,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 8-DIP | - | - | - | 10% @ 16mA | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.65V | DC | - | - | 8mA | 15V | - | 25 mA | - | - | - | 200ns, 1µs | - | - | - | ||
![]() TLP750(PP,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 8-DIP | - | TLP750 | - | 10% @ 16mA | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.65V | DC | - | - | 8mA | - | - | 25 mA | - | - | - | - | - | - | - | ||
![]() TLP9121A(MURGBTL,F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9121A(CK-GBTL,F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | - | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP291(Y,SE(T Toshiba | 211 |
| - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3.75 kVrms | - | - | - | - | - |