- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM453 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.32355mg | - | 20% @ 16mA | 1 | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | - | 5V | - | - | - | 100mW | 8mA | 1.6V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | 25mA | - | 25mA | - | 50% @ 16mA | 400ns, 350ns | - | 5V | - | - | - | 2.2mm | 4.3mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD053L ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 15% @ 16mA | 2 | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 100mW | - | - | - | - | 2500Vrms | 7V | Transistor | - | - | - | 2 | - | - | - | - | 100mW | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 25mA | - | - | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA1SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | - | 250mW | - | 1.17V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | 20% | 50nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8204M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 300mW | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | - | 300mW | - | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 400V | - | - | 100mA | 5μs | - | 5 μs | 400mV | 100mA | - | - | - | 6V | 80mA | - | - | - | - | 5μs, 5μs | - | 6V | 20 % | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC817X2NIP0F Sharp Microelectronics | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 130% @ 5mA | 1 | - | -30°C~100°C | Cut Tape (CT) | 2008 | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | - | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | 50mA | 50mA | 50mA | - | 230% @ 5mA | - | 200mV | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() FOD2711ASD ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 100% @ 10mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 145mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | - | - | - | 145mW | - | 1.5V Max | - | DC | - | 20mA | 30V | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | 10mA | - | 200% @ 10mA | - | - | - | - | 50nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() H11D1SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 300mW | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | - | 300mW | - | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 300V | - | - | 100mA | 5μs | - | 5 μs | 400mV | 100mA | - | - | - | 6V | 80mA | - | - | - | - | 5μs, 5μs | - | - | 20% | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N33SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 500% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 250mW | - | 4N33 | - | - | 4170Vrms | 60V | Darlington with Base | - | - | SINGLE | 1 | - | - | - | - | 250mW | - | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 150mA | 5μs | - | 100 μs | 1V | 150mA | - | - | - | 3V | 80mA | - | 80mA | - | - | 5μs, 100μs (Max) | - | - | 500 % | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136VM ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 891mg | - | 19% @ 16mA | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | 6N136 | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | - | 100mW | 16mA | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 16mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11G1SM ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 1000% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 260mW | - | - | - | - | 4170Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | - | - | - | 260mW | - | 1.3V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | 100V | - | - | - | 5μs | - | 100 μs | 1V | - | - | - | - | 6V | 60mA | - | - | - | - | 5μs, 100μs | - | - | 1000% | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700SV ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | - | 1 | Industrial grade | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 305mW | 5V | - | - | - | 2500Vrms | - | Darlington | 30mA | - | - | 1 | - | - | - | - | 210mW | - | - | 6 μs | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 45μs | - | 500 ns | - | 30mA | 45μs 0.5μs | - | - | - | 50mA | - | - | - | - | 6μs, 25μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0453 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL1019(TA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 200% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | VDE | - | 5000Vrms | 80V | Transistor | - | NPN | SINGLE | 1 | - | - | - | - | - | - | 1.45V | - | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 250mW | 0.06A | - | 60mA | 60mA | 50mA | - | 400% @ 5mA | 4μs, 3μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL3700M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 891mg | - | - | - | - | -40°C~85°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | - | - | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 30mA | - | - | - | - | - | 45μs 0.5μs | - | - | - | - | - | - | - | - | 6μs, 25μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N36SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 150mW | - | 4N36 | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | - | 250mW | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | 2μs | - | - | 300mV | - | - | - | - | 6V | 60mA | - | 10mA | - | - | 2μs, 2μs | - | - | 100% | 50nA | 0.000005s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4504-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 25mA | - | 16mA | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC354NTJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | 80V | 20% @ 1mA | 1 | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 170mW | - | - | - | 2.54mm | 3750Vrms | 80V | Transistor | - | - | - | 1 | - | 1 | - | - | 170mW | - | 1.2V | - | AC, DC | - | 50mA | 80V | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | 50mA | 20mA | - | 400% @ 1mA | - | 200mV | - | - | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HCPL-0531-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 20V | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 45mW | - | - | UL | - | 3750Vrms | 20V | Transistor | 8mA | - | - | 2 | - | - | 30V | -500mV | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 25mA | - | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0501R2V ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 19% @ 16mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR OUTPUT | 100mW | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | - | 100mW | - | 1.45V | 450 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD817S ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 6V | 50mA | - | 50mA | - | 600% @ 5mA | - | - | 6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |