- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Collector Current (DC) | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Fall Time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Rad Hardened | Risk Rank | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIL113SMT&R Isocom Components | 13 |
| Datasheet | - | - | - | - | - | 250000(ns) | - | - | - | 80(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Darlington With Base | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 6 | DC | - | 0.25(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80(mA) | 300000(ns) | 1.5(V) | - | 3(V) | - | 5300(V) | - | - | - | - | - | UL | ||
![]() MOC8101 Isocom Components | 590 | - | Datasheet | - | - | 0.05(A) | - | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | - | 5300(V) | 3750 | - | 50 | - | - | UL | ||
![]() 4N37XSMT&R Isocom Components | 1118 |
| Datasheet | YES | SURFACE MOUNT | 0.05(A) | 100% | 100% | - | ISOCOM COMPONENTS LTD | Isocom Components | 4N37XSMT&R | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Transistor With Base | SURFACE MOUNT, PLASTIC PACKAGE-6 | PDIP SMD | Active | 0.16 W | No | 5.61 | Yes | Tape and Reel | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Optocoupler - Transistor Outputs | compliant | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | 0.06 A | 6(V) | 1.5 V | 5300(V) | 5300 V | 100(%) | 50 nA | 30 V | 0.00001 s | UL | ||
![]() TIL111SMT&R Isocom Components | In Stock | - | Datasheet | - | SURFACE MOUNT | - | 20 | 20 | 10000(ns) | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP SMD | - | .16 | No | - | - | Tape and Reel | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 10000(ns) | 1.4(V) | .06 | 6(V) | 1.4 | 5300(V) | 5300 | 20(%) | 50 | - | .00001 | UL | ||
![]() MCT66SMT&R Isocom Components | 45 |
| Datasheet | - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 2 | -55C to 100C | Industrial | - | - | Transistor | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.5(V) | - | 3(V) | - | 5300(V) | - | - | - | - | - | UL | ||
![]() MCT2202XSMT&R Isocom Components | 1208 |
| Datasheet | YES | SURFACE MOUNT | - | 63% | 63% | - | ISOCOM COMPONENTS LTD | Isocom Components | MCT2202X-SMT&R | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Transistor With Base | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT PACKAGE-6 | PDIP SMD | Active | 0.16 W | No | 5.68 | Yes | Tape and Reel | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Optocoupler - Transistor Outputs | unknown | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | 0.06 A | 3(V) | 1.5 V | 5300(V) | 5300 V | 63(%) | 50 nA | 30 V | 0.00001 s | - | ||
![]() MCT2ESMT&R Isocom Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | 50% | - | ISOCOM COMPONENTS LTD | Isocom Components | MCT2ESMT&R | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Transistor With Base | ROHS COMPLIANT, SURFACE MOUNT, PLASTIC PACKAGE-6 | PDIP SMD | Active | 0.16 W | No | 5.59 | Yes | Tape and Reel | e3 | Yes | TIN | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Transistor Outputs | compliant | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | 0.06 A | 6(V) | 1.5 V | 5300(V) | 5300 V | 50(%) | 50 nA | 30 V | - | UL | ||
![]() H11B3SMT&R Isocom Components | 45 |
| Datasheet | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | H11B3-SMT&R | 80(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Darlington With Base | - | PDIP SMD | Active | - | No | 5.67 | Yes | Tape and Reel | - | Yes | - | - | - | - | unknown | 6 | DC | - | 0.25(W) | DC | - | 80(mA) | - | 1.5(V) | - | 3(V) | - | 5300(V) | - | 100(%) | - | - | - | UL | ||
![]() TLP521-4GRG Isocom Components | 37 |
| Datasheet | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | - | -30C to 100C | Commercial | - | - | Transistor | - | DIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 16 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.3(V) | - | 6(V) | - | 5300(V) | - | 300(%) | - | - | - | UL/VDE | ||
![]() TLP621-4GBSM Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | DIP SMD | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP521-2GBG Isocom Components | 37 |
| Datasheet | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 2 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.3(V) | - | 6(V) | - | 5300(V) | - | 600(%) | - | - | - | BSI/UL/VDE | ||
![]() TLP321-4GBG Isocom Components | 37 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N31SM Isocom Components | 24 |
| Datasheet | YES | SURFACE MOUNT | - | - | 50% | - | ISOCOM COMPONENTS LTD | Isocom Components | 4N31SM | 80(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Darlington With Base | SURFACE MOUNT, PLASTIC PACKAGE-6 | PDIP SMD | Active | 0.15 W | No | 5.24 | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Transistor Outputs | compliant | 6 | DC | SINGLE | 0.25(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80(mA) | - | 1.5(V) | 0.08 A | 5(V) | 1.5 V | 5300(V) | 5300 V | - | 100 nA | 30 V | 0.000005 s | UL | ||
![]() 4N30SM Isocom Components | 37 |
| Datasheet | - | - | - | - | - | - | - | - | - | 80(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Darlington With Base | - | PDIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | - | 6 | DC | - | 0.25(W) | DC | - | 80(mA) | - | 1.5(V) | - | 5(V) | - | 5300(V) | - | - | - | - | - | UL | ||
![]() SFH617A-2G Isocom Components | 37 |
| Datasheet | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.65(V) | - | 6(V) | - | 5300(V) | - | 125(%) | - | - | - | UL | ||
![]() TLP621-2BLSM Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | DIP SMD | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH601-1 Isocom Components | In Stock | - | Datasheet | - | - | - | - | 40 | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.65(V) | .06 | 6(V) | - | 5300(V) | 5300 | 80(%) | 50 | - | - | UL | ||
![]() WPPC-A11084ASS World Products | In Stock | - | Datasheet | - | - | 0.05(A) | - | - | - | - | - | - | - | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | - | SSOP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.12(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | - | 2500(V) | - | 80(%) | - | - | - | - | ||
![]() SFH618A-2G Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.5(V) | - | 6(V) | - | 5300(V) | - | 125(%) | - | - | - | UL | ||
![]() OPIA6010ATUE Optek | In Stock | - | Datasheet | - | - | 0.05(A) | - | - | 20000(ns) | - | - | - | 50(mA) | Surface Mount | 1 | -55C to 125C | Military | - | - | Transistor | - | SMD | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 6 | DC | - | 0.2(W) | DC | - | 50(mA) | 20000(ns) | - | - | 6(V) | - | 5000(V) | - | 600(%) | - | - | - | UL/VDE |