- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Core Material | Approvals | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Mounting Styles | Number of Elements | Number of I/Os | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Type | Power Dissipation (Max) | Product Status | Rad Hardened | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Additional Feature | Voltage - Supply | Current Rating | Base Part Number | Pin Count | Voltage - Isolation | Output Type | Configuration | Number of Channels | Termination Type | Speed | Power Dissipation | Voltage - Forward (Vf) (Typ) | Core Processor | Input Type | Optoelectronic Device Type | Forward Current | Forward Voltage | Number of Logic Elements/Cells | Rise / Fall Time (Typ) | Current - Output / Channel | Number of Gates | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Number of LABs/CLBs | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Voltage - I/O | Ethernet | Isolation Voltage | Number of Cores/Bus Width | Current Transfer Ratio (Max) | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Co-Processors/DSP | Security Features | Current Transfer Ratio | Dark Current-Max | Display & Interface Controllers | SATA | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N313SD Fairchild | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 50% @ 10mA | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | 5300Vrms | Darlington with Base | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | 150mA | - | - | - | 30V | - | - | - | 80 mA | - | - | - | - | - | - | - | - | - | 5µs, 40µs (Max) | - | 1.2V | - | - | - | - | - | - | - | ||
![]() MOC8112 Fairchild | 8 | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | 50% @ 10mA | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | 3µs, 14µs | - | - | - | - | 70V | - | - | - | 90 mA | - | - | - | - | - | - | - | - | - | 4.2µs, 23µs | - | 400mV | - | - | - | - | - | - | - | ||
![]() PS8302L2-AX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL827300E AVAGO | 40000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11G2TVM Fairchild | In Stock | - | - | - | Through Hole | 620-BBGA Exposed Pad | - | - | 620-PBGA (29x29) | - | - | 1000% @ 10mA | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | Tray | MPC83xx | - | Obsolete | - | - | - | MPC8315 | - | 4170Vrms | Darlington with Base | - | 1 | - | 400MHz | - | 1.3V | PowerPC e300c3 | DC | - | - | - | - | - | - | - | - | - | 80V | - | - | - | 60 mA | 1.8V, 2.5V, 3.3V | 10/100/1000 Mbps (2) | - | 1 Core, 32-Bit | - | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, PCI, SPI, TDM | 5µs, 100µs | - | 1V | -- | -- | - | - | -- | SATA 3Gbps (2) | - | ||
![]() H11AA1 Microchip | In Stock | - | - | - | - | - | - | - | - | Powdered Iron | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC852XNNSZ1H Sharp Socle | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | - | 1000% @ 1mA | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | - | - | Tube | - | - | Discontinued at Digi-Key | - | - | -30°C ~ 100°C | - | PC852X | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | 100µs, 20µs | 150mA | - | - | - | 350V | - | - | - | 50 mA | - | - | - | - | 15000% @ 1mA | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | ||
![]() 4N46-560 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM121R2V Fairchild | In Stock | - | - | - | Surface Mount | 208-BFQFP | - | - | 208-PQFP (28x28) | - | - | 50% @ 5mA | - | - | - | - | Fairchild Semiconductor | - | - | - | 171 | - | - | - | - | - | Bulk | - | - | Active | - | - | 0°C ~ 85°C (TJ) | - | FLEX 6000 | - | Obsolete | - | 3 V ~ 3.6 V | - | EPF6016 | - | 3750Vrms | Transistor | - | 1 | - | - | - | 1.3V (Max) | - | DC | - | - | - | 1320 | 3µs, 3µs | 80mA | 16000 | - | - | 80V | 132 | - | - | 50 mA | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | 400mV | - | - | - | - | - | - | - | ||
![]() 4N25.W Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP521-2SM Isocom Components | 300 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | 50 | 50 | - | - | 50(mA) | - | Surface Mount | - | 2 | - | -30C to 100C | Commercial | 100 | -30 | Transistor | - | PDIP SMD | .15 | - | No | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 8 | - | DC | SEPARATE, 2 CHANNELS | - | - | - | 0.2(W) | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.3(V) | - | - | - | - | .05 | 6(V) | - | - | 1.3 | - | - | - | - | 5300(V) | - | - | - | - | - | - | - | 5300 | - | - | - | 50(%) | 100 | - | - | BSI/UL/VDE | ||
![]() TLP621GBG Isocom Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | DIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11B2 Isocom Components | 3209 | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | 80(mA) | - | Through Hole | - | 1 | - | -55C to 100C | Industrial | 100 | -55 | Darlington With Base | - | PDIP | - | - | No | - | - | - | H11B | - | - | - | - | - | - | 6 | - | DC | SINGLE | 1 | - | - | 0.25(W) | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80(mA) | 1.5(V) | - | - | - | - | .06 | 3(V) | - | - | - | - | - | - | - | 5300(V) | - | - | - | - | - | - | - | 7500 | - | - | - | 200(%) | - | - | - | UL | ||
![]() HCPL2530SM Fairchild | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | 7% @ 16mA | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | 2 | - | - | - | 1.45V | - | DC | - | - | - | - | - | 8mA | - | - | - | 20V | - | - | - | 25 mA | - | - | - | - | 50% @ 16mA | - | - | - | - | 450ns, 300ns | - | - | - | - | - | - | - | - | - | ||
![]() ACPL227560E AVAGO | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT6X Fairchild | In Stock | - | - | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mA | - | - | - | 5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817BS. Fairchild | 1551 | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 130% @ 5mA | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | 4µs, 3µs | 50mA | - | - | - | 70V | - | - | - | 50 mA | - | - | - | - | 260% @ 5mA | - | - | - | - | - | - | 200mV | - | - | - | - | - | - | - | ||
![]() FOD817CS. Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F-3.300W Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | CSA, UL | 100% @ 10mA | - | ABB | XT5HU360BDFF000XXX | - | Fairchild Semiconductor | Panel | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | -55°C ~ 100°C | - | - | - | - | - | - | 600 A | - | - | 5300Vrms | Transistor | - | 1 | - | - | - | 1.35V | - | DC | - | - | - | - | 1µs, 2µs | 50mA | - | - | - | 70V | - | - | - | 100 mA | - | - | - | - | 200% @ 10mA | - | - | - | - | 2µs, 3µs | - | 300mV | - | - | - | - | - | - | - | ||
![]() CNY17F2TVM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |