- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC8106SM ON Semiconductor | 12420 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 50% @ 10mA | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | 4170Vrms | 100V | Transistor | - | - | SINGLE | - | 250mW | 1.15V | - | DC | - | 60mA | 70V | - | - | 50mA | 1μs | - | 400mV | 50mA | 4μs 3.5μs Max | - | - | 6V | - | - | 60mA | 60mA | - | 150% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC216M ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 50% @ 1mA | 1 | - | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED | 70V | 250mW | - | - | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | 250mW | 1.07V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 150mA | 4μs | - | 400mV | 150mA | 3.2μs 4.7μs | - | - | 6V | - | - | 60mA | 1mA | - | - | 7.5μs, 5.7μs | - | - | - | 50% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FODM2705R2V ON Semiconductor | 510000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 155mg | - | 50% @ 5mA | 1 | - | -40°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | - | - | - | 3750Vrms | 40V | Transistor | - | - | SINGLE | 1 | 150mW | 1.4V Max | - | AC, DC | - | 50mA | 40V | - | - | 80mA | - | - | 300mV | 80mA | 3μs 3μs | - | - | 6V | - | - | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM217A ON Semiconductor | 7500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 120mg | - | 80% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.2V | - | DC | - | 50mA | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | 160% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11A1SR2M ON Semiconductor | 12000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 50% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 150mW | - | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 400mV | - | - | - | - | 6V | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | 50% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4504-000E Broadcom Limited | 1454 | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 20V | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 100mW | - | - | - | - | UL | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | 1 | 100mW | 1.5V | 500 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | 25mA | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0700 ON Semiconductor | 6520 |
| Datasheet | - | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | - | - | 2500Vrms | - | Darlington with Base | - | - | SINGLE | 1 | 100mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 100 kbps | 60mA | 10μs | 35 μs | - | 60mA | - | - | - | 5V | - | - | 20mA | - | - | 2600% @ 1.6mA | 1μs, 7μs | - | - | - | - | - | - | 0.00005s | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC817X2NIP1B SHARP/Socle Technology | 2000 | - | Datasheet | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | unknown | - | - | - | - | Transistor | - | - | SINGLE | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 80V | - | - | - | - | - | - | 5000V | 200mV | - | 260% | - | 80V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-W454-560E Broadcom Limited | 2166 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N140A/883B Broadcom Limited | 2575 |
| Datasheet | 17 Weeks | - | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Box | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 6N140 | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 4 | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 100 kbps | 40mA | - | - | 110mV | - | - | - | - | 5V | - | 1.7V | - | 5mA | - | - | 2μs, 8μs | - | - | - | 1500 % | - | - | 0.00006s | - | - | - | Yes | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11AG1SM ON Semiconductor | 19 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 100% @ 1mA | 1 | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 260mW | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 260mW | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 30V | - | - | 50mA | - | - | 400mV | 50mA | - | - | - | 6V | - | - | 50mA | - | 0.05A | - | 5μs, 5μs | - | - | - | 300% | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N25VM ON Semiconductor | 47000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | - | 4N25 | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | 2 μs | 500mV | - | - | - | - | 6V | - | - | 60mA | 10mA | - | - | 2μs, 2μs | - | - | - | 20% | 50nA | - | - | 12.7mm | 12.7mm | 12.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD814300 ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 408mg | - | 20% @ 1mA | 1 | - | -55°C~105°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 200mW | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700S ON Semiconductor | 16130 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 792mg | - | - | 1 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE | - | 305mW | - | 5V | - | - | - | 2500Vrms | 20V | Darlington | 30mA | 2V | COMPLEX | - | 210mW | - | 6 μs | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 45μs | 500 ns | - | 30mA | 45μs 0.5μs | - | - | - | - | - | 50mA | 3.7mA | 0.03A | - | 6μs, 25μs | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17F1VM ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 40% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | - | 4170Vrms | 70V | Transistor | - | - | SINGLE | 1 | 250mW | 1.35V | - | DC | - | 60mA | - | - | - | 50mA | 4μs | 20 μs | 400mV | 50mA | 4μs 3.5μs Max | - | - | 6V | - | - | 60mA | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD2742BR2V ON Semiconductor | 500000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 100% @ 10mA | 1 | - | -25°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 145mW | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | - | SINGLE | - | 145mW | 1.2V | - | DC | - | 20mA | 70V | - | - | 50mA | - | - | 400mV | 50mA | - | - | - | - | - | - | 20mA | 10mA | - | 200% @ 10mA | - | - | - | - | - | 50nA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11D1SR2VM ON Semiconductor | 21 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 300mW | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 300mW | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 300V | - | - | 100mA | - | - | 400mV | 100mA | - | - | - | 6V | - | - | 80mA | - | - | - | 5μs, 5μs | - | - | - | 20% | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() APV1121SX Panasonic Electric Works | 13945 | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | 75mW | 1 | - | - | - | - | 2500Vrms | - | Photovoltaic | - | - | SINGLE | 1 | 75mW | 1.15V | - | DC | OPTOELECTRONIC DEVICE | 50mA | 8.7V | - | - | 14μA | - | - | - | - | - | - | - | 5V | - | - | 50mA | - | - | - | 400μs, 100μs | - | - | 5V | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOCD207VM ON Semiconductor | 39 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 100% @ 10mA | 2 | - | -40°C~100°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | - | - | - | 250mW | 1.25V | - | DC | - | 60mA | - | - | - | 150mA | 1.6μs | - | 400mV | 150mA | 3.2μs 4.7μs | - | - | 6V | - | 1.55V | 60mA | - | - | 200% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0501 Broadcom Limited | 2217 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2006 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | - | 200ns, 600ns | - | - | - | 50 % | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |