- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Base Product Number | CoilResistance | Collector Current (DC) | Contact Materials | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Other Names | Output Device | Package | Package Type | Power Dissipation (Max) | Product Status | Rad Hardened | Turn Off Voltage (Min) | Turn On Voltage (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Additional Feature | Voltage - Supply | Output | Pin Count | Termination Style | Voltage - Isolation | Output Type | Failure Rate | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Accuracy | Forward Current | Contact Form | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Coil Voltage | Switching Voltage | Rise / Fall Time (Typ) | Current - Output / Channel | Contact Rating (Current) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Coil Power | Forward Voltage-Max | Maximum Pressure | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Features | Standard | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH617A-4 Isocom Components | 16 | - | - | - | - | - | - | - | - | - | - | - | 160 | - | Wieland | 57.603.0055.0 | 50(mA) | - | Through Hole | 1 | -30C to 100C | Commercial | 100 | -30 | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 4 | - | - | DC | - | SINGLE | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50(mA) | - | - | - | - | 1.65(V) | - | - | - | - | - | - | .05 | 6(V) | - | - | - | - | - | 5300(V) | - | - | 5300 | - | 160(%) | 100 | - | - | UL | - | ||
![]() 4N37G Isocom Components | 16 |
| - | - | - | THROUGH HOLE MOUNT | - | - | - | 0.05(A) | - | 100 | 100 | - | Crompton Instruments | PTG5-1-110-242C | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | - | Transistor With Base | - | PDIP | .16 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 6 | - | - | DC | - | SINGLE | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | - | - | - | 1.5(V) | - | - | - | - | - | - | .06 | 6(V) | - | - | 1.5 | - | - | 5300(V) | - | - | 5300 | - | 100(%) | 50 | .00001 | - | UL | - | ||
![]() ISP827B Isocom Components | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E57P-30SNN10-Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS203SM Isocom Components | 36 |
| - | - | - | - | - | - | - | - | - | - | 225 | - | Cutler Hammer, Div of Eaton Co | 12922431 | - | - | - | 1 | - | - | 100 | -25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | SINGLE | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | .05 | - | - | - | - | - | - | - | - | - | 5300 | - | - | 50 | - | - | - | - | ||
![]() MOC8102XG Isocom Components | 114 |
| - | - | - | THROUGH HOLE MOUNT | - | - | - | 0.05(A) | - | 73 | 73 | - | Neer | TH1903 | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | - | Transistor | - | PDIP | .15 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 6 | - | - | DC | - | SINGLE | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | - | - | - | 1.5(V) | - | - | - | - | - | - | .06 | 6(V) | - | - | 1.5 | - | - | 5300(V) | - | - | 5300 | - | - | 50 | .00002 | - | - | - | ||
![]() CNY17F-2XG Isocom Components | 36 |
| - | - | - | THROUGH HOLE MOUNT | - | - | - | 0.05(A) | - | 125 | 63 | - | Crouse-Hinds Industrial Products | CAP190494 | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | - | Transistor | - | PDIP | .15 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 6 | - | - | DC | - | SINGLE | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | - | - | - | 1.65(V) | - | - | - | - | - | - | .06 | 6(V) | - | - | 1.6 | - | - | 5300(V) | - | - | 5300 | - | 125(%) | 50 | .000008 | - | NEMKO/UL/VDE | - | ||
![]() MOC8050300W Fairchild | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | 500% @ 10mA | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | -55°C ~ 155°C | - | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | - | - | 2 | ±50ppm/°C | 100 Ohms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | 5300Vrms | Darlington | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | 80V | - | - | - | 60 mA | - | - | 3.5µs, 95µs | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | ||
![]() PC3H7J00001H Sharp Socle | In Stock | - | - | -- | -- | - | -- | - | - | - | - | -- | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Discontinued at Digi-Key | - | - | - | -- | - | -- | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | - | - | - | -- | -- | - | -- | - | - | - | - | - | - | ||
![]() PC3H712NIP1H Sharp Socle | In Stock | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | PC3H712 | - | - | - | 100% @ 500µA | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -30°C ~ 100°C | - | PC3H71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4µs, 3µs | 500µA | - | - | - | 80V | - | - | - | 10 mA | - | 700% @ 500µA | - | - | 200mV | - | - | - | - | - | - | ||
![]() PC123Y22FZ0F Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | - | 100% @ 5mA | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Discontinued at Digi-Key | - | - | - | -30°C ~ 100°C | Tape & Reel (TR) | -- | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | - | 70V | - | - | - | 50mA | - | 250% @ 5mA | -- | - | 200mV | - | - | - | - | - | - | ||
![]() HCPL-0700 #500 Agilent | In Stock | - | - | - | Cylinder | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | - | M12, 4 Pin | - | Analog Voltage | - | - | - | - | - | - | - | ±1% | - | - | 50 PSI (344.74 kPa) | Absolute | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() HCPL4701-000E AVAGO | 106 | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | - | Analog, RS-485 | - | - | - | - | - | - | - | ±0.05% | - | - | 1 PSI (6.89 kPa) | Vented Gauge | Barbed | - | Male - 0.13 (3.18mm) Tube, Dual | - | - | - | - | - | - | - | - | - | - | 3 PSI (20.68 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() HCPL-0452-500 AVAGO | In Stock | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | - | Analog, RS-485 | - | - | - | - | - | - | - | ±0.05% | - | - | ±2 PSI (±13.79 kPa) | Differential | Barbed, Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | - | - | - | - | - | - | - | ±6 PSI (±41.37 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() HCPL-4502500 Agilent | In Stock | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | - | Analog, RS-485 | - | - | - | - | - | - | - | ±0.05% | - | - | 100 PSI (689.48 kPa) | Vented Gauge | Barbed | - | Male - 0.13 (3.18mm) Tube, Dual | - | - | - | - | - | - | - | - | - | - | 300 PSI (2068.43 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() HCPL-0530500 Agilent | In Stock | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | - | Analog, RS-232 | - | - | - | - | - | - | - | ±0.05% | - | - | 5 PSI (34.47 kPa) | Vented Gauge | Filtered | - | Filter, Dual | - | - | - | - | - | - | - | - | - | - | 15 PSI (103.42 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() HCPL-4502020 Agilent | In Stock | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | - | Analog, RS-485 | - | - | - | - | - | - | - | ±0.05% | - | - | ±20 PSI (±137.9 kPa) | Differential | Barbed, Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | - | - | - | - | - | - | - | ±60 PSI (±413.69 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() HCPL0731. Fairchild | 10000 | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | - | Analog, RS-232 | - | - | - | - | - | - | - | ±0.05% | - | - | ±20 PSI (±137.9 kPa) | Differential | Barbed, Filtered | - | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | - | - | - | - | - | - | - | ±60 PSI (±413.69 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() H11AA1M. Fairchild | 31 | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | - | Analog, RS-232 | - | - | - | - | - | - | - | ±0.05% | - | - | ±100 PSI (±689.48 kPa) | Differential | Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | - | - | - | - | ±300 PSI (±2068.43 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() HCNW139500E AVAGO | 430 | - | - | Surface Mount | Cylinder | - | -- | - | - | - | - | 200% @ 12mA | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | 516-4191-2 HCNW139-500E-ND | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | MediaSensor™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | - | M12, 4 Pin | 5000Vrms | Analog Voltage | - | - | 1 | - | 1.45V | DC | - | ±1% | - | - | 15 PSI (103.42 kPa) | Absolute | Threaded | - | -- | - | - | - | 60mA | - | - | - | 18V | - | - | -- | 20mA | - | - | 11µs, 11µs | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() HCNW139300E AVAGO | 3000 | - | - | Chassis Mount, DIN Rail | - | - | - | - | -- | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76 VAC | 323 VAC | -5°C ~ 40°C | Bulk | PBC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (DM) (3 Form X) | - | - | - | - | - | 380VAC | 380VAC - Max | - | - | 50A | - | - | - | 32 VA | - | - | - | - | - | - | - | - | - | - | - | Finger-Safe (IP20) Terminals | - | - |