- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4701-300E Broadcom Limited | 339 |
| - | 17 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 600% @ 500μA | 1 | - | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | 2.54mm | 3750Vrms | 18V | Darlington with Base | - | - | SINGLE | 7.62 mm | 1 | - | 18V | 1.6V | 115mW | - | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | - | 10mA | - | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW139-500E Broadcom Limited | 179250 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 200% @ 12mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 5000Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | - | 1 | - | - | - | 135mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 3V | - | - | 20mA | - | 12mA | - | 11μs, 11μs | - | - | - | 4500 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8021SR2M ON Semiconductor | 3580 |
| Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 1000% @ 10mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4170Vrms | 50V | Darlington | - | - | - | - | 1 | - | - | - | - | - | 1.18V | - | DC | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 8.5μs, 95μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-181-00AE Broadcom Limited | 80000 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 80V | 80% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 170mW | - | CSA, UL, VDE | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | - | - | 170mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 20mA | 160% @ 5mA | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM217D ON Semiconductor | 2750 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 120mg | - | - | 300% @ 5mA | - | - | - | -55°C~110°C | Tube | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | - | 1.2V | - | DC | - | - | 50mA | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AV1SR2M ON Semiconductor | 1228 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 100% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | - | - | 250mW | - | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 15μs | - | 15 μs | 400mV | - | - | - | 6V | - | - | 60mA | - | - | 300% @ 10mA | 15μs, 15μs (Max) | - | - | - | - | 50nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-050L-500E Broadcom Limited | 3648 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 100mW | - | - | - | 3750Vrms | 7V | Transistor with Base | 8mA | - | SINGLE | - | 1 | - | - | - | 100mW | - | 1.5V | 350 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | - | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2731-000E Broadcom Limited | 2335 | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 18V | 500% @ 1.6mA | 2 | - | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | CSA, UL | - | 3750Vrms | 100mV | Darlington | - | - | - | - | - | - | - | - | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | - | 1.7V | 20mA | - | 12mA | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | 0.00006s | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC8204SR2M ON Semiconductor | 3828 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 20% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 300mW | - | - | - | 4170Vrms | 400V | Transistor with Base | - | - | SINGLE | - | 1 | - | - | - | 300mW | - | 1.15V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 400V | - | 2mA | 5μs | - | 5 μs | 400mV | 100mA | - | - | 6V | - | - | 80mA | - | 80mA | - | 5μs, 5μs | - | - | - | 20% | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(C)(TA)-G Everlight Electronics Co Ltd | 48000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | - | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | 1 | - | - | - | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | - | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8050SR2VM ON Semiconductor | 1630 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 500% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | - | 4170Vrms | 100V | Darlington | - | - | SINGLE | - | 1 | - | - | - | 250mW | - | 1.18V | - | DC | - | - | 60mA | 80V | - | 150mA | - | - | - | - | 150mA | - | - | 3V | - | 2V | 60mA | - | 60mA | - | 8.5μs, 95μs | - | - | - | 500% | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N135M ON Semiconductor | 64 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 891mg | - | - | 7% @ 16mA | 1 | - | - | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | 6N135 | - | - | 5000Vrms | 20V | Transistor with Base | - | - | - | - | 1 | - | - | - | 100mW | - | 1.45V | - | DC | - | - | 25mA | - | 1 Mbps | 8mA | 1.5μs | 1.7V | 1.5 μs | - | 8mA | - | - | 5V | - | - | 25mA | 25mA | 16mA | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-354-000E Broadcom Limited | 19099 | - | - | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 35V | 35V | 20% @ 1mA | 1 | 4 μs | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 170mW | - | CSA, UL, VDE | - | 3750Vrms | 35V | Transistor | - | - | SINGLE | - | - | - | - | - | 170mW | - | 1.2V | - | AC, DC | 3 μs | - | 50mA | 35V | - | 50mA | 4μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 20mA | 400% @ 1mA | - | - | - | 100°C | - | - | - | 2.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY171M ON Semiconductor | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | - | - | 40% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | - | - | 4170Vrms | 100V | Transistor with Base | - | - | - | - | 1 | 1 | - | - | 250mW | - | 1.35V | - | DC | - | - | 60mA | 70V | - | 50mA | 4μs | 1.65V | 20 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | - | 60mA | 60mA | 60mA | 80% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP293(GB-TPL,E Toshiba Semiconductor and Storage | 20000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | 80V | 100% @ 5mA | 1 | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | - | 200mW | - | 1.25V | - | DC | 3 μs | - | 10mA | 80V | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 5V | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | 125°C | - | 80nA | - | 2.3mm | - | No | - | RoHS Compliant | - | ||
![]() FODM8801BR2V ON Semiconductor | 2048 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | - | 130% @ 1mA | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | OptoHit™ | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 150mW | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | - | 150mW | - | 1.35V | - | DC | - | - | 1mA | 75V | - | 30mA | - | - | - | 400mV | 30mA | 5μs 5.5μs | - | 6V | - | - | 20mA | 20mA | - | 260% @ 1mA | 6μs, 6μs | - | - | - | - | - | 0.00002s | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP292-4(GB-TP,E Toshiba Semiconductor and Storage | 10000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | - | 100% @ 5mA | - | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | - | - | 170mW | - | 1.25V | - | AC, DC | 3 μs | - | 10mA | 80V | - | 50mA | - | - | - | 80V | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | 125°C | - | - | - | 2.3mm | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 80V | 50% @ 5mA | 1 | 7 μs | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | UL APPROVED | 120mW | - | - | - | 2500Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | - | - | - | 1.2V | - | DC | 10 μs | - | 30mA | 80V | - | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | 6V | - | - | 500mA | - | - | 400% @ 5mA | 10μs, 7μs | - | - | 100°C | - | - | - | 2.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35SR2VM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 100% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | 4N35 | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | - | 250mW | - | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | 2 μs | 300mV | - | - | - | 6V | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | 100% | 50nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW139-000E Broadcom Limited | 103 |
| - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 18V | 200% @ 12mA | 1 | - | - | -40°C~85°C | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | CSA, UL, VDE | - | 5000Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | - | - | - | - | - | 135mW | 60mA | 1.45V | 23 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 3V | - | - | 20mA | - | 500μA | - | 11μs, 11μs | - | - | - | 4500 % | - | 0.000007s | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free |