- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | If - Forward Current | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Series | Part Status | Subcategory | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise Time | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Vf - Forward Voltage | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD2743BSD Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | 50% @ 1mA | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | - | - | 5000Vrms | - | Transistor | 1 | 1.07V | DC | - | - | - | - | 50mA | 70V | - | - | - | 100% @ 1mA | - | 400mV | - | - | - | ||
![]() FOD817ASD_F117 Fairchild | In Stock | - | - | - | - | - | - | FOD817 | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD2711V Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 100% @ 10mA | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | 5000Vrms | - | Transistor | 1 | 1.5V (Max) | DC | - | - | - | - | 50mA | 30V | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | ||
![]() APV1111GV Panasonic | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | - | 4-SSOP | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | 1500Vrms | - | Photovoltaic | 1 | 1.47V | DC | - | - | - | - | - | 6V | 30 mA | - | - | - | 100µs, 100µs | - | - | - | - | ||
![]() CNY17-2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL300DCS Texas Instruments | 874 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MOCD207 Fairchild | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AG1TVM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 100% @ 1mA | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | - | -40°C ~ 100°C | - | - | - | 4170Vrms | - | Transistor with Base | 1 | 1.25V | DC | - | - | - | - | 50mA | 30V | 50 mA | - | - | - | 5µs, 5µs | 400mV | - | - | - | ||
![]() TLP127TPRUF STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC852XNYSZ0F Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 1000% @ 1mA | - | - | - | - | - | SHARP/Socle Technology | - | - | Tube | - | Discontinued at Digi-Key | - | - | -30°C ~ 100°C | - | - | - | 5000Vrms | - | Darlington | 1 | 1.2V | DC | - | - | - | 100µs, 20µs | 150mA | 350V | 50 mA | - | - | - | - | 1.2V | - | - | - | ||
![]() LOC111S Littelfuse | 13 |
| - | - | SOIC-8 | - | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW (1/2 W) | - | - | 5 V | - | LOC111 | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | 0.8 % to 3 % | 1.2 V | - | ||
![]() LOC112STR Littelfuse | 1111 |
| - | - | SOIC-8 | - | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW (1/2 W) | - | - | 5 V | - | LOC112 | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | 1.2 V | - | ||
![]() LOC111STR Littelfuse | 4811 |
| - | - | SOIC-8 | - | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW (1/2 W) | - | - | 5 V | - | LOC111 | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | 0.8 % to 3 % | 1.2 V | - | ||
![]() LOC110PTR Littelfuse | 482 |
| - | - | Flatpack-8 | - | - | - | - | 10 mA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW (1/2 W) | - | - | 5 V | - | LOC110 | - | - | - | - | Phototransistor | 1 Channel | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | 0.4 % to 3 % | 1.2 V | - | ||
![]() CPC1001NTR Littelfuse | 74393 |
| - | - | SOP-4 | - | - | - | 100 % | 100 uA | - | 300 mV | - | + 85 C | - | - 40 C | SMD/SMT | - | 150 mW | - | - | 5 V | - | CPC1001 | - | Optocouplers | - | - | Phototransistor | 1 Channel | - | - | - | 1 us | Transistor Output Optocouplers | - | - | - | - | - | 1500 Vrms | 800 % | - | - | 100 % | 1.4 V | - | ||
![]() PC817X3CSP9F Sharp Socle | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | - | - | - | - | SHARP/Socle Technology | - | - | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 100°C | PC817 | - | - | 5000Vrms | - | Transistor | 1 | 1.2V | DC | - | - | - | 4µs, 3µs | 50mA | 80V | 50 mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | ||
![]() MOC8105300 Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 65% @ 10mA | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | - | Obsolete | - | - | -55°C ~ 100°C | - | - | - | 5300Vrms | - | Transistor | 1 | 1.15V | DC | - | - | - | 1µs, 2µs | 50mA | 30V | 100 mA | - | - | 133% @ 10mA | 2µs, 3µs | 400mV | - | - | - | ||
![]() 8302401FC Agilent | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 18 V | - | 4 | - | - | 100 kbps | - | - | - | - | - | - | 5 mA | 1.5 kV | - | - | - | - | - | - | ||
![]() OLH7000.0019 Skyworks | In Stock | - | - | - | - | - | - | OLH7000 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC817X4NSZ1B Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | PC817X4 | -- | - | - | - | - | - | SHARP/Socle Technology | - | - | Tube | - | Active | - | - | -30°C ~ 100°C | -- | Active | - | -- | - | Transistor | 1 | 1.2V | DC | - | - | - | 4µs, 3µs | 50mA | 80V | 50mA | - | - | -- | -- | 200mV | - | - | - |