- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Rohs Code | Samacsys Description | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL300-F-X007 Infineon | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | IL300-F-X007 | 1 | 100 °C | -55 °C | - | Active | 0.05 W | 5.52 | - | - | Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD | e3 | Yes | - | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | 1 | unknown | DUAL, SIMULTANEOUS OPERATION | OPTOELECTRONIC DEVICE | 0.06 A | 1.5 V | 5300 V | - | - | - | ||
![]() ILQ620-X019T Infineon | In Stock | - | Datasheet | - | - | - | - | 80% | VISHAY SEMICONDUCTORS | Vishay Semiconductors | ILQ620-X019T | 4 | 100 °C | -55 °C | ROHS COMPLIANT, SMD, 16 PIN | Transferred | - | 5.39 | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | 5300 V | 100 nA | 70 V | - | ||
![]() ILD2-X009T Infineon | 2958 | - | Datasheet | - | YES | SURFACE MOUNT | 100% | 200% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD2-X009T | 2 | 100 °C | -40 °C | DIP-8 | Active | 0.2 W | 1.5 | - | Yes | - | - | - | EAR99 | - | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.65 V | 5300 V | 50 nA | 70 V | 0.0000026 s | ||
![]() HCPL-3700S Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL070L Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ2-X009T Infineon | In Stock | - | Datasheet | 18 Weeks | YES | SURFACE MOUNT | 100% | 200% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILQ2-X009T | 4 | 100 °C | -40 °C | DIP-16 | Active | 0.2 W | 1.5 | - | Yes | Transistor Output Optocouplers Phototransistor Out Quad CTR > 100% | e3 | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.65 V | 5300 V | 50 nA | 70 V | 0.0000026 s | ||
![]() IL300-X006 Infineon | In Stock | - | Datasheet | - | - | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | IL300-X006 | - | 100 °C | -55 °C | 0.400 INCH, ROHS COMPLIANT, DIP-8 | Transferred | - | 5.01 | - | Yes | - | e3 | - | - | Matte Tin (Sn) | - | 8541.40.80.00 | - | 1 | unknown | DUAL, SIMULTANEOUS OPERATION | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | ||
![]() ILQ2-X009 Infineon | In Stock | - | Datasheet | 18 Weeks | YES | SURFACE MOUNT | 100% | 200% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILQ2-X009 | 4 | 100 °C | -40 °C | DIP-16 | Active | 0.2 W | 1.49 | Compliant | Yes | VISHAY - ILQ2-X009 - OPTOCOUPLER, PHOTOTRANSISTOR, 5.3KV | e3 | Yes | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.65 V | 5300 V | 50 nA | 70 V | 0.0000026 s | ||
![]() IL251 Infineon | In Stock | - | Datasheet | - | - | - | - | 20% | SIEMENS A G | Siemens | IL251 | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | 7.77 | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | 5300 V | 50 nA | 70 V | - | ||
![]() ILD74 Infineon | In Stock | - | Datasheet | 18 Weeks | NO | THROUGH HOLE MOUNT | 12.5% | 35% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD74 | 2 | 100 °C | -55 °C | DIP-8 | Active | 0.3 W | 1.23 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | VDE APPROVED | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.5 V | 5300 V | 500 nA | 20 V | - | ||
![]() ILD55 Infineon | 1750 | - | Datasheet | 18 Weeks | - | - | - | 400% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD55 | 2 | 100 °C | -55 °C | DIP-8 | Active | - | 1.21 | - | Yes | Optocoupler DC-IN 2-CH DARL DC-OUT | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | 5300 V | 100 nA | 55 V | - | ||
![]() HCPL814000E AVAGO | 15388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A817B.3S QT OPTOELECTRONICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL3760#300 AVAGO | 135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL817300E AVAGO | 5700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL35400AE AVAGO | 26000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL3760#500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL300-DEFG-X007 Infineon | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | IL300-DEFG-X007 | 1 | 100 °C | -55 °C | - | Active | 0.05 W | 5.54 | - | - | - | e3 | Yes | - | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | 1 | unknown | DUAL, SIMULTANEOUS OPERATION | OPTOELECTRONIC DEVICE | 0.06 A | 1.5 V | 5300 V | - | - | - | ||
![]() IL300-DEFG-X016 Infineon | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | IL300-DEFG-X016 | 1 | 100 °C | -55 °C | - | Active | 0.05 W | 1.36 | - | - | - | e3 | Yes | - | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | 1 | unknown | DUAL, SIMULTANEOUS OPERATION | OPTOELECTRONIC DEVICE | 0.06 A | 1.5 V | 5300 V | - | - | - | ||
![]() H11A-5100 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |