- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Current Transfer Ratio-Min | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Product Status | Operating Temperature | Series | Part Status | Additional Feature | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Vce Saturation (Max) | On-State Voltage-Max | Input Trigger Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM121V Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 110°C | - | - | - | 3750Vrms | Transistor | - | 1 | 1.3V (Max) | DC | - | 3µs, 3µs | 80mA | - | 80V | 50 mA | 600% @ 5mA | - | - | - | 400mV | - | - | - | - | - | ||
![]() TIL111TM Fairchild | 3900 | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | Fairchild Semiconductor | - | - | - | Tube | Obsolete | -40°C ~ 100°C | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.2V | DC | - | 10µs, 10µs (Max) | 2mA | - | 30V | 60 mA | - | - | - | - | 400mV | - | - | - | - | - | ||
![]() PC817X3NIP0F Sharp Socle | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 200% @ 5mA | SHARP/Socle Technology | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | -30°C ~ 100°C | - | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | 4µs, 3µs | 50mA | - | 80V | 50 mA | 400% @ 5mA | - | - | - | 200mV | - | - | - | - | - | ||
![]() IS621SM Isocom Components | 12 |
| - | - | - | SURFACE MOUNT | - | - | - | 1 | 100 | -40 | - | - | - | - | - | UL RECOGNIZED | - | - | SINGLE | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | .05 | - | - | - | - | 625 | 5300 | - | 3 | 15 | .015 | 600 | .0001 | ||
![]() 6N135SM Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | 7% @ 16mA | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 100°C | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 8mA | - | 20V | 25 mA | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | ||
![]() 6N135S Fairchild | 2129 | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | 7% @ 16mA | Fairchild Semiconductor | - | - | - | Tube | Obsolete | -55°C ~ 100°C | - | - | - | 2500Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 8mA | - | 20V | 25 mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | ||
![]() CNW139 Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | 500% @ 1.6mA | Fairchild Semiconductor | - | - | - | Tube | Obsolete | - | - | - | - | 1000Vrms | Darlington with Base | - | 1 | - | DC | - | - | 60mA | - | 18V | 100 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817AW Fairchild | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 80% @ 5mA | Fairchild Semiconductor | - | - | - | Box | Obsolete | -55°C ~ 110°C | - | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | 4µs, 3µs | 50mA | - | 70V | 50 mA | 160% @ 5mA | - | - | - | 200mV | - | - | - | - | - | ||
![]() 6N136VM Fairchild | 280 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | 19% @ 16mA | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 100°C | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 8mA | - | 20V | 25 mA | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | ||
![]() H11F3VM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 100°C | - | - | - | 7500Vpk | MOSFET | - | 1 | 1.3V | DC | - | - | - | - | 15V | 60 mA | - | 45µs, 45µs (Max) | - | - | - | - | - | - | - | - | ||
![]() H11G3SD Fairchild | 6000 | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 200% @ 1mA | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | -55°C ~ 100°C | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.3V | DC | - | - | - | - | 55V | 60 mA | - | 5µs, 100µs | - | - | 1.2V | - | - | - | - | - | ||
![]() PC123X1YFZ1B Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | -- | SHARP/Socle Technology | - | - | - | Tube | Discontinued at Digi-Key | -30°C ~ 100°C | -- | Discontinued at Digi-Key | - | 5000Vrms | Transistor | - | 1 | 1.2V | DC | - | 4µs, 3µs | 50mA | - | 70V | 50mA | -- | -- | - | - | 200mV | - | - | - | - | - | ||
![]() H11G2VM Fairchild | 9000 | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 1000% @ 10mA | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 100°C | - | - | - | 4170Vrms | Darlington with Base | - | 1 | 1.3V | DC | - | - | - | - | 80V | 60 mA | - | 5µs, 100µs | - | - | 1V | - | - | - | - | - | ||
![]() H11A817BW Fairchild | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 130% @ 5mA | Fairchild Semiconductor | - | - | - | Tube | Obsolete | -55°C ~ 100°C | - | - | - | 5300Vrms | Transistor | - | 1 | 1.2V | DC | - | 2.4µs, 2.4µs | 50mA | - | 70V | 50 mA | 260% @ 5mA | - | - | - | 200mV | - | - | - | - | - | ||
![]() FODM121B Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 110°C | - | - | - | 3750Vrms | Transistor | - | 1 | 1.3V (Max) | DC | - | 3µs, 3µs | 80mA | - | 80V | 50 mA | 150% @ 5mA | - | - | - | 400mV | - | - | - | - | - | ||
![]() MOCD207VM Fairchild | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 100% @ 10mA | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 100°C | - | - | - | 2500Vrms | Transistor | - | 2 | 1.25V | DC | - | 3.2µs, 4.7µs | 150mA | - | 70V | 60 mA | 200% @ 10mA | 7.5µs, 5.7µs | - | - | 400mV | - | - | - | - | - | ||
![]() H11D2SR2M Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | -40°C ~ 100°C | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.15V | DC | - | - | 100mA | - | 300V | 80 mA | - | 5µs, 5µs | - | - | 400mV | - | - | - | - | - | ||
![]() TIL117VM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 50% @ 10mA | Fairchild Semiconductor | - | - | - | Bulk | Active | -40°C ~ 100°C | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.2V | DC | - | 2µs, 2µs | - | - | 30V | 60 mA | - | 10µs, 10µs (Max) | - | - | 400mV | - | - | - | - | - | ||
![]() H11A817300 Fairchild | 10000 | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 50% @ 5mA | Fairchild Semiconductor | - | - | - | Tube | Obsolete | -55°C ~ 100°C | - | - | - | 5300Vrms | Transistor | - | 1 | 1.2V | DC | - | 2.4µs, 2.4µs | 50mA | - | 70V | 50 mA | 600% @ 5mA | - | - | - | 200mV | - | - | - | - | - | ||
![]() MOC8050300 Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 500% @ 10mA | Fairchild Semiconductor | - | - | - | Tube | Obsolete | -55°C ~ 100°C | - | - | - | 5300Vrms | Darlington | - | 1 | 1.15V | DC | - | - | 150mA | - | 80V | 60 mA | - | 3.5µs, 95µs | - | - | - | - | - | - | - | - |