- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Mfr | Package | Product Status | Operating Temperature | Series | Part Status | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC223R1M Fairchild | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 500% @ 1mA | Fairchild Semiconductor | Bulk | Obsolete | -40°C ~ 100°C | - | - | 2500Vrms | Darlington with Base | 1 | 1.08V | DC | 1µs, 2µs | 150mA | 30V | 60 mA | - | 3.5µs, 95µs | 1V | ||
![]() H11AV1SR2VM Fairchild | 18588 | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 100% @ 10mA | Fairchild Semiconductor | Bulk | Active | -40°C ~ 100°C | - | - | 4170Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 70V | 60 mA | 300% @ 10mA | 15µs, 15µs (Max) | 400mV | ||
![]() MOC216R2VM Fairchild | 2500 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 50% @ 1mA | Fairchild Semiconductor | Bulk | Active | -40°C ~ 100°C | - | - | 2500Vrms | Transistor with Base | 1 | 1.07V | DC | 3.2µs, 4.7µs | 150mA | 30V | 60 mA | - | 7.5µs, 5.7µs | 400mV | ||
![]() HCPL2530V Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | 7% @ 16mA | Fairchild Semiconductor | Bulk | Obsolete | -55°C ~ 100°C | - | - | 2500Vrms | Transistor | 2 | 1.45V | DC | - | 8mA | 20V | 25 mA | 50% @ 16mA | 450ns, 500ns | - | ||
![]() H11G2VM Fairchild | 9000 | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | 1000% @ 10mA | Fairchild Semiconductor | Bulk | Active | -40°C ~ 100°C | - | - | 4170Vrms | Darlington with Base | 1 | 1.3V | DC | - | - | 80V | 60 mA | - | 5µs, 100µs | 1V | ||
![]() FOD817 Fairchild | 150 | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | 50% @ 5mA | Fairchild Semiconductor | Bulk | Active | -55°C ~ 110°C | - | - | 5000Vrms | Transistor | 1 | 1.2V | DC | 4µs, 3µs | 50mA | 70V | 50 mA | 600% @ 5mA | - | 200mV | ||
![]() MCT623S Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 100% @ 5mA | Fairchild Semiconductor | Bulk | Active | -55°C ~ 100°C | - | - | 5000Vrms | Transistor | 2 | 1.2V | DC | - | 30mA | 30V | 60 mA | - | 2.4µs, 2.4µs | 400mV | ||
![]() TLX9185(KBDGBTLF(O Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 6-SOP | TLX9185 | 20% @ 5mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -40°C ~ 125°C | - | - | 3750Vrms | Transistor | 1 | 1.27V | DC | 3µs, 5µs | 50mA | 80V | 30 mA | 600% @ 5mA | 5µs, 5µs | 400mV | ||
![]() FOD817B3SD Fairchild | 130 | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | 130% @ 5mA | Fairchild Semiconductor | Bulk | Active | -55°C ~ 110°C | - | - | 5000Vrms | Transistor | 1 | 1.2V | DC | 4µs, 3µs | 50mA | 70V | 50 mA | 260% @ 5mA | - | 200mV | ||
![]() FODM453R1V Fairchild | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5-Mini-Flat | - | 20% @ 16mA | Fairchild Semiconductor | Bulk | Obsolete | -40°C ~ 85°C | - | - | 3750Vrms | Transistor | 1 | 1.6V | DC | - | 8mA | 20V | 25 mA | 50% @ 16mA | 400ns, 350ns | - | ||
![]() HCPL4502SD Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 19% @ 16mA | Fairchild Semiconductor | Bulk | Obsolete | -55°C ~ 100°C | - | - | 2500Vrms | Transistor with Base | 1 | 1.45V | DC | - | 8mA | 20V | 25 mA | 50% @ 16mA | 450ns, 300ns | - | ||
![]() FOD617DSD Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | 160% @ 10mA | Fairchild Semiconductor | Bulk | Obsolete | -55°C ~ 110°C | - | - | 5000Vrms | Transistor | 1 | 1.35V | DC | 4µs, 3µs | 50mA | 70V | 50 mA | 320% @ 10mA | - | 400mV | ||
![]() HCPL2531SM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11F2 Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | Fairchild Semiconductor | Tube | Obsolete | -55°C ~ 100°C | - | - | 5300Vrms | MOSFET | 1 | 1.3V | DC | - | - | 30V | 60 mA | - | 25µs, 25µs (Max) | - | ||
![]() MCT2201S Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 100% @ 10mA | Fairchild Semiconductor | Tube | Obsolete | -55°C ~ 100°C | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | 50mA | 30V | 100 mA | - | 2µs, 2µs | 400mV | ||
![]() H11F3VM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | Fairchild Semiconductor | Bulk | Active | -40°C ~ 100°C | - | - | 7500Vpk | MOSFET | 1 | 1.3V | DC | - | - | 15V | 60 mA | - | 45µs, 45µs (Max) | - | ||
![]() H11G3SD Fairchild | 6000 | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 200% @ 1mA | Fairchild Semiconductor | Bulk | Obsolete | -55°C ~ 100°C | - | - | 5300Vrms | Darlington with Base | 1 | 1.3V | DC | - | - | 55V | 60 mA | - | 5µs, 100µs | 1.2V | ||
![]() 4N37VM Fairchild | 7000 | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | 100% @ 10mA | Fairchild Semiconductor | Bulk | Active | -40°C ~ 100°C | - | - | 4170Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 30V | 60 mA | - | 2µs, 2µs | 300mV | ||
![]() PC123X1YFZ1B Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | 4-DIP | - | -- | SHARP/Socle Technology | Tube | Discontinued at Digi-Key | -30°C ~ 100°C | -- | Discontinued at Digi-Key | 5000Vrms | Transistor | 1 | 1.2V | DC | 4µs, 3µs | 50mA | 70V | 50mA | -- | -- | 200mV | ||
![]() H11A817300 Fairchild | 10000 | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | 50% @ 5mA | Fairchild Semiconductor | Tube | Obsolete | -55°C ~ 100°C | - | - | 5300Vrms | Transistor | 1 | 1.2V | DC | 2.4µs, 2.4µs | 50mA | 70V | 50 mA | 600% @ 5mA | - | 200mV |