- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | HTS Code | Subcategory | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage - Forward (Vf) (Typ) | Supply Current-Max | Input Type | Seated Height-Max | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Consumer IC Type | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Harmonic Distortion | Product Category | Playback/Record Mode | Dolby Type | Dolby Level-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC8050300 Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 500% @ 10mA | - | - | - | Fairchild Semiconductor | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Darlington | - | - | - | 1 | 1.15V | - | DC | - | - | - | 150mA | 80V | 60 mA | - | - | 3.5µs, 95µs | - | - | - | - | - | - | - | - | ||
![]() MOC8204M Fairchild | 20000 | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 20% @ 10mA | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4170Vrms | Transistor with Base | - | - | - | 1 | 1.15V | - | DC | - | - | - | 100mA | 400V | 80 mA | - | - | 5µs, 5µs | 400mV | - | - | - | - | - | - | - | ||
![]() FOD817AW Fairchild | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | - | 80% @ 5mA | - | - | - | Fairchild Semiconductor | - | - | Box | - | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | - | 1 | 1.2V | - | DC | - | - | 4µs, 3µs | 50mA | 70V | 50 mA | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | - | - | ||
![]() FODM452R2V Fairchild | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-Mini-Flat | - | - | 20% @ 16mA | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | - | - | 1 | 1.6V | - | DC | - | - | - | 8mA | 20V | 25 mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | ||
![]() EL357(B)(TA)-G-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT1018TRU-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA12088ANT Renesas Electronics Corporation | In Stock | - | - | - | - | NO | - | 42 | - | - | - | RENESAS ELECTRONICS CORP | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | compliant | 42 | R-PDIP-T42 | Not Qualified | - | - | 16 V | COMMERCIAL | 7.5 V | 2 | - | - | - | 5.08 mm | - | - | - | - | - | DOLBY NOISE REDUCTION IC | - | - | - | 0.09% | - | PLAYBACK AND RECORD | B AND C | 300 mV | 37.34 mm | 15.24 mm | ||
![]() HA12088ANT Hitachi Ltd | In Stock | - | - | - | - | NO | - | 42 | - | - | - | HITACHI LTD | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | 42 | R-PDIP-T42 | Not Qualified | - | - | 16 V | COMMERCIAL | 7.5 V | 2 | - | - | - | 5.08 mm | - | - | - | - | - | DOLBY NOISE REDUCTION IC | - | - | - | 0.09% | - | PLAYBACK AND RECORD | B AND C | 300 mV | 37.34 mm | 15.24 mm | ||
![]() LM1131CN-02 Texas Instruments | In Stock | - | - | - | - | NO | - | 20 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | - | - | 20 V | COMMERCIAL | 5 V | 2 | - | - | - | - | - | - | - | - | - | DOLBY NOISE REDUCTION IC | - | - | - | - | - | PLAYBACK AND RECORD | B | 580 mV | - | - | ||
![]() LM1131CN-02 National Semiconductor Corporation | In Stock | - | - | - | - | NO | - | 20 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | - | - | 20 V | COMMERCIAL | 5 V | 2 | - | - | - | - | - | - | - | - | - | DOLBY NOISE REDUCTION IC | - | - | - | - | - | PLAYBACK AND RECORD | B | 580 mV | - | - | ||
![]() CXA1560S Sony Semiconductor | In Stock | - | - | - | - | NO | - | 22 | - | - | - | SONY CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP22,.3 | SDIP22,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | No | - | - | - | e0 | Yes | - | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 22 | R-PDIP-T22 | Not Qualified | - | - | 16 V | INDUSTRIAL | 11.5 V | 2 | - | 18 mA | - | 4.3 mm | - | - | - | - | - | DOLBY NOISE REDUCTION IC | - | - | - | 0.04% | - | PLAYBACK AND RECORD | B AND C | 388 mV | 19.2 mm | 7.62 mm | ||
![]() TEA0665 Philips Semiconductors | In Stock | - | - | - | - | NO | - | 28 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | 25 mA | - | - | - | - | - | - | - | DOLBY NOISE REDUCTION IC | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA0655 Philips Semiconductors | In Stock | - | - | - | - | NO | - | 20 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | 25 mA | - | - | - | - | - | - | - | DOLBY NOISE REDUCTION IC | - | - | - | - | - | - | - | - | - | - | ||
![]() PC817X6NSZ1B Sharp | In Stock | - | - | - | - | - | - | - | Sharp Microelectronics | - | 100 | - | Sharp Microelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tube | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | ||
![]() TLP620M(E Toshiba | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2531M Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 19% @ 16mA | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | - | 2 | 1.45V | - | DC | - | - | - | 8mA | 20V | 25 mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | ||
![]() FOD053L Fairchild | 10000 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 15% @ 16mA | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | - | - | 2 | 1.45V | - | DC | - | - | - | 8mA | 7V | 25 mA | - | 50% @ 16mA | 1µs, 1µs (Max) | - | - | - | - | - | - | - | - | ||
![]() FODM1008 Fairchild | 28888 | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | - | - | 130% @ 5mA | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | - | 1 | 1.4V | - | DC | - | - | 5.7µs, 8.5µs | 50mA | 70V | 50 mA | - | 260% @ 5mA | - | 300mV | - | - | - | - | - | - | - | ||
![]() MOC8111TM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 20% @ 10mA | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | Transistor | - | - | - | 1 | 1.15V | - | DC | - | - | 2µs, 11µs | - | 70V | 90 mA | - | - | 3µs, 18µs | 400mV | - | - | - | - | - | - | - | ||
![]() 4N33TVM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 500% @ 10mA | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4170Vrms | Darlington with Base | - | - | - | 1 | 1.2V | - | DC | - | - | - | 150mA | 30V | 80 mA | - | - | 5µs, 100µs (Max) | 1V | - | - | - | - | - | - | - |