- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3H7DJ0001H Sharp Socle | In Stock | - | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC119M Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 300% @ 10mA | Fairchild Semiconductor | - | Tube | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | 5300Vrms | - | Darlington | 1 | - | 1.15V | DC | - | - | 150mA | - | 30V | 60 mA | - | - | - | 3.5µs, 95µs | 1V | - | ||
![]() NSL-37V5C4 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD053L Fairchild | 10000 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 15% @ 16mA | Fairchild Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | 2500Vrms | - | Transistor | 2 | - | 1.45V | DC | - | - | 8mA | - | 7V | 25 mA | - | - | 50% @ 16mA | 1µs, 1µs (Max) | - | - | ||
![]() FODM1008 Fairchild | 28888 | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | - | 130% @ 5mA | Fairchild Semiconductor | - | Bulk | Active | - | -40°C ~ 110°C | - | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.4V | DC | - | 5.7µs, 8.5µs | 50mA | - | 70V | 50 mA | - | - | 260% @ 5mA | - | 300mV | - | ||
![]() HCPL2531M Fairchild | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 19% @ 16mA | Fairchild Semiconductor | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | 5000Vrms | - | Transistor | 2 | - | 1.45V | DC | - | - | 8mA | - | 20V | 25 mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | ||
![]() VOA300-X017 Vishay | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | VOA300 | - | Vishay Semiconductor Opto Division | - | Bulk | Active | - | -40°C ~ 125°C | - | Automotive, AEC-Q102 | - | - | - | 5300Vrms | - | Photovoltaic, Linearized | 3 | - | 1.4V | DC | - | 800ns, 800ns | - | - | - | 60 mA | - | - | - | - | - | - | ||
![]() MOC8111TM Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20% @ 10mA | Fairchild Semiconductor | - | Bulk | Obsolete | - | -40°C ~ 100°C | - | - | - | - | - | 7500Vpk | - | Transistor | 1 | - | 1.15V | DC | - | 2µs, 11µs | - | - | 70V | 90 mA | - | - | - | 3µs, 18µs | 400mV | - | ||
![]() 4N33TVM Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 500% @ 10mA | Fairchild Semiconductor | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | 4170Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | 150mA | - | 30V | 80 mA | - | - | - | 5µs, 100µs (Max) | 1V | - | ||
![]() H11G3300W Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 200% @ 1mA | Fairchild Semiconductor | - | Tube | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.3V | DC | - | - | - | - | 55V | 60 mA | - | - | - | 5µs, 100µs | 1.2V | - | ||
![]() H11AG2 Fairchild | 22000 | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 50% @ 1mA | Fairchild Semiconductor | - | Tube | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.5V (Max) | DC | - | - | 50mA | - | 30V | 50 mA | - | - | - | 5µs, 5µs | 400mV | - | ||
![]() HCPL2530M Fairchild | 48 | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 7% @ 16mA | Fairchild Semiconductor | - | Bulk | Active | - | -55°C ~ 100°C | - | - | - | - | - | 2500Vrms | - | Transistor | 2 | - | 1.45V | DC | - | - | 8mA | - | 20V | 25 mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | ||
![]() CNY17F4SR2VM Fairchild | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 160% @ 10mA | Fairchild Semiconductor | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | 4170Vrms | - | Transistor | 1 | - | 1.35V | DC | - | 4µs, 3.5µs (Max) | 50mA | - | 70V | 60 mA | - | - | 320% @ 10mA | 2µs, 3µs | 400mV | - | ||
![]() VOA300-EF-X009T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VOA300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VOL617A-3X001 Vishay | 23264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N45 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA500BTR TT Electronics | In Stock | - | - | Surface Mount | - | - | 5 | - | - | - | - | 1 | - | - | Compliant | - | Digi-Reel® | - | 85 °C | -55 °C | 100 mW | - | 15 V | - | 1 | 100 mW | - | - | 25 mA | - | - | 5 V | - | - | 16 mA | 3.75 kV | - | - | - | 50 % | ||
![]() PC123X2YUP1B Sharp Socle | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | SHARP/Socle Technology | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | -30°C ~ 100°C | - | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.2V | DC | - | 4µs, 3µs | 50mA | - | 70V | 50 mA | - | - | - | - | 200mV | - | ||
![]() CNY17F3SD Fairchild | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | Fairchild Semiconductor | - | Bulk | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.35V | DC | - | 1µs, 2µs | 50mA | - | 70V | 100 mA | - | - | 200% @ 10mA | 2µs, 3µs | 300mV | - | ||
![]() LDA202 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |