- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Acting | Collector-Emitter Saturation Voltage (Vce(sat)@Ic,IF) | Current Transfer Ratio-Min | Fall time | Fuse Material | Input voltage type | Isolation Voltage(rms) | Load Voltage | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Number of Outputs | Voltage - Isolation | Output Type | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Rise time | Forward Voltage | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Reverse Voltage | Current - DC Forward (If) (Max) | Resistance Tolerance | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS206G Isocom Components 2004 LTD | In Stock | - | - | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 50% @ 10mA | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | Tube | IS206 | Active | - | - | - | - | - | - | 5300Vrms | Transistor | 1 | - | 1.2V | DC | - | - | 2μs, 2μs | 50mA | 30V | - | 60 mA | - | - | - | 400mV | - | ||
![]() ISP825-1G Isocom Components 2004 LTD | 7 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | - | 800% @ 1mA | - | - | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | ISP825-1 | Active | - | - | - | - | - | - | 5300Vrms | Darlington | 2 | - | 1.2V | DC | - | - | 60μs, 53μs | - | 70V | - | 50 mA | - | - | - | 1V | - | ||
![]() ISPD62G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 1000% @ 1mA | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | Tube | ISPD6x | Active | - | - | - | - | - | - | 5300Vrms | Darlington | 1 | - | 1.2V | DC | - | - | 60μs, 60μs | - | 30V | - | 60 mA | - | - | - | 1V | - | ||
![]() IS203G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 225% @ 10mA | - | - | - | - | - | - | - | - | - | - | -25°C ~ 100°C | Tube | IS20 | Active | - | - | - | - | - | - | 5300Vrms | Transistor | 1 | - | 1.2V | DC | - | - | - | 50mA | 70V | - | 50 mA | - | 450% @ 10mA | 3μs, 2.5μs | 400mV | - | ||
![]() EL357(C)(TA)-G-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTV-1002-G-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ORPC-852 Orient | 26322 | - | Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 3us@2mA,100Ω | - | DC | 5kV | 80V | - | Tube-packed | - | true | - | -55℃~+110℃ | - | - | - | - | - | - | - | - | 1 | - | Darlington transistor | - | 80mA | - | - | 4us@2mA,100Ω | 1.2V | - | - | - | 6V | - | - | - | - | - | - | ||
![]() GX817B GUOXIN JIAPIN SEMICONDUCTOR | 37 |
| - | - | - | - | - | 100mV@1mA,20mA | - | 18us@2mA,100Ω | - | DC | 5kV | 35V | - | Tube-packed | - | true | - | -55℃~+110℃ | - | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 18us@2mA,100Ω | 1.2V | - | - | - | 6V | - | - | - | - | - | - | ||
![]() EL816S2(X)(TU)(WS) Everlight Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC817X3NIP2B Sharp Microelectronics | 50 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 3us@2mA,100Ω | - | DC | 5kV | 80V | - | Tape & Reel (TR) | - | true | - | -30℃~+100℃ | - | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 4us@2mA,100Ω | 1.2V | - | - | - | 6V | - | - | - | - | - | - | ||
![]() JOC1018(T1)-GV(B) Jiangsu JieJie Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP2110 0E Cosmo Electronics | 58 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 4us@2mA,100Ω | - | DC | 5kV | 80V | - | Tube-packed | - | true | - | -55℃~+115℃ | - | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 5us@2mA,100Ω | 1.2V | - | - | - | 6V | - | - | - | - | - | - | ||
![]() GX357NC GUOXIN JIAPIN SEMICONDUCTOR | 2113 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 4us@2mA,100Ω | - | DC | - | 80V | - | Tape & Reel (TR) | - | true | - | -55℃~+100℃ | - | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | - | - | - | 3us@2mA,100Ω | 1.2V | - | - | - | 6V | - | - | - | - | - | - | ||
![]() FODM2705R2V Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Fast | - | 50% @ 5mA | - | Glass Melamine | - | - | - | Fairchild Semiconductor | Bulk | Active | - | 600 V | -40 to 85 °C | - | - | - | - | Class RK1 | - | - | - | - | 3750Vrms | Transistor | 1 | - | 1.4V (Max) | AC, DC | - | - | 3µs, 3µs | 80mA | 40V | - | 50 mA | - | 300% @ 5mA | - | 300mV | - | ||
![]() FOD2743C Fairchild | 1000 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | 50% @ 1mA | - | - | - | - | - | Fairchild Semiconductor | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | - | 100.0000 ppm/°C | - | 15 Ohm | 0.25 W | High Reliability, MIL-PRF-39017 | - | 5000Vrms | Transistor | 1 | - | 1.07V | DC | - | - | - | 50mA | 70V | - | - | 1 | 100% @ 1mA | - | 400mV | 7.62 mm | ||
![]() PC817A GOODWORK | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC817C GOODWORK | 4328 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | - | - | DC | 5kV | 35V | - | Tube-packed | - | true | - | -55℃~+100℃ | - | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | - | 1.2V | - | - | - | 6V | - | - | - | - | - | - | ||
![]() AB354NT Kingbright | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | - | 20% @ 1mA | - | - | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 3750Vrms | Transistor | 1 | - | 1.2V | AC, DC | - | - | 4μs, 3μs | 50mA | 35V | - | 50 mA | - | 300% @ 1mA | - | 200mV | - | ||
![]() OR-3H7C-TP-G Orient | 6000 |
| Datasheet | - | - | - | - | 400mV@2.4mA,8mA | - | 3us@2mA,100Ω | - | DC | 3.75kV | 80V | - | Tape & Reel (TR) | - | true | - | -30℃~+110℃ | - | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 2us@2mA,100Ω | 1.3V | - | - | - | 6V | - | - | - | - | - | - | ||
![]() GX817B-S GUOXIN JIAPIN SEMICONDUCTOR | 1393 |
| - | - | - | - | - | 100mV@1mA,20mA | - | 18us@2mA,100Ω | - | DC | 5kV | 35V | - | Tape & Reel (TR) | - | true | - | -55℃~+110℃ | - | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 18us@2mA,100Ω | 1.2V | - | - | - | 6V | - | - | - | - | - | - |