- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Test Voltage | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2706-1-A Renesas Electronics America | 21 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | - | - | 200% @ 1mA | 1 | -55°C~100°C | Tube | 2012 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | 40V | Darlington | - | - | 1 | - | 1.1V | AC, DC | - | - | - | - | - | - | 200μs | - | - | - | - | 200μs 200μs | - | 0.05A | - | - | - | - | 50mA | - | 0.2A | - | - | 1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531#300 Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | - | 2 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81710NIP1B SHARP/Socle Technology | 473 | - | - | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | 100% @ 500μA | - | -30°C~100°C | Tape & Reel (TR) | - | - | e6 | - | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | - | 10mA | - | - | 600% @ 500μA | - | 200mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC1301GRTR IXYS Integrated Circuits Division | 980 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | - | 1.2V | 1000% @ 1mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | 1 | 150mW | 1.2V | DC | - | 50mA | 350V | - | - | - | - | 1.2V | - | 1.2V | - | 40μs 2.6μs | - | - | 5V | 350V | - | - | 1mA | - | - | 8000% @ 1mA | 1μs, 80μs | 1.2V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM217CR2V ON Semiconductor | 41 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N136SDM ON Semiconductor | 18300 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 720mg | - | - | 19% @ 16mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 6N136 | 5000Vrms | 20V | Transistor with Base | - | SINGLE | 1 | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL4503 Everlight Electronics Co Ltd | 33630 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | -55°C~125°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 1 | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | - | - | - | 0.025A | - | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC206M ON Semiconductor | 12000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | 400mV | 63% @ 10mA | 1 | -40°C~100°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | 2500Vrms | 70V | Transistor with Base | - | SINGLE | - | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 150mA | 3μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | - | 6V | - | - | 60mA | - | 10mA | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | 50nA | - | 3kV | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2705-1-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 300mV | 100% @ 5mA | 1 | -55°C~100°C | Tube | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | 3750Vrms | 40V | Transistor | - | SINGLE | 1 | - | 1.1V | AC, DC | - | 5mA | 40V | - | - | 80mA | - | - | - | 300mV | - | 3μs 5μs | - | - | - | - | - | - | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OPI150 TT Electronics/Optek Technology | 95 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Axial - 5 leads | - | 5 | Axial | - | - | - | 10% @ 10mA | 1 | -40°C~85°C | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 250mW | - | - | - | 50000VDC | 30V | Transistor with Base | 25mA | - | 1 | 250mW | 1.3V | DC | - | 50mA | 30V | - | 5 Mbps | 25mA | - | 1.3V | - | 500mV | - | - | - | - | 3V | - | - | 50mA | 50mA | 50mA | - | - | 120μs, 70μs | 500mV | - | 10 % | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() PC3Q710NIP Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | - | - | - | 100% @ 500μA | 4 | -30°C~100°C | Cut Tape (CT) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | unknown | - | 2500Vrms | 80V | Transistor | - | - | 4 | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.01A | - | - | - | - | 10mA | - | - | 600% @ 500μA | - | - | - | - | 100nA | 70V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC4H510NIP Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.209, 5.30mm Width) | - | - | - | - | - | - | 40% @ 5mA | 1 | -25°C~100°C | Tape & Reel (TR) | 2003 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | - | unknown | - | 2500Vrms | 350V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | - | 4μs 5μs | - | 0.05A | - | - | - | - | - | - | - | 240% @ 5mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC817XIJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | - | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | 200mW | 1.2V | DC | - | 5mA | - | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | 50mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LDA111 IXYS Integrated Circuits Division | 15000 |
| - | 6 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | - | 1V | 300% @ 1mA | 1 | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150mW | - | - | - | 3750Vrms | 30V | Darlington with Base | - | - | 1 | 150mW | 1.2V | DC | - | 70μA | - | - | - | - | - | 1.4V | - | 1V | - | - | - | - | 5V | - | - | - | 1mA | - | - | 30000% @ 1mA | 8μs, 345μs | 1V | 1.4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP385(D4-GRH,E Toshiba Semiconductor and Storage | 41 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | - | - | 100% @ 5mA | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL3H7(A)(TB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 200mV | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOCD208R2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | - | 400mV | 40% @ 10mA | 2 | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | 2500Vrms | 70V | Transistor | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | - | - | 150mA | 1.6μs | - | - | 70V | 150mA | 3.2μs 4.7μs | - | - | 6V | - | - | 60mA | - | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP781(D4-GR,F) Toshiba Semiconductor and Storage | 299 | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | 400mV | 100% @ 5mA | 1 | -55°C~110°C | Tube | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | 250mW | 1.15V | DC | - | 60mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 5V | - | - | 60mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL2731SDV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792.000628mg | - | - | 500% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | 2500Vrms | 18V | Darlington | - | - | 2 | 100mW | 1.3V | DC | - | 20mA | - | - | - | 60mA | - | - | - | - | 60mA | - | - | - | 5V | - | - | - | - | - | - | - | 300ns, 5μs | - | - | 2500 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 1V | 200% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | 40V | Darlington | - | - | 1 | 200mW | 1.17V | DC | - | 80mA | 40V | - | - | 200mA | - | - | - | 1V | 200mA | 100μs 100μs | - | - | 6V | - | - | - | - | - | - | - | - | - | - | 2000 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |