- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2801C-4-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 120mW | - | - | 2500Vrms | - | Transistor | - | - | - | 4 | - | - | - | 1.2V | - | DC | - | 5mA | 80V | - | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | - | 6V | - | - | 500mA | - | - | - | 400% @ 5mA | 10μs, 7μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-SSOP | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.1V | - | DC | - | 50mA | - | - | - | - | 1.4V | - | 80V | 50mA | 3μs 5μs | - | - | 6V | - | - | 1A | 50mA | - | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP290(GB-TP,E) Toshiba Semiconductor and Storage | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | 300mV | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 200mW | - | 1.25V | - | AC, DC | - | 50mA | 80V | - | 50mA | - | - | - | 80V | - | 4μs 7μs | - | - | - | - | - | 50mA | - | - | - | 400% @ 5mA | 7μs, 7μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNY1713SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 40% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | - | - | 100mA | - | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | ||
![]() PS8802-2-F3-AX Renesas Electronics America | 21929 |
| Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Cut Tape (CT) | 2008 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | - | 2500Vrms | - | Transistor | - | - | - | 2 | - | - | - | 1.7V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 45% @ 16mA | 300ns, 600ns | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HMHA2801AR1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-Mini-Flat | - | 80% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | - | 50mA | - | - | 160% @ 5mA | - | 300mV | - | - | - | - | - | - | - | ||
![]() EL817(C) Everlight Electronics Co Ltd | 185000 | - | - | 20 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | 200% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.06A | - | - | - | - | 60mA | - | - | 400% @ 5mA | - | 200mV | - | - | 35V | - | - | ROHS3 Compliant | - | ||
![]() PS2561L1-1-A CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 150mW | - | 1.17V | - | DC | - | 80mA | - | - | - | - | 1.4V | - | 80V | 50mA | 3μs 5μs | - | - | 6V | - | - | 80mA | 80mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC4H520NIP Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-Mini-Flat | - | 1000% @ 1mA | - | - | -40°C~100°C | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | 350V | Darlington | - | - | - | 1 | 1 | - | - | 1.2V | - | DC | - | - | - | - | 120mA | 100μs | - | - | 1.4V | - | 100μs 20μs | - | - | - | - | - | - | 50mA | - | - | - | - | 1.4V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8978501ZA Broadcom Limited | 2457 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | 5V | - | 1.6V | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-4503-020E Broadcom Limited | 41 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD617B3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 400mV | 63% @ 10mA | - | - | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | - | 200mW | - | 1.35V | - | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | - | - | 125% @ 10mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2702-1 CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 1V | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | 3750Vrms | - | Darlington | - | - | SINGLE | 1 | - | 150mW | - | 1.1V | - | DC | - | 50mA | - | - | - | - | - | - | 40V | - | 200μs 200μs | - | - | 6V | - | - | - | - | - | - | - | - | - | 2000 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-827-W0BE Broadcom Limited | 12 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 200mV | 130% @ 5mA | - | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | 200mW | 30mA | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 50mA | - | 260% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-824-W00E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 200mV | 20% @ 1mA | - | - | -30°C~100°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | 200mW | 3mA | 1.2V | - | AC, DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | - | 20mA | - | 300% @ 1mA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-814-360E Broadcom Limited | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 20% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 35V | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N36 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | 4N36 | 5300Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | - | 100mA | - | - | - | 2μs, 2μs | 300mV | 100% | 50nA | 30V | - | - | - | - | ||
![]() PS8502L2-E3-AX Renesas Electronics America | 601 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.7V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | - | - | 220ns, 350ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N139 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 500% @ 1.6mA | 1 | - | -55°C~100°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | - | - | UL RECOGNIZED | - | unknown | - | 5000Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 60mA | 0.02A | - | 18V | - | - | 25mA | - | 0.06A | - | 4.8μs, 15μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOCD213R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 100% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 2 | - | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | 1.6μs 2.2μs | - | - | - | - | - | - | 60mA | - | - | - | 3μs, 2.8μs | 400mV | - | - | - | - | - | - | - |