- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2561AL-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 150mW | 1.2V | DC | - | 30mA | 70V | - | - | 30mA | - | 1.2V | - | 300mV | 30mA | 3μs 5μs | - | - | 6V | 500mA | 30mA | - | 400% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2805C-4-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-SSOP | - | - | 300mV | 50% @ 5mA | 4 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | - | 2500Vrms | - | Transistor | - | - | - | 4 | - | 120mW | 1.2V | AC, DC | - | 5mA | 80V | - | - | 30mA | - | 1.2V | - | 300mV | 30mA | 5μs 7μs | - | - | - | 500mA | 30mA | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SOP | - | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 120mW | - | - | - | 3750Vrms | 70V | Transistor | - | - | - | 1 | - | - | 1.1V | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 4μs 5μs | - | - | - | 2.5A | 50mA | - | 300% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCT271 ON Semiconductor | 8570 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | 45% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | compliant | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 90% @ 10mA | 1μs, 48μs | 400mV | - | - | - | - | - | ||
![]() MOC8030 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 300% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | 5300Vrms | 80V | Darlington | - | - | - | - | - | 250mW | 1.15V | DC | - | 60mA | - | - | - | 150mA | 3.5μs | - | - | 80V | 150mA | - | - | - | 3V | - | 60mA | - | - | 3.5μs, 95μs | - | - | - | - | RoHS Compliant | - | ||
![]() CNY17F-1 Everlight Electronics Co Ltd | 50 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | NPN | SINGLE | 1 | - | - | 1.65V Max | DC | - | 60mA | - | - | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | 200mW | - | - | 60mA | - | 60mA | 80% @ 10mA | 10μs, 9μs | - | 50nA | - | Unknown | ROHS3 Compliant | - | ||
![]() TLP184(V4GBTR,SE Toshiba Semiconductor and Storage | 2439 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 300mV | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | - | - | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | No | - | RoHS Compliant | - | ||
![]() PC3H7AJ0000F SHARP/Socle Technology | 6000 | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 200mV | 35% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | 50mA | - | 20mA | 70% @ 1mA | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-814-300E Broadcom Limited | 500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 35V | 200mV | 20% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | CSA, UL, VDE | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | AC, DC | - | 50mA | 35V | - | - | 50mA | 4μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | 300% @ 1mA | - | 200mV | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8228650000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 5 | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 48V | Transistor | 48V | - | - | 1 | - | - | - | DC | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | 1μA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP3914(TP15,F) Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | - | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1500Vrms | 10V | Photovoltaic | - | - | - | 1 | - | - | 1.3V | DC | - | 30mA | 7V | - | - | 20μA | - | - | - | - | - | - | - | - | 5V | 30mA | - | 20mA | - | 300μs, 600μs | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() PC817X2 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | 130% @ 5mA | - | - | -30°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 50mA | - | 260% @ 5mA | - | 200mV | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3H7BDJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | - | - | 200mV | 50% @ 1mA | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | 50mA | - | 240% @ 1mA | - | 200mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() JANTX4N22A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | - | - | 300mV | 25% @ 10mA | 1 | - | -55°C~125°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | 300mW | 1.5V Max | DC | - | 40mA | 40V | - | - | 50mA | 15μs | 1.5V | 15 μs | 300mV | - | 20μs 20μs Max | - | - | 2V | - | 40mA | - | - | - | 300mV | - | - | - | RoHS Compliant | - | ||
![]() TPC816S1A RAG Taiwan Semiconductor Corporation | 10000 | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD | - | - | - | - | - | 80% @ 5mA | - | - | -30°C~100°C | Digi-Reel® | 2016 | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | - | 160% @ 5mA | - | 200mV | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-W0DE Broadcom Limited | 38 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | 200mV | 300% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP292-4(V4LATPE Toshiba Semiconductor and Storage | 5396 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | - | 50% @ 500μA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | 3750Vrms | - | Transistor | - | - | - | 4 | - | - | 1.25V | AC, DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | RoHS Compliant | - | ||
![]() EL4503S(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | TR | - | 1 | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | - | - | - | 0.025A | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LDA202STR IXYS Integrated Circuits Division | 2000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | 500mV | 33% @ 1mA | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 3750Vrms | 50V | Transistor | - | - | - | 2 | - | 150mW | 1.2V | AC, DC | - | 1mA | - | - | - | - | - | 1.4V | - | 500mV | - | - | - | - | - | - | 1mA | - | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | ROHS3 Compliant | - | ||
![]() EL4502S1(TA)-V Everlight Electronics Co Ltd | 33 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | ROHS3 Compliant | - |