- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M51L-500E Broadcom Limited | 12 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 8 | - | - | - | - | 80% @ 3mA | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | - | 36mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 24V | - | - | 8mA | - | - | - | - | - | - | - | - | - | 10mA | 20mA | - | - | 200% @ 3mA | 300ns, 330ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC3Q67QJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | 200mV | 50% @ 5mA | 4 | - | -30°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | - | unknown | - | - | 2500Vrms | 80V | Transistor | - | - | - | 4 | - | 170mW | 1.2V | - | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 200mV | - | 4μs 3μs | - | 6V | - | - | - | - | - | 600% @ 5mA | - | - | - | - | 100nA | 35V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA4M Everlight Electronics Co Ltd | 41 |
| - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 400mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.2V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | 60mA | - | - | - | - | 10μs, 10μs (Max) | - | - | 100% | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP759(D4,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Gold, Silver, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | 20% @ 16mA | 1 | - | -55°C~100°C | Tube | 2008 | - | - | - | Active | Not Applicable | - | - | 100°C | -55°C | - | - | 100mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 100mW | 1.65V | - | DC | - | 25mA | - | - | - | - | - | 1.85V | - | - | 8mA | - | - | 5V | - | 25mA | 25mA | - | - | - | 200ns, 300ns | - | - | 40 % | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 4N35 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 30V | 30V | 300mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 70mW | - | - | - | 4N35 | BSI, FIMKO, UL | 5000Vrms | 30V | Transistor with Base | - | - | - | 1 | 1 | 70mW | 1.3V | - | DC | - | 50mA | 30V | - | - | 100mA | 3μs | 1.5V | - | 30V | 100mA | - | - | 6V | - | 60mA | 50mA | 10mA | - | - | 10μs, 10μs | - | 6V | 50 % | - | - | - | 8.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K54L-060E Broadcom Limited | 12 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | 93% @ 3mA | - | - | -40°C~105°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 45mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | 45mW | 1.5V | - | DC | - | 20mA | 24V | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N46#560 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | 200% @ 10mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | - | - | 4N46 | - | 3750Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | 100mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | - | 60mA | - | - | - | - | - | - | - | 5V | - | 20mA | - | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136S(TA)-V Everlight Electronics Co Ltd | 2000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 20V | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | TR | 100mW | 1 | - | - | - | UL | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3N262 TT Electronics/Optek Technology | 29 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | TO-72-4 | - | - | - | 10% @ 1mA | - | - | -55°C~125°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1000VDC | 40V | Transistor | - | - | - | 1 | - | - | 1.5V Max | - | DC | - | - | - | - | - | 30mA | - | - | - | 300mV | - | 20μs 10μs Max | - | - | - | - | 40mA | - | - | 50% @ 1mA | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 6N140A/883B#100 Broadcom Limited | 2924 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint | - | - | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 6N140 | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | - | 2μs, 8μs | - | - | 500 % | - | - | 0.00006s | - | - | - | ROHS3 Compliant | - | ||
![]() 6N140A/883B#600 Broadcom Limited | 28 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | - | - | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 6N140 | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | - | 2μs, 8μs | - | - | 1500 % | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-5701L Broadcom Limited | 2298 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 7V | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N135-020E Broadcom Limited | 42000 | - | Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 7% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | 6N135 | - | 5000Vrms | 15V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2562-1-V-A Renesas Electronics America | 26000 | - | Datasheet | 16 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | 2009 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | 5000Vrms | 40V | Darlington | - | - | SINGLE | 1 | - | - | 1.17V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 100μs 100μs | 0.08A | - | - | - | 80mA | - | - | - | - | 1V | - | 2000% | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8947702KPC Broadcom Limited | 768 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 260mW | - | 20V | - | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17-2-W60E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 300mV | 63% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 125% @ 10mA | - | - | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531#320 Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP785(TP6,F) Toshiba Semiconductor and Storage | 29 |
| Datasheet | 12 Weeks | - | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 400mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 240mW | - | - | unknown | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | 240mW | 1.15V | - | DC | - | 16mA | 80V | - | - | 50mA | - | - | - | 80V | 10mA | 2μs 3μs | - | 5V | - | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2801-1-L-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | - | 300mV | 100% @ 5mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 1 | - | - | 1.1V | - | DC | - | 50mA | 80V | - | - | 50mA | - | 1.1V | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | 1A | 50mA | - | - | 300% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP385(GB-TPL,E Toshiba Semiconductor and Storage | 300 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - |