- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Transistor Element Material | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Number of Circuits | Operating Mode | Power Dissipation | Voltage - Forward (Vf) (Typ) | Case Connection | Input Type | Forward Current | Max Output Voltage | Transistor Application | Output Current per Channel | Rise Time | Forward Voltage | Polarity/Channel Type | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | JEDEC-95 Code | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | Forward Voltage-Max | Max Input Current | DS Breakdown Voltage-Min | Current - DC Forward (If) (Max) | Avalanche Energy Rating (Eas) | FET Technology | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP781(D4-BL,F) Toshiba Semiconductor and Storage | 2262 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | 200% @ 5mA | - | -55°C~110°C | - | 2008 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 250mW | 1.15V | - | DC | 60mA | - | - | - | - | - | - | - | 80V | 50mA | - | 2μs 3μs | - | - | - | 5V | - | - | - | - | 60mA | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 300mV | 200% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | 150mW | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | - | 1.17V | - | DC | 10mA | 80V | - | 50mA | - | 1.4V | - | - | 300mV | 50mA | - | 3μs 5μs | - | - | - | 6V | - | - | - | - | 1A | - | 80mA | - | - | - | - | 400% @ 5mA | - | - | 300mV | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC357N5J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-Miniflat | - | 4 | 4-Mini-Flat | - | 200mV | 80% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -30°C | - | 170mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 170mW | 1.2V | - | DC | 50mA | 80V | - | 50mA | 18μs | 1.2V | - | 18 μs | 80V | 50mA | - | 4μs 3μs | - | - | - | 6V | - | - | - | - | 50mA | - | 50mA | - | - | - | - | 260% @ 5mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N30 ON Semiconductor | 7 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | YES | - | - | SILICON | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 4N30 | R-PSSO-G2 | Not Qualified | 5300Vrms | - | Darlington with Base | - | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | - | 1.2V | DRAIN | DC | - | - | SWITCHING | - | - | - | N-CHANNEL | - | - | - | TO-263 | - | - | - | - | - | - | 0.29Ohm | 56A | - | - | 300V | 80mA | 330 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | 5μs, 40μs (Max) | - | 1V | - | - | - | - | - | - | - | ||
![]() PC81411NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 200mV | 100% @ 500μA | 1 | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | unknown | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | - | AC, DC | - | - | - | 50mA | 4μs | - | - | - | 200mV | 50mA | - | 4μs 3μs | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | 300% @ 500μA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817X4NSZ1B SHARP/Socle Technology | In Stock |
| - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | 1 | -30°C~100°C | Tube | - | - | e6 | - | Active | 1 (Unlimited) | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | 0.05A | - | 80V | - | - | - | - | - | - | - | - | - | - | - | - | 5000V | 200mV | 600% | - | 80V | - | - | RoHS Compliant | - | ||
![]() PC123CJ0000F SHARP/Socle Technology | 49 |
| Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 200mV | 200% @ 5mA | 1 | -30°C~100°C | Tube | - | - | e6/e2 | - | Discontinued | 1 (Unlimited) | - | - | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | - | 200mW | 1.2V | - | DC | 50mA | - | - | 50mA | 18μs | - | - | 18 μs | 70V | 50mA | - | 4μs 3μs | - | - | - | 6V | - | - | - | - | 50mA | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EL1019(TA)-G Everlight Electronics Co Ltd | 27000 | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.45V | - | DC | - | - | - | 50mA | - | - | - | - | 300mV | 50mA | - | 2μs 3μs | - | - | 0.06A | - | - | - | - | - | 60mA | - | 60mA | - | - | - | - | 400% @ 5mA | 4μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 300mV | 80% @ 5mA | 2 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | unknown | - | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | - | 1.17V | - | DC | 80mA | - | - | - | - | - | - | - | 80V | - | - | 3μs 5μs | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() MOC8020W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 500% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 3.5μs, 95μs | - | 2V | - | - | - | - | - | - | - | ||
![]() LDA110STR IXYS Integrated Circuits Division | 641 |
| - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | - | 300% @ 1mA | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 30V | Darlington with Base | - | - | 1 | 1 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 30000% @ 1mA | 8μs, 345μs | - | 1V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LOC111P-G IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-Flatpack | - | - | 0.98% @ 2mA~10mA | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Photovoltaic, Linearized | - | - | 1 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 1.07% @ 2mA~10mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2805A-4-A Renesas Electronics America | 697 |
| - | 16 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | YES | 16 | - | - | - | 50% @ 5mA | 4 | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | - | Tin/Bismuth (Sn98Bi2) | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | - | 4 | - | - | - | 1.2V | - | AC, DC | - | - | - | - | 5μs | - | - | - | - | - | - | 5μs 7μs | - | - | 0.03A | - | - | - | - | - | - | - | - | - | - | - | - | 400% @ 5mA | - | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2712R2V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 100% @ 10mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | - | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | - | - | - | - | - | - | ||
![]() HMA121CR2V ON Semiconductor | 40114 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 200% @ 5mA | - | - | 400mV | - | - | - | - | - | - | - | ||
![]() MOC8080 ON Semiconductor | 2323 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 1V | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | 5300Vrms | 55V | Darlington with Base | - | - | 1 | - | - | - | 1.2V | - | DC | - | 55V | - | - | 3.5μs | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | 3.5μs, 25μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELD213 Everlight Electronics Co Ltd | 115798 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 400mV | 100% @ 10mA | 2 | -55°C~110°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor | NPN | - | 2 | - | - | - | 1.2V | - | DC | 60mA | - | - | - | - | - | - | - | 400mV | - | - | 1.6μs 2.2μs | - | 250mW | - | - | - | - | - | 1.5V | 60mA | - | - | - | - | 10mA | 0.05A | - | 5μs, 4μs | - | - | 100% | 50nA | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TLP2309(E) Toshiba Semiconductor and Storage | 90 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | 5 | 6-SO, 5 Lead | - | - | 15% @ 16mA | 1 | -40°C~110°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 110°C | -40°C | - | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 100mW | 1.55V | - | DC | 25mA | 20V | - | 8mA | - | 1.55V | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 25mA | - | - | - | - | - | 1μs, 1μs (Max) | - | - | 15 % | - | - | - | - | RoHS Compliant | - | ||
![]() HMA2701AR1 ON Semiconductor | 900000 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 300% @ 5mA | - | - | 300mV | - | - | - | - | - | - | - | ||
![]() PC365NJ0000F SHARP/Socle Technology | 10 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 1V | 600% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Active | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | - | - | - | - | - | 3750Vrms | 35V | Darlington | - | SINGLE | - | - | - | 170mW | 1.2V | - | DC | 500μA | 35V | - | 80mA | 300μs | - | - | 250 μs | 35V | 80mA | - | 60μs 53μs | - | - | - | 6V | - | - | - | - | 10mA | - | 10mA | - | - | - | - | - | - | - | - | 2800% | - | - | - | - | RoHS Compliant | Lead Free |