- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Supply Voltage | Frequency | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Min Breakdown Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD617B ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 243.012112mg | - | 63% @ 10mA | 1 | - | -55°C~110°C | Tube | 2006 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | 1 | 200mW | - | 1.35V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | 6V | 50mA | 50mA | 20mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP183(GR-TPL,E Toshiba Semiconductor and Storage | 100000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | 100% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.25V | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 50mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 4N35TVM ON Semiconductor | 20352 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 4N35 | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 2 μs | 300mV | - | - | 6V | 60mA | - | - | - | - | 2μs, 2μs | - | - | 100% | 50nA | - | - | - | 5.08mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2530SM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 2 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD852300W ON Semiconductor | 48 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 0g | 300V | 1000% @ 1mA | 1 | - | -30°C~100°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | VDE APPROVED | - | 150mW | - | - | - | - | - | 5000Vrms | 300V | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 150mW | - | - | DC | - | 50mA | - | - | - | 150mA | 300μs | - | 100 μs | 1.2V | 150mA | 100μs 20μs | 6V | 50mA | - | 10mA | - | 15000% @ 1mA | - | - | - | - | 200nA | - | - | 0.0003s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY171SVM ON Semiconductor | 10 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 40% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 4μs | - | 20 μs | 400mV | - | 4μs 3.5μs Max | 6V | 60mA | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | 0.000004s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N33VM ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 500% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | - | 4N33 | - | 4170Vrms | 30V | Darlington with Base | - | - | SINGLE | 1 | - | 250mW | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | - | - | - | 150mA | - | - | - | 1V | 150mA | - | 3V | 80mA | - | - | - | - | 5μs, 100μs (Max) | - | - | 500% | - | - | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2805-1-F3-A Renesas Electronics America | 98680 |
| Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 120mW | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | - | 1.1V | AC, DC | - | 50mA | 80V | - | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F4M ON Semiconductor | 400 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | - | 160% @ 10mA | 1 | - | -40°C~100°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | - | - | - | - | 4170Vrms | 100V | Transistor | - | - | - | 1 | 1 | 250mW | - | 1.35V | DC | - | 60mA | 70V | - | - | 50mA | 6μs | 1.65V | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | 60mA | 60mA | 60mA | - | 320% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M452-500E Broadcom Limited | 47 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 20% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-844-300E Broadcom Limited | 4400 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | - | 70V | 20% @ 1mA | - | - | -30°C~100°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 200mW | - | - | - | - | CSA, UL | 5000Vrms | 70V | Transistor | - | - | - | 4 | - | 200mW | - | 1.2V | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HMHA2801CR2 ON Semiconductor | 7540 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | 200% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 150mW | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | 150mW | - | 1.3V Max | DC | - | 50mA | - | - | - | 50mA | 9μs | - | 9 μs | 300mV | 50mA | 3μs 3μs | 6V | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC8106M ON Semiconductor | 300 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 50% @ 10mA | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | 4170Vrms | 100V | Transistor | - | - | SINGLE | 1 | - | 250mW | - | 1.15V | DC | - | 60mA | 70V | - | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3.5μs Max | 6V | 60mA | - | 60mA | - | 150% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW138-500E Broadcom Limited | 5105 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | - | - | 5000Vrms | 7V | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 135mW | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 100 kbps | 60mA | - | - | - | - | - | - | 3V | 20mA | - | 12mA | - | - | 11μs, 70μs | - | - | 1500 % | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNR201-550E Broadcom Limited | 9486 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 0.36% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 60mW | 1 | - | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | 2.5V | 25mA | - | 20mA | - | 0.72% @ 10mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11F1VM ON Semiconductor | 28 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | - | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 300mW | - | - | - | - | - | 7500Vpk | - | MOSFET | - | - | SINGLE | 1 | - | 300mW | - | 1.3V | DC | FET OUTPUT OPTOCOUPLER | 16mA | 30V | - | - | - | 45μs | - | 45 μs | - | - | - | 5V | 60mA | - | - | 1A | - | 45μs, 45μs (Max) | - | 5V | - | - | - | 30V | 0.000025s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P454-560E Broadcom Limited | 10 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | 5V | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11B1SR2M ON Semiconductor | 2210 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 500% @ 1mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 250mW | - | - | - | - | - | 4170Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | 250mW | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 150mA | 25μs | - | 18 μs | 1V | 150mA | - | 3V | 80mA | - | - | - | - | 25μs, 18μs | - | - | 500% | - | 25V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-817-56CE Broadcom Limited | 776000 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 200% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | 6V | 50mA | - | 20mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3760-300E Broadcom Limited | 1096 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 305mW | - | 18V | 4kHz | - | - | 3750Vrms | 20V | Darlington | 30mA | 2V | SINGLE | 1 | - | 305mW | 30mA | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | 4 kbps | 30mA | 14ns | - | 400 ns | - | 30mA | 14μs 0.4μs | - | 50mA | - | 2.2mA | 0.03A | - | 4.5μs, 8μs | - | - | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free |