- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APV1122AX Panasonic Electric Works | 2458 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | 6 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1 | - | - | 5000Vrms | 8.7V | Photovoltaic | SINGLE | 1 | 75mW | 1.15V | DC | OPTOELECTRONIC DEVICE | 50mA | - | 14μA | - | - | - | - | - | 5V | - | - | - | - | 400μs, 100μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISP817X Isocom Components 2004 LTD | 120 | - | Datasheet | 2 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 50% @ 5mA | - | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 5300Vrms | 35V | Transistor | - | 1 | - | 1.2V | DC | - | 50mA | - | - | - | - | - | 4μs 3μs | - | - | - | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP785(GRH-TP6,F) Toshiba Semiconductor and Storage | 710000 |
| Datasheet | 12 Weeks | - | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | 400mV | 150% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 240mW | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 240mW | 1.15V | DC | - | 16mA | 80V | 50mA | - | 80V | 10mA | 2μs 3μs | - | 5V | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N33SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4N33 | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 100μs (Max) | 1V | - | - | - | - | - | - | - | ||
![]() MCT5210SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 70% @ 3mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 10μs, 400ns | 400mV | - | - | - | - | - | - | - | ||
![]() H11B815SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 600% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 300μs 250μs Max | - | - | - | 50mA | - | 7500% @ 1mA | - | 1V | - | - | - | - | - | - | - | ||
![]() MCT5211SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 150% @ 1.6mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 14μs, 2.5μs | 400mV | - | - | - | - | - | - | - | ||
![]() H11A3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.06A | - | - | 100mA | - | - | 2μs, 2μs | 400mV | 20% | 50nA | 30V | - | - | - | - | ||
![]() OPI123 TT Electronics/Optek Technology | 12 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | 1.2V | 50% @ 10mA | - | - | -55°C~125°C | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | - | 15000VDC | 20V | Darlington | - | 1 | - | 1.5V Max | DC | - | 10mA | - | - | - | 1.2V | - | 40μs 40μs | - | - | - | 150mA | 150mA | - | - | 1.2V | 50 % | - | - | - | Unknown | RoHS Compliant | - | ||
![]() JANTXV4N47 TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 50% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | 1.5V | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2502-2 CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1V | 200% @ 1mA | 2 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 5000Vrms | - | Darlington | - | 2 | 160mW | 1.17V | DC | - | 80mA | - | - | - | 40V | - | 100μs 100μs | - | 6V | - | - | - | - | - | - | 2000 % | 400nA | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP383(D4GB-TL,E Toshiba Semiconductor and Storage | 41 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | - | 100% @ 5mA | 1 | Military grade | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | 80nA | 80V | - | - | RoHS Compliant | - | ||
![]() CNY17-3S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 300mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 200% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() TIL111S1(TA)-V Everlight Electronics Co Ltd | 28 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400mV | 50% | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 2mA | - | 400mV | - | 6μs 8μs | - | - | 60mA | - | - | - | - | - | 12.5% | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNR200#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 0.25% @ 10mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 60mW | 1 | - | - | 5000Vrms | - | Photovoltaic, Linearized | DUAL, SIMULTANEOUS OPERATION | 1 | 60mW | 1.6V | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | 2.5V | 25mA | - | - | 0.75% @ 10mA | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2533L-1-A Renesas Electronics America | 1430 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1V | 1500% @ 1mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 300mW | - | - | - | 5000Vrms | 350V | Darlington | SINGLE | - | 300mW | 1.15V | DC | - | 80mA | 350V | 150mA | - | 1V | 150mA | 100μs 100μs | - | 6V | - | - | - | 6500% @ 1mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP292-4(V4LATRE Toshiba Semiconductor and Storage | 4743 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 50% @ 500μA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | 300mV | - | 2μs 3μs | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 20% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | 3750Vrms | 35V | Transistor | - | 1 | - | 1.7V | DC | - | - | 35V | 8mA | - | - | - | - | - | - | 25mA | - | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() JANTXV4N48 TT Electronics/Optek Technology | 12 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 100% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | 1.5V | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | 500% @ 1mA | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2805C-4-A Renesas Electronics America | 3110 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | 50% @ 5mA | 4 | - | -55°C~100°C | Bulk | 2008 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | - | - | 2500Vrms | - | Transistor | - | 4 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | 100nA | 80V | - | - | ROHS3 Compliant | - |