- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Reference Voltage | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP184(GB-TPR,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | - | - | 300mV | 100% @ 5mA | - | - | - | -55°C~125°C | Tube | 2012 | - | - | - | Active | - | - | - | - | - | - | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | AC, DC | - | 16mA | - | - | - | - | - | - | - | - | 80V | 50mA | 5μs 9μs | - | - | - | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() H11F2M ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 854.993268mg | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300mW | - | - | - | - | 7500Vpk | 30V | MOSFET | - | - | - | 1 | - | 300mW | 1.3V | - | DC | FET OUTPUT OPTOCOUPLER | 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | - | 45μs, 45μs (Max) | - | - | 5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N135S(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR | - | - | 7% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | - | - | - | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-8 ns | 1 MBps | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA1M Everlight Electronics Co Ltd | 41 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | - | - | 400mV | 20% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.2V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | - | 20% | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N139S(TA)-V Everlight Electronics Co Ltd | 23170 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR | 18V | - | 500% @ 1.6mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | - | - | FIMKO | 5000Vrms | 18V | Darlington with Base | - | - | SINGLE | 1 | - | - | 1.3V | - | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000016 ns | - | 60mA | - | 60μs | - | 25 μs | - | 60mA | - | - | - | - | - | 20mA | - | - | - | 200ns, 1.7μs | - | - | - | 2000 % | - | - | 0.00009s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM121BR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | - | 50% @ 5mA | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | 150% @ 5mA | - | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0500#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 5% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | - | 200ns, 1.3μs | - | - | - | 50 % | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2801A-1-A Renesas Electronics America | 3582 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | - | 300mV | 50% @ 5mA | 1 | - | - | -55°C~100°C | Bulk | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 120mW | - | - | - | - | 2500Vrms | 70V | Transistor | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | 70V | - | - | 30mA | - | 5μs | - | - | 300mV | 30mA | 5μs 7μs | - | 0.03A | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISP845X Isocom Components 2004 LTD | 30 | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | 600% @ 1mA | 4 | - | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | 5300Vrms | 35V | Darlington | - | - | - | 4 | - | - | 1.2V | - | DC | - | 50mA | - | - | - | - | - | 60μs | - | 53 μs | - | - | 60μs 53μs | - | - | - | - | 50mA | - | 20mA | 7500% @ 1mA | - | - | 1V | - | - | 100nA | 70V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP290(TP,SE Toshiba Semiconductor and Storage | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | 300mV | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.25V | - | AC, DC | - | - | 80V | - | - | 50mA | - | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3906(TPR,E Toshiba Semiconductor and Storage | 4138 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Photovoltaic | - | - | - | 1 | - | - | 1.65V | - | DC | - | - | 7V | - | - | 12μA | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 200μs, 300μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LIA130 IXYS Integrated Circuits Division | 8 | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | 70V | 500mV | 300% @ 5mA | 1 | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 3750Vrms | 70V | Transistor | - | - | - | 1 | - | 145mW | 1.4V Max | - | DC | - | 20mA | - | - | - | 50mA | 1.24V | - | 1.4V | - | 20V | 50mA | - | 50mA | - | - | 70V | - | 20mA | - | 600% @ 5mA | - | - | 500mV | - | - | - | - | - | 3.3mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP385(D4-BLL,E Toshiba Semiconductor and Storage | 70 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | - | - | - | 200% @ 5mA | - | - | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI110 TT Electronics/Optek Technology | 225 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can - 4 Leads | - | 4 | Axial | - | - | - | 400mV | 12.5% @ 10mA | - | - | - | -40°C~85°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | - | - | - | - | 10000VDC | 30V | Transistor | - | - | - | 1 | - | - | 1.6V Max | - | DC | - | 10mA | 30V | - | - | - | - | - | 1.6V | - | 400mV | - | - | - | - | - | - | 40mA | 40mA | 20mA | - | - | - | 400mV | - | 12.5 % | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PC3H7BCJ000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-Mini-Flat | - | - | - | 200mV | 50% @ 1mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | 1 | 1 | 170mW | 1.2V | - | DC | - | 50mA | - | - | - | 50mA | - | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | 50mA | - | 160% @ 1mA | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS8101-AX Renesas Electronics America | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | 15% @ 16mA | 1 | - | - | -55°C~100°C | Bulk | 2009 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.7V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP781F(F) Toshiba Semiconductor and Storage | 1 | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | - | - | 400mV | 50% @ 5mA | 1 | - | - | -55°C~110°C | - | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.15V | - | DC | - | 25mA | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3H7BJ0001H SHARP/Socle Technology | 4 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | -30°C | - | - | Tape & Reel (TR) | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | 1 | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | 2500V | - | - | 100% | - | 80V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5962-9800201KXA Broadcom Limited | 716 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | - | - | - | 200% @ 5mA | 4 | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 18V | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.0001 ns | - | 40mA | - | - | - | - | 110mV | - | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | - | - | - | 1500 % | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SFH618A-3X Isocom Components 2004 LTD | 10 | - | Datasheet | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | - | - | 100% @ 1mA | 1 | - | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | 5300Vrms | 55V | Transistor | - | - | SINGLE | 1 | - | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | - | 5mA | 200% @ 1mA | - | - | 400mV | - | - | 200nA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |