- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMA2701 ON Semiconductor | 900000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 50% @ 5mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - | ||
![]() ACFL-5212T-500E Broadcom Limited | 2707 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | - | - | 32% @ 10mA | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-827-W0CE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 200mV | 200% @ 5mA | - | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | 2 | 200mW | 30mA | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6N139M-V Everlight Electronics Co Ltd | 63212 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | RECTANGULAR | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 100mW | 1 | - | - | 5000Vrms | 18V | Darlington with Base | - | SINGLE | 1 | - | - | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000016 ns | - | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | - | - | 20mA | - | - | - | - | 200ns, 1.7μs | - | 2000 % | - | - | 0.00009s | - | No | - | ROHS3 Compliant | - | ||
![]() IS181A Isocom Components 2004 LTD | 1588 |
| - | 2 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 80% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | 35V | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | 20mA | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N23U TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 6-LCC (6.22x4.32) | - | - | 60% @ 10mA | - | - | -55°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.3V Max | DC | - | - | 35V | - | - | - | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2801-1-F3-P-A Renesas Electronics America | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | - | 150% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | 1 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | - | - | - | 300% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2581L2-A Renesas Electronics America | 5401 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2008 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | - | 80mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5530#300 Broadcom Limited | 12 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 2 | 200mW | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-4534#500 Broadcom Limited | 28 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | 3750Vrms | - | Transistor | - | - | 2 | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N139#020 Broadcom Limited | 259 | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | 6N139 | 5000Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | - | 60mA | 60μs | - | 25 μs | - | 60mA | - | 0.02A | - | - | 20mA | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCT2SM ON Semiconductor | 63212 | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 20% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | compliant | - | 7500Vpk | - | Transistor with Base | - | - | 1 | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 2μs 1.5μs | - | - | - | - | 60mA | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() ELD213-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 400mV | 100% @ 10mA | 2 | - | -55°C~110°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | 2 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | 0.06A | - | - | 60mA | - | - | - | - | 5μs, 4μs | - | 100% | 50nA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP620-4X Isocom Components 2004 LTD | 2458 |
| - | 2 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | 4 | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 4 | - | - | 1.15V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 5mA | - | 400mV | - | 100nA | 55V | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H7(F)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 150% @ 5mA | 1 | - | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | - | 50mA | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(D)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 300% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H4-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 20% @ 1mA | 1 | - | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | - | - | 50mA | - | - | - | 300% @ 1mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS8502L3-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | 100mW | - | 1.7V | DC | - | 25mA | 35V | - | - | 8mA | - | 1.7V | - | - | 8mA | - | - | 5V | - | 25mA | 25mA | - | - | - | 220ns, 350ns | - | 15 % | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PC81101NSZ0F Sharp Microelectronics | 1566 |
| Datasheet | - | - | Through Hole | - | PDIP | - | 4 | - | - | - | - | 1 | - | - | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | 100°C | -30°C | UL RECOGNIZED | - | 200mW | - | unknown | - | - | 70V | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | 30mA | 20μs | - | 10 μs | 350mV | 30mA | - | - | - | - | - | - | - | 5V | - | - | - | 400 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNX38U ON Semiconductor | 32680 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | 70% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | - | - |