- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Number of Functions | Depth | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 100% @ 5mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | 3750Vrms | 40V | Transistor | - | - | 1 | 150mW | 1.1V | DC | - | 5mA | 40V | - | 80mA | - | - | - | 300mV | 80mA | 3μs 5μs | - | 6V | - | 1A | 50mA | 300% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SSOP | - | - | 15% @ 16mA | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 100mW | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | 1.7V | DC | - | 25mA | 35V | - | 8mA | - | 1.7V | - | - | 8mA | - | - | 5V | - | - | 25mA | 45% @ 16mA | 300ns, 600ns | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2530#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 7% @ 16mA | 2 | - | - | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 100mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8181990000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | 24V | -25°C~40°C | Bulk | 2006 | - | - | - | Obsolete | - | - | - | - | - | - | - | 290mW | - | - | 56mm | - | - | CE, EN | - | 24V | Transistor | 26.4V | - | 1 | - | - | DC | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | - | 12mm | No | RoHS Compliant | Lead Free | ||
![]() HCPL-0454-560E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 21% @ 16mA | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 100mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 200ns, 300ns | - | - | 37 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | 4-Mini-Flat | - | 300mV | 100% @ 1mA | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 120mW | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | 160mW | 1.1V | AC, DC | - | 50mA | - | - | - | - | 1.3V | - | 40V | 40mA | 5μs 10μs | - | - | - | 500mA | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP590B(C,F) Toshiba Semiconductor and Storage | 1203 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 5 | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2500Vrms | - | Photovoltaic | - | SINGLE | 1 | - | 1.4V | DC | OPTOELECTRONIC DEVICE | 50mA | 7V | - | 12μA | 200μs | - | 1 ms | - | - | - | - | 3V | - | 50mA | - | - | 200μs, 1ms | - | 3V | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() 4N27SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 10% @ 10mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 4N27 | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N38SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 20% @ 10mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 4N38 | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 1V | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3H715NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-Mini-Flat | - | - | 140% @ 500μA | - | - | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | 500% @ 500μA | - | 200mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC353TJ0000F Sharp Microelectronics | 675 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | 200mV | - | 1 | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | - | 170mW | - | - | - | - | - | 3750Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 170mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | - | - | 50% | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CNY17F2SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 63% @ 10mA | - | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD2742CR1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 100% @ 10mA | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC119SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 300% @ 10mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 1V | - | - | - | - | - | - | - | - | - | - | ||
![]() SL5500SD ON Semiconductor | 18000 | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 40% @ 10mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2505-4 CEL | In Stock | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 300mV | 80% @ 5mA | 4 | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 4 | - | 1.17V | AC, DC | - | 80mA | - | - | - | - | - | - | 80V | - | 3μs 5μs | - | - | - | - | - | 600% @ 5mA | - | - | - | - | 100nA | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP183(BL-TPL,E Toshiba Semiconductor and Storage | 104382 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | 300mV | 200% @ 5mA | - | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MOC8100VM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 854.993268mg | 500mV | 30% @ 1mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | 250mW | 1.2V | DC | - | 60mA | 30V | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | 6V | - | - | - | - | 20μs, 20μs (Max) | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2505-2X Isocom Components 2004 LTD | 6520 | - | - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 80% @ 5mA | 2 | 0.15W | - | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 2 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | 1.4V | - | - | 600% @ 5mA | - | 300mV | - | - | 100nA | 80V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2505-2 CEL | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 80% @ 5mA | 2 | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | 80mA | 600% @ 5mA | - | 300mV | - | - | 100nA | - | - | - | - | - | Non-RoHS Compliant | - |