- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2733-1-A Renesas Electronics America | 705 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 1V | 1500% @ 1mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 150mW | - | - | 2500Vrms | 350V | Darlington | - | SINGLE | 1 | - | - | - | 1.15V | DC | - | - | 350V | - | 150mA | 100μs | - | - | 1V | 150mA | 100μs 100μs | 0.05A | - | - | - | 50mA | - | - | - | - | - | 4000 % | 400nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISP815X Isocom Components 2004 LTD | 95 | - | Datasheet | 2 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 60% @ 1mA | - | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | 35V | Darlington | - | - | 1 | - | - | - | 1.2V | DC | - | 50mA | - | - | - | 60μs | - | 53 μs | - | - | 60μs 53μs | - | - | - | 50mA | 50mA | 20mA | 7500% @ 1mA | - | 1V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0530#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | 3750Vrms | - | Transistor | - | - | 2 | - | - | 45mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCC242TX TT Electronics/Optek Technology | 16 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-CLCC (5.59x3.81) | 300mV | 100% @ 10mA | 1 | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 1000VDC | 30V | Transistor | - | - | 1 | - | - | 300mW | 1.5V Max | DC | - | 40mA | - | - | 50mA | 20μs | 1.5V | 20 μs | 300mV | - | 20μs 20μs | - | 2V | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | - | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL213(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 400mV | 100% @ 10mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | - | - | 1 | - | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | - | 60mA | - | - | - | 3μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N45-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 500mV | 200% @ 10mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 4N45 | 3750Vrms | 30V | Darlington with Base | - | SINGLE | - | - | - | 600mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 80mA | 7V | - | 60mA | - | - | - | 30V | 100mA | - | - | 5V | - | 20mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2701-1-P-A Renesas Electronics America | 3913 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 300mV | 150% @ 5mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 150mW | - | - | 3750Vrms | 70V | Transistor | - | SINGLE | 1 | - | - | - | 1.1V | DC | - | - | 40V | - | 80mA | 5μs | - | - | 300mV | 80mA | 3μs 5μs | 0.05A | - | - | - | 50mA | - | 300% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 300mV | 200% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | 120V | Transistor | - | - | 1 | - | - | - | 1.1V | DC | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 10μs 10μs | - | - | - | 1A | 50mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N49 TT Electronics/Optek Technology | 49 | - | - | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | 300mV | 200% @ 1mA | 1 | - | -55°C~125°C | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 1000VDC | 40V | Transistor with Base | - | - | 1 | - | - | 300mW | 1.5V Max | DC | - | 40mA | - | - | 50mA | 25μs | 1.5V | 25 μs | 40V | - | 25μs 25μs | - | 2V | - | - | 40mA | - | 1000% @ 1mA | - | 300mV | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 100% @ 5mA | - | - | -55°C~110°C | Cut Tape (CT) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | - | 1.17V | DC | - | - | 80V | - | 50mA | - | 1.17V | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | - | 200% @ 5mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC723V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | -25°C~100°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | 1 | - | 1 | - | 1.2V | DC | - | - | - | - | 50mA | 6μs | - | - | 300mV | - | 6μs 7μs | - | - | - | - | 50mA | - | - | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC357N8TJ00F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | 200mV | 80% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 170mW | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | 6V | 1 | 170mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP504A-2(GB,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 400mV | 100% @ 5mA | - | - | -55°C~100°C | Tube | 1998 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 2500Vrms | - | Transistor | - | - | 4 | - | - | 150mW | 1.15V | DC | - | 50mA | 55V | - | 50mA | 2μs | - | 3 μs | 55V | 10mA | 2μs 3μs | - | 5V | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | 5V | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-4503#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | 100mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N139W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | 500% @ 1.6mA | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | 6N139 | 2500Vrms | - | Darlington with Base | - | - | 1 | - | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 1.5μs, 7μs | - | - | - | - | - | - | - | - | - | ||
![]() CNY171FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 40% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | - | - | 60mA | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() PC702V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | - | - | 1 | - | -55°C~100°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | unknown | - | 5000Vrms | 70V | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | 2μs | - | - | 400mV | - | 2μs 2μs | - | - | - | - | 60mA | - | - | - | - | - | 40% | 50nA | - | - | - | Non-RoHS Compliant | - | ||
![]() PC853XIJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1.2V | 1000% @ 1mA | 1 | - | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 320mW | unknown | - | 5000Vrms | 350V | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | DC | - | 1mA | - | - | 150mA | 100μs | - | - | 1.2V | 150mA | 100μs 20μs | - | - | - | - | 50mA | - | - | - | - | - | 4000% | 200nA | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5962-9085401KXA Broadcom Limited | 640 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 1 | - | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.000006s | - | - | Non-RoHS Compliant | - |