- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC8104 ON Semiconductor | 63212 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 400mV | 160% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 250mW | - | - | 5300Vrms | 30V | Transistor | - | - | - | 1 | 1 | 250mW | 1.15V | - | DC | - | 100mA | - | - | - | 50mA | 1μs | 1.5V | - | 30V | 50mA | 1μs 2μs | - | 6V | - | - | 100mA | - | - | 256% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2502-2X Isocom Components 2004 LTD | 448 |
| - | 2 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 200% @ 1mA | 2 | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | 5300Vrms | - | Darlington | - | - | - | 2 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 60μs 53μs | 0.05A | - | - | - | 50mA | - | - | - | - | 1V | 2000% | - | 40V | - | - | - | ROHS3 Compliant | - | ||
![]() TLP2703(TP,E Toshiba Semiconductor and Storage | 22 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | 900% @ 500μA | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | 1.47V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 8000% @ 500μA | 330ns, 2.5μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-5760 Broadcom Limited | 2746 |
| - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | - | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 260mW | 5V | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | 10μs | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | No | - | ROHS3 Compliant | Exempt | ||
![]() PS2701A-1-V-A Renesas Electronics America | 26000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N48U TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | - | 100% @ 2mA | - | - | -55°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1000VDC | 40V | Transistor with Base | - | - | - | 1 | - | - | 1.5V Max | - | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | - | 20μs 20μs | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-9085401KYC Broadcom Limited | 553 |
| Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | - | - | ROHS3 Compliant | - | ||
![]() 5962-9800201KZA Broadcom Limited | 755 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | 16 | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 18V | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.0001 ns | - | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-177KL-300 Broadcom Limited | 897 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | 1500VDC | - | Darlington | - | 3V | - | 4 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LIA120 IXYS Integrated Circuits Division | 7 | - | - | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 1% @ 5mA | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 145mW | - | - | 3750Vrms | - | Photovoltaic | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 3% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H7(D)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 200mV | 300% @ 5mA | 1 | - | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | - | 5μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL207(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 400mV | 100% @ 10mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | - | - | - | 1 | - | - | 1.3V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | - | 60mA | - | - | - | 200% @ 10mA | 3μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL213(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 400mV | 100% @ 10mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | - | - | - | 1 | - | - | 1.3V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | - | 60mA | - | - | - | - | 3μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-8981001YA Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP3902(TPL,U,F) Toshiba Semiconductor and Storage | 33 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | - | - | - | - | Commercial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Photovoltaic | - | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 600μs, 2ms | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-250L-560E Broadcom Limited | 12 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 50mA | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-177KL-200 Broadcom Limited | 717 |
| - | 56 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | 1500VDC | - | Darlington | - | 3V | - | 4 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8978503KYC Broadcom Limited | 742 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | 110mV | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-4-W60E Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 300mV | 160% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 320% @ 10mA | - | - | - | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP504A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 11−10C4 | 400mV | 50% @ 5mA | 2 | - | -55°C~100°C | Tube | 1998 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 250mW | - | - | 2500Vrms | 55V | Transistor | - | - | - | 2 | - | 250mW | 1.15V | - | DC | - | 60mA | 55V | - | - | 50mA | 2μs | - | 3 μs | 55V | 10mA | 2μs 3μs | - | 5V | 1.3V | 60mA | - | 16mA | - | 600% @ 5mA | 3μs, 3μs | - | - | 100nA | - | - | No | No SVHC | RoHS Compliant | - |