- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M43T-500 Broadcom Limited | 16 |
| - | 26 Weeks | Lead, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | 32% @ 10mA | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, R²Coupler™ | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | 15V | - | - | 4000Vrms | - | Transistor | 4.5V | SINGLE | 1 | - | - | 1.55V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000001 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2801-4-A CEL | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SSOP | - | 300mV | 80% @ 5mA | 4 | 5 μs | - | -55°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | - | 2500Vrms | - | Transistor | - | - | 4 | - | - | 1.1V | DC | 6 μs | - | 5mA | 80V | - | - | - | - | 1.1V | - | 80V | 50mA | 3μs 5μs | - | 6V | - | 1A | 50mA | - | 600% @ 5mA | 6μs, 5μs | 300mV | 100°C | - | - | - | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PS2801C-1-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | - | 100% @ 5mA | 1 | - | - | -55°C~100°C | Strip | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | - | 300% @ 5mA | 10μs, 7μs | 300mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2801-1-P-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | - | 150% @ 5mA | 1 | - | - | -55°C~100°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | 1 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | - | - | 300% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC81102NSZ0F Sharp Microelectronics | 328 |
| Datasheet | - | - | Through Hole | - | DIP | - | 4 | - | - | - | - | 1 | - | - | - | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | 100°C | -30°C | UL RECOGNIZED | 200mW | - | unknown | - | - | 70V | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | 30mA | 20μs | - | 10 μs | 350mV | 30mA | - | - | - | - | - | - | 5V | - | - | - | - | 400 % | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP385(BLL-TPL,E Toshiba Semiconductor and Storage | 72000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | - | 200% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-4502#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2530#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 7% @ 16mA | 2 | - | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | - | 2 | - | 100mW | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0500-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 5% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 100mW | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 200ns, 1.3μs | - | - | 2.7 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0501-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 15% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 100mW | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 200ns, 600ns | - | - | 50 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 6N138#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 300% @ 1.6mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 6N138 | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | - | 1.4V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 7V | - | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | 0.02A | - | - | 20mA | 20mA | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() JANTXV4N22 TT Electronics/Optek Technology | 12 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | - | 25% @ 10mA | - | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | - | 40V | - | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC8107 ON Semiconductor | 8043 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 400mV | 100% @ 10mA | - | - | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | - | 1.15V | DC | - | - | - | 70V | - | - | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 2μs | - | - | - | - | 100mA | - | 300% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2561DL1-1Y-V-A Renesas Electronics America | 87340 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2010 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 150mW | 1.2V | DC | - | - | 40mA | - | - | - | - | - | - | - | 80V | 50mA | 3μs 5μs | - | 6V | - | 40mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17-4M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 300mV | 160% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | - | 1.65V Max | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | 0.05A | - | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() LDA100STR IXYS Integrated Circuits Division | 1065 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | 500mV | 33% @ 1mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | 1 | 1 | 150mW | 1.2V | AC, DC | - | - | 50mA | 30V | - | - | - | - | 1.2V | - | 500mV | - | - | - | - | 30V | - | 1mA | - | - | 7μs, 20μs | 500mV | - | 300 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9085401KYA Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | - | 9% @ 16mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 1 | - | 200mW | 1.55V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.000006s | - | - | Non-RoHS Compliant | - | ||
![]() PC3Q410NIP Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-Mini-Flat | - | - | 50% @ 500μA | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | 4 | 4 | - | 1.2V | AC, DC | - | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | - | 400% @ 500μA | - | 200mV | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N32SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | 1V | 500% @ 10mA | - | - | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 4N32 | 4170Vrms | 30V | Darlington with Base | - | - | 1 | - | 250mW | 1.2V | DC | - | - | 80mA | - | - | - | 150mA | - | - | - | 1V | 150mA | - | - | 3V | - | 80mA | - | - | - | 5μs, 100μs (Max) | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PC3Q64Q5J00F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-Mini-Flat | - | 200mV | 20% @ 1mA | 4 | - | - | -30°C~100°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 170mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | 4 | 4 | 170mW | 1.2V | AC, DC | - | - | 50mA | - | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 400% @ 1mA | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free |