- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17-3 Everlight Electronics Co Ltd | 57 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 80V | 300mV | 100% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | - | - | - | 60mA | - | 200% @ 10mA | 10μs, 9μs | - | 300mV | - | - | 50nA | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TIL117TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 864.008416mg | - | 400mV | 50% @ 10mA | 1 | - | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | 250mW | 1.2V | DC | - | 60mA | - | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | 6V | - | 60mA | - | - | 10μs, 10μs (Max) | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 8421060000 Weidmüller | 28 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | Module | - | 5 | - | - | - | - | - | - | - | 120V | -25°C~40°C | Bulk | 2006 | - | - | - | Active | - | - | - | - | - | - | 350mW | - | 63.2mm | - | CE, CSA, cURus | - | 5V | Transistor | 5V | - | - | 1 | - | - | - | DC | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() H11D1 ON Semiconductor | 12355 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | - | 20% @ 10mA | - | - | - | -55°C~100°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | - | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3H411NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | - | 100% @ 500μA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | - | 2500Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | 300% @ 500μA | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC714V0YSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | 6 | - | - | - | 200mV | - | 1 | - | - | - | Tube | 2005 | - | e2 | - | Obsolete | Not Applicable | - | Tin/Copper (Sn/Cu) | 100°C | -25°C | UL RECOGNIZED, VDE APPROVED | - | 170mW | - | - | - | - | 80V | - | - | - | SINGLE | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | 50mA | 4μs | 1.2V | - | 80V | 50mA | - | 0.05A | - | - | 50mA | - | - | - | 5000V | - | - | 600 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N24 TT Electronics/Optek Technology | 12 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | - | - | 100% @ 10mA | - | - | - | -65°C~125°C | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | - | 1.3V Max | DC | - | - | 35V | - | 50mA | - | 1.3V | - | 300mV | - | 20μs 20μs | - | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CNY17F1 ON Semiconductor | 7134 |
| Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | - | 40% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | 80% @ 10mA | 2μs, 3μs | - | 300mV | - | - | - | - | - | - | - | - | - | - | ||
![]() CNW4502 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | - | 19% @ 16mA | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPC1301G IXYS Integrated Circuits Division | 26322 |
| - | 6 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | - | - | 1000% @ 1mA | - | - | - | -40°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | 1.2V | DC | - | - | 350V | - | - | - | 1.2V | - | 1.2V | - | 40μs 2.6μs | - | - | 350V | - | 1mA | 8000% @ 1mA | 1μs, 80μs | - | 1.2V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP183(GRL-TPL,E Toshiba Semiconductor and Storage | 3319 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | - | 300mV | 100% @ 5mA | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | 50mA | - | 200% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 5962-9085401KPA Broadcom Limited | 2889 |
| Datasheet | 56 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 9% @ 16mA | 1 | Military grade | - | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | 400ns, 1μs | - | - | - | 20 % | - | 0.000006s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP759(D4-TP1,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 20% @ 16mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 100mW | 1.65V | DC | - | 25mA | - | - | - | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 200ns, 300ns | - | - | - | 40 % | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EL0500(TA) Everlight Electronics Co Ltd | 40000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 20V | - | 7% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 100mW | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, VDE | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | 50% @ 16mA | 1.5μs, 1.5μs (Max) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2501-1-Q-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 100% @ 5mA | 1 | - | - | -55°C~100°C | Tube | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | - | 80mA | 200% @ 5mA | - | - | 300mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL814(A) Everlight Electronics Co Ltd | 30000 | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | 200mV | 50% @ 1mA | 1 | - | - | -55°C~110°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 200mW | 1.2V | AC, DC | - | 60mA | 80V | - | - | 18μs | - | 18 μs | 80V | - | 7μs 11μs | - | - | - | 60mA | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY172S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 400mV | 63% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 260mW | - | - | - | 5300Vrms | 70V | Transistor with Base | - | - | - | 1 | - | - | 1.35V | DC | - | - | - | - | 50mA | - | - | - | 300mV | - | 1μs 2μs | - | - | - | - | 100mA | 125% @ 10mA | 2μs, 3μs | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3H7CDJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-Mini-Flat | - | - | 200mV | 80% @ 1mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | 1 | 1 | 170mW | 1.2V | DC | - | 1mA | 80V | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | 50mA | 240% @ 1mA | - | - | 200mV | 6V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2533L-1-V-F3-A Renesas Electronics America | 2939 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 1V | 1500% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | SINGLE | 1 | - | 300mW | 1.15V | DC | - | 80mA | - | - | - | - | - | - | 350V | - | 100μs 100μs | - | 6V | - | - | - | 6500% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP183(E Toshiba Semiconductor and Storage | 184 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | - | 300mV | 50% @ 5mA | 1 | Military grade | - | -55°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |