- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISP827X Isocom Components 2004 LTD | 29 |
| Datasheet | 2 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 5300Vrms | - | Transistor | - | - | 2 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | - | 600% @ 5mA | - | 200mV | - | - | ROHS3 Compliant | - | ||
![]() HCPL-4503#360 Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0370-560E Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 275mW | 18V | - | - | 3750Vrms | - | Darlington | 2V | SINGLE | 1 | 275mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | - | - | - | - | 30mA | 20μs 0.3μs | - | - | - | 50mA | - | 0.03A | - | 4μs, 10μs | - | - | No | ROHS3 Compliant | - | ||
![]() 6N138-020E Broadcom Limited | 12 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 6N138 | 5000Vrms | - | Darlington with Base | - | SINGLE | 1 | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | 35μs | - | 10 μs | - | - | - | - | 5V | - | 20mA | - | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-070A#500 Broadcom Limited | 41 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 5mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0700-060E Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 135mW | - | - | - | 3750Vrms | - | Darlington with Base | - | SINGLE | 1 | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | - | - | - | 5V | - | 20mA | - | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701#300 Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | 0.02A | - | - | 10mA | 10mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-070A#560 Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | - | - | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 5mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4731-020E Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 600% @ 500μA | 2 | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 5000Vrms | - | Darlington | 4.5V | - | 2 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | 1.4V | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4731-520E Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 600% @ 500μA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 5000Vrms | - | Darlington | 4.5V | - | 2 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | 1.4V | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701-520E Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 5000Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4562-520E Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | 100mW | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | - | - | - | - | 45 % | - | ROHS3 Compliant | Lead Free | ||
![]() 4N28VM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 500mV | 10% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 4N28 | 4170Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.18V | DC | - | 60mA | - | - | - | - | 2μs | - | - | 500mV | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-LSOP (2.54mm) | - | 300mV | 100% @ 5mA | - | -40°C~115°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 115°C | -40°C | - | 250mW | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.1V | DC | - | - | 80V | - | - | 50mA | - | 1.1V | - | 300mV | 50mA | 4μs 5μs | - | - | - | 1.5A | 60mA | - | 300% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
![]() HCPL-4504#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16-SSOP | - | 300mV | 100% @ 5mA | 4 | -55°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | 4 | - | 1.2V | DC | - | 30mA | - | - | - | 30mA | - | 1.4V | - | 300mV | 30mA | 5μs 7μs | - | 6V | - | 500mA | 30mA | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | No | ROHS3 Compliant | - | ||
![]() HCPL-0730#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 300% @ 1.6mA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | 2 | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | 12mA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP785(GR-LF6,F Toshiba Semiconductor and Storage | 33 | - | Datasheet | 12 Weeks | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 400mV | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | 240mW | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | 240mW | 1.15V | DC | - | 60mA | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | 5V | - | 25mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | No | RoHS Compliant | - | ||
![]() EL3H7(I)(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | 200mV | 63% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | - | - | 50mA | 50mA | - | 125% @ 10mA | - | 200mV | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 300mV | 200% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | - | 400% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - |