- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N139S1(TB)-V Everlight Electronics Co Ltd | 12420 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | RECTANGULAR | - | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | - | - | - | 5000Vrms | 18V | Darlington with Base | - | SINGLE | 1 | - | - | 1.3V | - | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000016 ns | - | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | - | - | - | 20mA | - | - | - | 200ns, 1.7μs | - | 2000 % | - | 0.00009s | No | - | ROHS3 Compliant | - | ||
![]() CNY17-3S(TA) Everlight Electronics Co Ltd | 375 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | 300mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 1.65V Max | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | - | - | - | - | 80V | 50mA | 6μs 8μs | - | - | - | - | 60mA | - | - | 200% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F-2 Everlight Electronics Co Ltd | 6800 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 80V | 300mV | 63% @ 10mA | 1 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | 80V | Transistor | NPN | SINGLE | 1 | - | - | 1.65V Max | - | DC | - | 60mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | - | 200mW | - | - | 60mA | - | 60mA | 125% @ 10mA | 10μs, 9μs | 300mV | - | 50nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PC3H411NIP0F SHARP/Socle Technology | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | - | 200mV | 100% @ 500μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | - | - | - | - | 2500Vrms | 80V | Transistor | - | SINGLE | - | - | 170mW | 1.2V | - | AC, DC | - | 10mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | - | - | 10mA | - | - | 300% @ 500μA | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N25SVM ON Semiconductor | 47000 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 500mV | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 4N25 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | 1.18V | - | DC | - | 60mA | - | - | - | - | 2μs | - | - | 500mV | - | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N26SR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 500mV | 20% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 4N26 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | 1.18V | - | DC | - | 60mA | - | - | - | - | 2μs | - | - | 500mV | - | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N27SR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 500mV | 10% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 4N27 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | 1.18V | - | DC | - | 60mA | - | - | - | - | 2μs | - | - | 500mV | - | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CNY173300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 400mV | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | - | - | - | 5300Vrms | 70V | Transistor with Base | - | - | 1 | - | 260mW | 1.35V | - | DC | - | 90mA | - | - | - | 50mA | 6μs | - | 24 μs | 70V | - | 1μs 2μs | - | - | 6V | - | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMA121R1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | - | - | 50% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | - | - | - | - | - | ||
![]() HMA121CR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | - | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | 200% @ 5mA | - | 400mV | - | - | - | - | - | - | - | ||
![]() FOD815 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | - | 1V | 600% @ 1mA | 1 | - | -30°C~105°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 105°C | -30°C | - | - | 200mW | - | - | - | - | 5000Vrms | 35V | Darlington | - | - | 1 | - | 200mW | 1.2V | - | DC | - | 50mA | - | - | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | - | - | 50mA | - | 7500% @ 1mA | - | 1V | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC849 Sharp Microelectronics | 5 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | 200mV | 50% @ 5mA | 4 | - | -25°C~100°C | Tube | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | - | - | 5000Vrms | 35V | Transistor | - | - | 4 | - | 170mW | 1.2V | - | DC | - | 50mA | - | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | 6V | - | - | - | - | 400% @ 5mA | - | - | - | 100nA | - | - | - | Non-RoHS Compliant | - | ||
![]() 6N136S ON Semiconductor | 1500 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 792.000628mg | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | 0°C | - | - | 100mW | - | - | 6N136 | - | 2500Vrms | 20V | Transistor with Base | - | - | 1 | - | 100mW | 1.45V | - | DC | - | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | 1.7V | 800 ns | - | 8mA | - | - | - | 5V | - | 25mA | 25mA | 16mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP183(YH-TPL,E Toshiba Semiconductor and Storage | 3548 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | - | 300mV | 75% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.25V | - | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS2911-1-F3 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | - | - | - | 300mV | 100% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | 160mW | 1.1V | - | DC | - | 50mA | - | - | - | - | - | 1.3V | - | 40V | - | 5μs 10μs | - | - | 6V | - | - | 50mA | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC957L0NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | 19% @ 16mA | 1 | - | -55°C~85°C | Tube | 2003 | OPIC™ | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.7V | 200 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC123ZY2J00F Sharp Microelectronics | 249 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | - | 200mV | 100% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | 200mW | 1.2V | - | DC | - | 5mA | - | - | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 250% @ 5mA | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC724V0NSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | - | - | - | 200mV | 20% @ 100mA | - | - | -25°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -25°C | - | - | 320mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | 1 | 1 | - | 1.4V | - | DC | - | - | - | - | - | 80mA | 4μs | - | - | 35V | 80mA | 4μs 3μs | - | - | - | - | 150mA | 150mA | - | 80% @ 100mA | - | 200mV | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LDA101STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | - | - | - | 500mV | 33% @ 1mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | 3750Vrms | 30V | Transistor with Base | - | - | 1 | 1 | 150mW | 1.2V | - | DC | - | 50mA | - | - | - | - | - | 1.4V | - | 500mV | - | - | - | - | 5V | 30V | - | 1mA | - | - | 7μs, 20μs | 500mV | 300 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561-1-A Renesas Electronics America | 5373 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 150mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | - | - | 150mW | 1.17V | - | DC | - | 80mA | - | - | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 5μs | - | - | 6V | - | 80mA | - | - | 400% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |