- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current-Max | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Output Voltage-Max | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N136S(TB)-V Everlight Electronics Co Ltd | 10 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | - | - | 5000Vrms | 20V | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | - | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2505-4X Isocom Components 2004 LTD | 4350 |
| - | 2 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 80% @ 5mA | 4 | 0.15W | - | -30°C~100°C | Tube | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 4 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 5mA | - | 300mV | - | 100nA | 80V | - | - | ROHS3 Compliant | - | ||
![]() CPC1302GS IXYS Integrated Circuits Division | 1207 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | - | 1.2V | 1000% @ 1mA | 2 | - | - | -40°C~85°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 3750Vrms | 350V | Darlington | - | - | 2 | - | - | 150mW | 1.2V | DC | - | 50mA | - | - | - | - | - | - | - | - | 1.2V | - | 40μs 5μs | - | 5V | - | - | - | 1mA | - | 8000% @ 1mA | 5μs, 60μs | 1.2V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL117M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | - | 400mV | 50% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.32V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 400mV | - | 6μs 8μs | - | - | - | 60mA | - | - | - | - | 10μs, 9μs | - | 50% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() TLP385(D4-TPR,E Toshiba Semiconductor and Storage | 6627 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | - | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N38 ON Semiconductor | 2151 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 20% @ 10mA | 1 | 0.26W | - | -55°C~100°C | Tube | 2000 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | - | - | compliant | 4N38 | 5300Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 0.08A | - | - | - | - | 80mA | - | - | 5μs, 5μs | 1V | 20% | 50nA | 80V | - | - | - | - | ||
![]() HCPL-4562-320E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 100mW | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | - | 8mA | - | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | - | - | - | - | - | 45 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Base, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | - | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N139-060E Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 500% @ 1.6mA | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 135mW | - | - | 6N139 | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | - | - | 60mA | 60μs | - | 25 μs | - | - | - | 0.02A | - | - | 20mA | - | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N138#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 300% @ 1.6mA | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | 6N138 | 3750Vrms | - | Darlington with Base | - | SINGLE | 1 | - | - | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | - | 60mA | 35μs | - | 10 μs | - | - | - | - | 5V | - | 20mA | - | - | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-270L-360E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | - | - | 300% @ 1.6mA | 1 | - | - | 0°C~70°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | 1 | - | - | 135mW | 1.5V | DC | - | 20mA | 7V | - | - | - | 60mA | - | 1.5V | - | - | 60mA | - | - | 5V | - | 20mA | - | 20mA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-273L#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 300% @ 1.6mA | 2 | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | 2 | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | - | 60mA | - | - | - | - | 60mA | - | - | - | - | 20mA | - | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOC8204 ON Semiconductor | 50800 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 20% @ 10mA | 1 | 0.26W | - | -55°C~100°C | Tube | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | - | - | compliant | - | 5300Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 0.08A | - | - | - | - | 60mA | - | - | 5μs, 5μs | 400mV | 20% | - | 400V | - | - | - | - | ||
![]() ISP817XSM Isocom Components 2004 LTD | 60 | - | - | 2 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | - | 50% @ 5mA | - | - | - | -30°C~100°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | 5300Vrms | 35V | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | 50mA | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PC817XP7J00F Sharp Microelectronics | 14000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 200mV | 200% @ 5mA | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | 5mA | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ICPLM601 Isocom Components | 1455 | - | - | - | - | - | SOP-5 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292(TPL,E Toshiba Semiconductor and Storage | 1614 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 50000nA | - | No | - | RoHS Compliant | - | ||
![]() PC357N9TJ00F Sharp Microelectronics | In Stock | - | - | - | PCB, Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-Mini-Flat | - | - | 200mV | 130% @ 5mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | 6V | 1 | 170mW | 1.2V | DC | - | 50mA | - | - | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | 20mA | 600% @ 5mA | - | 200mV | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOCD211R2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | - | 400mV | 20% @ 10mA | 2 | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | 2500Vrms | 30V | Transistor | - | - | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | - | - | - | 150mA | 3.2μs | - | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY1733SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | 100% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - |