- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8501-AX CEL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | - | - | 5000Vrms | 35V | Transistor with Base | 8mA | - | - | 1 | - | 100mW | - | 1.7V | - | DC | - | 25mA | 35V | - | - | 8mA | - | 2.2V | - | - | 8mA | - | - | - | 5V | - | 25mA | 25mA | - | - | 220ns, 350ns | - | 15 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCNW136#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 3V | - | 25mA | - | - | - | 1μs, 1μs (Max) | - | 50 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FOD2743CTV ON Semiconductor | 1206 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 400mV | 50% @ 1mA | - | - | -40°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | - | 145mW | - | 1.07V | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | 20mA | 100% @ 1mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA3SM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.17V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 400mV | - | - | - | - | - | - | - | ||
![]() H11A4SR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | - | ||
![]() CNX38USD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 70% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-SSOP | 300mV | 100% @ 1mA | 4 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | 40V | Transistor | - | - | - | 4 | 4 | - | - | 1.15V | - | AC, DC | - | 50mA | 40V | - | - | 40mA | 4μs | 1.4V | - | 300mV | 40mA | 4μs 5μs | - | - | - | - | - | 50mA | 5mA | 400% @ 1mA | - | 300mV | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PC815XPJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 1V | 600% @ 1mA | 1 | - | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | - | 5000Vrms | 35V | Darlington | - | - | - | 1 | 1 | 200mW | - | 1.2V | - | DC | - | 50mA | - | - | - | 75mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | 6V | - | 50mA | 50mA | - | 7500% @ 1mA | - | 1V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL0700R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 300% @ 1.6mA | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Darlington with Base | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 2600% @ 1.6mA | 1μs, 7μs | - | - | - | - | - | - | - | - | ||
![]() PC81713NSZ0X SHARP/Socle Technology | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 200% @ 500μA | - | - | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | - | - | - | 1.2V | - | DC | - | - | 80V | - | - | 2.5mA | - | - | - | 200mV | - | 4μs 3μs | 50mA | - | - | - | - | 10mA | - | 500% @ 500μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OLS449 Skyworks Solutions Inc. | 2097 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-CLCC | - | - | - | - | - | - | -55°C~125°C | Tube | 2015 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.7V Max | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 65V | - | - | 50mA | - | - | - | - | - | 25μs 25μs Max | 50mA | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2506L-1-A Renesas Electronics America | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1V | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 40V | Darlington | - | - | SINGLE | - | - | 200mW | - | 1.17V | - | AC, DC | - | 80mA | - | - | - | 200mA | - | - | - | 1V | 200mA | 100μs 100μs | - | - | - | - | - | - | - | - | - | - | 2000 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-177K Broadcom Limited | 799 |
| Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 18V | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.0001 ns | 100 kbps | 40mA | - | - | - | 110mV | - | - | - | - | 5V | - | - | - | 5mA | - | 2μs, 8μs | - | 1500 % | - | - | - | Yes | ROHS3 Compliant | - | ||
![]() TLP293(BL,E Toshiba Semiconductor and Storage | 1991 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 300mV | 200% @ 5mA | 1 | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | No | RoHS Compliant | - | ||
![]() 5962-9085401HPA Broadcom Limited | 12 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | 200mW | - | not_compliant | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() ACPL-844-W00E Broadcom Limited | 16 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.400, 10.16mm) | 16 | - | 200mV | 20% @ 1mA | 4 | - | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | 4 | - | 200mW | 3mA | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 50mA | 300% @ 1mA | - | - | - | 100nA | 0.000018s | - | - | ROHS3 Compliant | - | ||
![]() PC817XNNSZ1B SHARP/Socle Technology | 26000 |
| - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | - | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Transistor | - | - | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | 50mA | - | - | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD2743ATV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 400mV | 50% @ 1mA | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | - | - | - | 1.07V | - | DC | - | 20mA | 70V | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP759(LF1,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 20% @ 16mA | - | - | -55°C~100°C | Tube | 2009 | - | - | - | Active | Not Applicable | - | - | - | - | - | 100mW | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 100mW | - | 1.65V | - | DC | - | 25mA | - | - | - | - | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | - | 200ns, 300ns | - | 40 % | - | - | - | - | RoHS Compliant | - | ||
![]() CNX35UW ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - |