- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNX36US ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 80% @ 10mA | - | - | -40°C~100°C | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() TLP521XGB Isocom Components 2004 LTD | 20000 |
| - | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 5300Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | - | 400mV | - | - | 55V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC216R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 50% @ 1mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() 4N37TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | 300mV | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | 150mW | - | - | 4N37 | 4170Vrms | 30V | Transistor with Base | - | - | 1 | 1 | 250mW | 1.18V | DC | - | 60mA | - | - | - | 2μs | 1.5V | - | 30V | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CNX35U3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 40% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() PC81108NSZ0F Sharp Microelectronics | 2218 |
| Datasheet | - | Through Hole | - | PDIP | 4 | - | - | - | 1 | - | - | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | 100°C | -30°C | UL RECOGNIZED | 200mW | - | unknown | - | - | 70V | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 30mA | 20μs | - | 10 μs | 350mV | 30mA | - | - | - | - | - | - | 5V | - | - | - | - | 400 % | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP184(TPR,SE Toshiba Semiconductor and Storage | 4096 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 300mV | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | 20mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PC123FYJ000F Sharp Microelectronics | 50000 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | 200mV | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | 1 | 200mW | 1.2V | DC | - | 5mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 50% @ 5mA | - | - | -40°C~115°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 250mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | 1.1V | DC | - | 1.5A | 80V | - | 50mA | - | - | - | 300mV | - | 4μs 5μs | - | - | - | 60mA | - | - | 400% @ 5mA | - | - | 6V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL817(M)(B) Everlight Electronics Co Ltd | 60000 | - | - | 20 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 130% @ 5mA | 1 | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | NOT SPECIFIED | - | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | 60mA | - | - | 260% @ 5mA | - | 200mV | - | - | 35V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACNT-H511-000E Broadcom Limited | 2119 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | 31% @ 12mA | - | - | -40°C~105°C | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | Tin (Sn) | - | - | - | - | - | - | - | 7500Vrms | - | Transistor | - | - | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 80% @ 12mA | 150ns, 400ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 150mW | 1.1V | DC | - | 50mA | - | - | - | - | 1.4V | - | 40V | 80mA | 3μs 5μs | - | 6V | 50mA | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2565L-1-V-F3-A Renesas Electronics America | 26000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 150mW | 1.17V | AC, DC | - | 80mA | - | - | - | - | - | - | 80V | 50mA | 3μs 5μs | - | - | 80mA | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11AV2SM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 15μs, 15μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() TLP183(Y-TPL,E Toshiba Semiconductor and Storage | 9584 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | 300mV | 150% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | 50mA | - | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MOC81073SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | - | - | 5300Vrms | 70V | Transistor | - | - | - | - | 250mW | 1.15V | DC | - | 100mA | 70V | - | 50mA | 1μs | - | - | 70V | 50mA | 1μs 2μs | - | 6V | - | - | - | - | 300% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2712R2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 100% @ 10mA | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-3760-560E Broadcom Limited | 12 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 305mW | 18V | - | - | 3750Vrms | - | Darlington | 2V | SINGLE | 1 | - | 305mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | 30mA | - | - | - | - | 30mA | 14μs 0.4μs | - | - | 50mA | - | 0.03A | - | - | 4.5μs, 8μs | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() LDA200S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 500mV | 33% @ 1mA | 2 | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 800mW | - | - | - | 3750Vrms | 30V | Transistor | - | - | 2 | 2 | 800mW | 1.2V | AC, DC | - | 100mA | 30V | - | - | - | 1.4V | - | 500mV | - | - | - | 5V | - | 1mA | - | - | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() EL814S1(A)(TA) Everlight Electronics Co Ltd | 30000 | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 1mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | 0.06A | - | 60mA | - | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |