- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELM453L(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | 20% @ 16mA | - | - | - | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50% @ 16mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N48 TT Electronics/Optek Technology | 12 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | 300mV | 100% @ 1mA | - | - | -55°C~125°C | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | 300mW | - | - | 1000VDC | 40V | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 20μs 20μs | - | - | - | - | 40mA | - | - | 500% @ 1mA | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2801-1-K-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | - | 300% @ 5mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2730WV ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 792.000628mg | - | 300% @ 1.6mA | - | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 2500Vrms | 7V | Darlington | - | - | 2 | - | 100mW | 1.3V | DC | - | 20mA | - | - | 60mA | - | - | - | - | 60mA | - | - | 5V | - | 20mA | - | - | - | - | 300ns, 5μs | - | 2500 % | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F-2X Isocom Components 2004 LTD | 23170 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | - | 63% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 60mA | - | 125% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PC851XIJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 300mV | - | 1 | - | -25°C~100°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -25°C | - | 200mW | - | - | 5000Vrms | 350V | Transistor | - | - | 1 | 1 | 200mW | 1.2V | DC | - | 50mA | - | - | 50mA | 10μs | 1.4V | 12 μs | 350V | 50mA | 4μs 5μs | - | 6V | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOCD207M_F132 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 100% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 2 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | 60mA | - | - | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | ||
![]() TLP781(GB-LF6,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 400mV | 100% @ 5mA | 1 | - | -55°C~110°C | Tube | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | 1.15V | DC | - | 10mA | 80V | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 60mA | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N33300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | - | 1V | 500% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | 4N33 | 5300Vrms | 30V | Darlington with Base | - | - | 1 | 1 | 250mW | 1.2V | DC | - | 80mA | - | - | 150mA | - | 1.5V | - | 30V | 150mA | - | - | 3V | - | - | 80mA | - | - | - | 5μs, 100μs (Max) | 1V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81510NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | - | 600% @ 500μA | - | - | -30°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 35V | Darlington | - | - | 1 | 1 | - | 1.2V | DC | - | - | - | - | 60mA | 60μs | - | - | 1V | - | 60μs 53μs | - | - | - | - | 10mA | - | - | - | - | 1V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() H11A617C300 ON Semiconductor | 20000 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | 400mV | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | 1 | - | 1.35V | DC | - | - | - | - | 50mA | 4μs | - | - | 400mV | 50mA | 2.4μs 2.4μs | - | - | - | - | 50mA | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121AR2V ON Semiconductor | 40112 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 300% @ 5mA | - | 400mV | - | - | - | - | - | - | - | ||
![]() H11F3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | 1 | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | MOSFET | - | SINGLE | 1 | - | - | 1.3V | DC | FET OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | 60mA | - | 1A | - | 25μs, 25μs (Max) | - | - | 0.000025s | - | - | - | - | - | ||
![]() PC817X0J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 200mV | 80% @ 5mA | 1 | - | -30°C~100°C | Tube | 2005 | - | e6 | - | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC123P2 Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | 200mV | - | 1 | - | - | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | - | - | - | 70V | - | - | - | 1 | 1 | 200mW | - | - | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 200mV | - | - | - | 6V | - | - | - | - | - | - | - | - | 400 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS8501L1-AX Renesas Electronics America | 85454 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 5000Vrms | 35V | Transistor with Base | - | SINGLE | 1 | - | 100mW | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | - | 220ns, 350ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OCP-PCTB116/E Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 60% @ 2mA | 1 | - | -30°C~100°C | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 60V | Transistor with Base | - | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60V | - | 50mA | 5μs | - | - | 300mV | - | 5μs 4μs | 0.05A | - | - | - | - | - | - | 600% @ 2mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5531#300 Broadcom Limited | 2490 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 2 | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | 0.000006s | 0.0125 | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | - | - | 5000Vrms | 35V | Transistor with Base | - | - | 1 | - | 100mW | 1.7V | DC | - | 25mA | - | - | 8mA | - | 2.2V | - | - | 8mA | - | - | 5V | - | 25mA | 25mA | - | - | - | 220ns, 350ns | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | - | 300mV | 100% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | 40V | Transistor | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | 40mA | - | - | - | 300mV | 40mA | 4μs 5μs | - | - | - | 500mA | 50mA | - | - | 400% @ 1mA | - | 300mV | - | - | - | No | - | ROHS3 Compliant | - |