- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Min Breakdown Voltage | Response Time-Max | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M43T-500E Broadcom Limited | 32680 | - | - | 26 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 32% @ 10mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | 15V | - | - | - | - | 4000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000001 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | 10mA | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD2741ASV ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 100% @ 10mA | 1 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 145mW | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | - | SINGLE | 1 | - | - | - | 1.5V Max | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | - | - | 200% @ 10mA | - | - | - | - | 50nA | 70V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY173SVM ON Semiconductor | 47 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 250mW | 1.35V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 6μs | - | 24 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700V ON Semiconductor | 15704 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 819mg | - | - | 1 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 305mW | 5V | - | - | - | - | 2500Vrms | - | Darlington | 30mA | - | - | 1 | - | - | 210mW | - | 40 μs | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 45μs | - | 500 ns | - | 30mA | 45μs 0.5μs | - | - | - | 50mA | - | - | - | - | 6μs, 25μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2731-300E Broadcom Limited | 1338 | - | - | 17 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 500% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | - | 3750Vrms | 100mV | Darlington | - | - | - | 2 | - | - | 135mW | 1.4V | 25 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | 1.7V | 20mA | 12mA | 500μA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N38SM ON Semiconductor | 99999 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Surface Mount | 6-SMD, Gull Wing | - | - | 855mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 300mW | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | 100mA | - | - | - | 1V | 100mA | - | 0.08A | - | - | 80mA | 80mA | - | - | - | 5μs, 5μs | - | - | 20% | 50nA | - | - | 0.000005s | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-217-50AE Broadcom Limited | 32680 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 80V | 80% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | 200mW | - | - | - | CSA, UL | - | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 200mW | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | 2μs | - | 3 μs | 400mV | 50mA | 2μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 160% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIL117VM ON Semiconductor | 1510 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 50% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | 2μs | - | - | 400mV | - | 2μs 2μs | - | 6V | - | 60mA | - | - | - | - | 10μs, 10μs (Max) | - | - | 50% | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K49T-560E Broadcom Limited | 1061000 | - | - | 26 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 32% @ 10mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, HIGH RELIABILITY, VDE APPROVED | 600mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 600mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.02 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCNW4503-300E Broadcom Limited | 8918 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | - | 5000Vrms | 15V | Transistor | 8mA | - | SINGLE | - | - | - | 100mW | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | - | - | 8mA | - | - | 3V | - | 25mA | - | 16mA | - | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC357N4TJ00F Sharp Microelectronics | 63212 | - | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 300% @ 5mA | 1 | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | - | 170mW | - | - | - | UL | 2.54mm | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | 6V | - | 170mW | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HCPL-181-06BE Broadcom Limited | 33630 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 130% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 170mW | - | - | - | CSA, UL, VDE | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | 170mW | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17F1TVM ON Semiconductor | 47 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 40% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | 4170Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 250mW | 1.35V | - | DC | - | 60mA | 70V | - | - | 50mA | 4μs | - | 20 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17-2-500E Broadcom Limited | 23170 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 63% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 125% @ 10mA | - | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM1009 ON Semiconductor | 50000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 200% @ 5mA | - | - | -40°C~110°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.4V | - | DC | - | 50mA | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N28M ON Semiconductor | 32000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | - | 10% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | 4N28 | - | - | 4170Vrms | 30V | Transistor with Base | - | - | - | 1 | - | 1 | 250mW | 1.18V | - | DC | - | 60mA | 30V | - | - | - | 2μs | 1.5V | 2 μs | 500mV | - | - | - | 6V | - | 60mA | 60mA | - | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | 7.12mm | 6.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP293-4(V4-GB,E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | unknown | - | - | - | 3750Vrms | - | Transistor | - | - | - | 4 | - | - | - | 1.25V | - | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11F3SR2M ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 300mW | - | - | - | - | - | 7500Vpk | - | MOSFET | - | - | SINGLE | 1 | - | - | 300mW | 1.3V | - | DC | FET OUTPUT OPTOCOUPLER | 60mA | 15V | - | - | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | 1A | - | 45μs, 45μs (Max) | - | 5V | - | - | - | 15V | 0.000025s | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701-000E Broadcom Limited | 1675 | - | - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | - | - | 3750Vrms | 400mV | Darlington with Base | 60mA | 4.5V | SINGLE | 1 | - | - | 115mW | 1.25V | 65 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | 5mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | 0.00009s | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-56CE Broadcom Limited | 4720 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 80V | 200% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | CSA, UL, VDE | - | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 200mW | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |