- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2561D-1Y-A CEL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 300mV | 50% @ 5mA | 1 | -55°C~110°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 110°C | -55°C | - | 150mW | 5000Vrms | - | Transistor | - | 1 | 700mW | 1.2V | DC | - | 40mA | 80V | 50mA | - | 1.2V | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | 40mA | 40mA | - | 400% @ 5mA | - | 300mV | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11D2S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 400mV | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 300mW | 5300Vrms | 300V | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | 100mA | 5μs | - | - | 400mV | 100mA | - | - | - | - | - | 80mA | - | - | 5μs, 5μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SOP | 1V | 200% @ 1mA | 4 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 2500Vrms | - | Darlington | - | 4 | 120mW | 1.1V | AC, DC | - | 50mA | 40V | - | - | 1.4V | - | 40V | - | 200μs 200μs | - | - | - | - | 50mA | - | - | - | 1V | 2000 % | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HMA121DR1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | 100% @ 5mA | - | 400mV | - | - | - | - | - | - | - | ||
![]() H11A817B3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 130% @ 5mA | 1 | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | 5300Vrms | 70V | Transistor | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 2.4μs 2.4μs | - | 6V | - | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL817(S1)(A)(TA)-G Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | 80V | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-SOP | - | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | 1.1V | AC, DC | - | - | - | - | - | - | - | - | - | 4μs 5μs | - | - | - | - | 50mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | ||
![]() MOC8103 ON Semiconductor | 777 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 108% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | 173% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | Lead Free | ||
![]() EL817(S)(A)(TU)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL815(S)(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 1V | 600% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 35V | Darlington | SINGLE | 1 | - | 1.2V | DC | - | - | - | 80mA | - | - | - | 1V | 80mA | 60μs 53μs | 0.05A | - | - | 60mA | 60mA | - | 7500% @ 1mA | - | - | - | - | 0.0003s | No | - | ROHS3 Compliant | - | ||
![]() PS2911-1-V-F3-AX Renesas Electronics America | 3624 |
| - | 16 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | 100% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED, VDE APPROVED | - | 2500Vrms | - | Transistor | SINGLE | 1 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 5μs 10μs | 0.05A | - | - | - | 50mA | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | 40V | - | - | - | ROHS3 Compliant | - | ||
![]() SFH617A-2XSM Isocom Components 2004 LTD | 11 |
| Datasheet | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 63% @ 10mA | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.65V Max | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP621X Isocom Components 2004 LTD | 7540 | - | - | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC364MJ0000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-Miniflat | - | 4 | - | 200mV | 50% @ 500μA | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 170mW | 3750Vrms | - | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | 80V | 50mA | - | - | - | 80V | 50mA | 4μs 3μs | - | - | - | 10mA | 10mA | - | 400% @ 500μA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3C92CTX TT Electronics/Optek Technology | 40 |
| - | 25 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | - | TO-72-4 | - | 30% @ 10mA | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1000VDC | 50V | Transistor | - | 1 | - | 1.2V Max | DC | - | - | - | 30mA | - | - | - | 400mV | - | - | - | - | - | - | 50mA | - | 200% @ 10mA | 9μs, 6μs (Max) | 400mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2841-4A-AX Renesas Electronics America | 611 |
| Datasheet | 16 Weeks | - | Surface Mount | 12-BSOP (0.173, 4.40mm Width) | YES | - | - | - | 100% @ 1mA | 4 | -40°C~100°C | Strip | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 1500Vrms | - | Transistor | - | 4 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 20μs 110μs | 0.02A | - | 1.2V | - | - | - | 400% @ 1mA | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY171TM ON Semiconductor | 12782 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 400mV | 40% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | 4170Vrms | 70V | Transistor with Base | - | - | 250mW | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | 50mA | 4μs | - | 20 μs | 70V | - | 4μs 3.5μs Max | - | 6V | - | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMHA2801CV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150mW | 3750Vrms | 80V | Transistor | - | - | 150mW | 1.3V Max | DC | - | 50mA | - | 50mA | 9μs | - | 9 μs | 80V | 50mA | 3μs 3μs | - | 6V | - | 50mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA4X Isocom Components 2004 LTD | 874 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | 100% @ 10mA | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | 35V | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | 50mA | 30V | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | 10mA | - | - | 400mV | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() JANTX4N23 TT Electronics/Optek Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | 60% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | RoHS Compliant | - |