- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-817-360E Broadcom Limited | 47 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPC817A C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 80% @ 5mA | 1 | - | - | -40°C~100°C | Tube | 2016 | TPC817 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | - | 160% @ 5mA | - | 200mV | - | - | 80V | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 200% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | - | 2500Vrms | 40V | Transistor | - | - | - | - | 1 | - | 160mW | 1.1V | DC | - | 50mA | 40V | - | - | 40mA | - | 1.3V | - | 300mV | 40mA | 5μs 10μs | - | - | 6V | - | - | 500mA | 50mA | - | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 150% @ 1mA | - | - | - | -55°C~100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | - | 2500Vrms | 40V | Transistor | - | - | - | - | 1 | - | - | 1.1V | DC | - | - | - | - | - | 40mA | - | - | - | 300mV | 40mA | 5μs 10μs | - | - | - | - | - | 500mA | 50mA | - | - | 300% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() JANTX4N23U TT Electronics/Optek Technology | In Stock | - | Datasheet | 38 Weeks | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 60% @ 10mA | - | - | - | -55°C~125°C | Tray | 2016 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 15μs 15μs Max | - | - | - | - | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP127(TEE-TPL,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | 1.2V | 1000% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel | 2014 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 2500Vrms | - | Darlington | - | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | 200mW | 1.15V | DC | - | 50mA | - | - | - | - | - | - | - | 300V | 150mA | 40μs 15μs | - | - | 5V | - | - | 50mA | - | - | - | - | 50μs, 15μs | - | 4000 % | 200nA | - | - | - | No | - | RoHS Compliant | - | ||
![]() 5962-8767905KEC Broadcom Limited | 815 |
| - | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 2 | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822701KPA Broadcom Limited | 937 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 200% @ 5mA | 1 | 0.05W | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | - | not_compliant | - | 1500VDC | - | Darlington | - | - | 3V | SINGLE | 1 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-5701L-100 Broadcom Limited | 2987 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | - | 1500VDC | - | Darlington | - | - | 3V | SINGLE | 1 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8947702KPA Broadcom Limited | 779 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | 40mA | - | 3V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8947702KYC Broadcom Limited | 628 |
| - | 56 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | - | - | 3V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-573KL-200 Broadcom Limited | 877 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | - | 3V | - | 2 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP293-4(MBGBTPE Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 100% @ 5mA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | - | 1.25V | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | 80V | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC814XP Sharp Microelectronics | 740 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 20% @ 1mA | - | - | - | -30°C~100°C | Cut Tape (CT) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | 1 | 1 | - | 1.2V | AC, DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | - | 50mA | - | - | 300% @ 1mA | - | 200mV | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL208 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 400mV | 160% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 240mW | - | - | - | 3750Vrms | 80V | Transistor with Base | - | NPN | - | SINGLE | 1 | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 240mW | 0.06A | - | - | - | 60mA | - | 10mA | - | 320% @ 10mA | 3μs, 3μs | - | - | 50nA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-5500#300 Broadcom Limited | 18 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 9% @ 16mA | 1 | - | - | -55°C~125°C | Bulk | - | - | e0 | - | Active | 3 (168 Hours) | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 1 | - | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-5501#100 Broadcom Limited | 47 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | 9% @ 16mA | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 1 | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | ROHS3 Compliant | - | ||
![]() 4N55/883B#100 Broadcom Limited | 2471 |
| - | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 4N55 | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 2 | - | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 1.8V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | - | 0.0125 | - | - | ROHS3 Compliant | - | ||
![]() ACPL-827-36BE Broadcom Limited | 47 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 200mV | 130% @ 5mA | - | - | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5501#200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 9% @ 16mA | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 1 | - | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | Non-RoHS Compliant | - |