- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC216VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | 400mV | 50% @ 1mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.07V | DC | - | 60mA | - | 150mA | 3μs | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | 7.5μs, 5.7μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() H11AV1A ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 1 | - | -40°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 4170Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | 15μs, 15μs (Max) | 400mV | 100% | 50nA | 70V | - | - | - | ||
![]() PS2562-1-V-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 1V | 200% @ 1mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5000Vrms | 40V | Darlington | - | 1 | - | - | 1.17V | DC | - | - | - | 200mA | - | - | 1V | 200mA | 100μs 100μs | - | - | 1A | 80mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11G2S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 1000% @ 10mA | 1 | 0.26W | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | Darlington with Base | SINGLE | 1 | - | - | 1.3V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | 5μs, 100μs | 1V | 1000% | - | 80V | - | - | - | ||
![]() PS2915-1-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | 4-Mini-Flat | - | 300mV | 100% @ 1mA | - | - | -55°C~100°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | 1.1V | AC, DC | - | - | 40V | 40mA | - | 1.1V | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP781(D4-BL-LF6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 200% @ 5mA | - | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5000Vrms | - | Transistor | - | 1 | - | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | No | RoHS Compliant | - | ||
![]() PC844X1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 1mA | 4 | - | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | 5000Vrms | 80V | Transistor | - | 4 | - | - | 1.2V | AC, DC | - | - | - | 50mA | 4μs | - | 200mV | - | 4μs 3μs | 0.05A | - | - | - | 150% @ 1mA | - | - | - | 100nA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3Q510NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | - | - | 600% @ 500μA | 4 | - | -30°C~100°C | Tape & Reel (TR) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | 2500Vrms | 35V | Darlington | - | 4 | - | - | 1.2V | DC | - | - | - | 80mA | 60μs | - | 1V | - | 60μs 53μs | 0.01A | - | - | 10mA | - | - | - | 600% | 1000nA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FOD250LT ON Semiconductor | 810 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | 8-DIP | 900.012311mg | - | 15% @ 16mA | 1 | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 100mW | - | - | 5000Vrms | 7V | Transistor with Base | - | 1 | 1 | 100mW | 1.45V | DC | - | 25mA | - | 8mA | - | 1.7V | - | 8mA | - | - | 5V | - | 25mA | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNC1S101S Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 200% @ 5mA | 1 | - | -30°C~100°C | Bulk | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.35V | DC | - | - | 80V | 50mA | 2μs | - | 200mV | - | 2μs 3μs | 0.05A | - | - | - | 600% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121CV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 100% @ 5mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 200% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() HCPL-070L-560 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 135mW | - | - | 3750Vrms | - | Darlington | SINGLE | 1 | - | 135mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 60mA | - | - | - | 60mA | - | - | 5V | 20mA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2701-1 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 150mW | 1.1V | DC | - | 50mA | - | - | - | - | 40V | - | 3μs 5μs | - | 6V | - | - | 300% @ 5mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() H11G1S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 1000% @ 10mA | 1 | 0.26W | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | Darlington with Base | SINGLE | 1 | - | - | 1.3V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | 5μs, 100μs | 1V | 1000% | - | - | - | - | - | ||
![]() TLP781F(D4GR-LF7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | 80V | - | 2μs 3μs | - | 5V | - | - | 200% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | RoHS Compliant | - | ||
![]() 4N29 ON Semiconductor | 1000 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N29 | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | - | - | - | - | - | - | ||
![]() PS2565L-1 CEL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | 400% @ 5mA | - | 300mV | - | - | 80V | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | 40V | Transistor | - | 1 | - | - | 1.1V | DC | - | - | - | 80mA | - | - | 300mV | 80mA | 3μs 5μs | - | - | 1A | 50mA | 150% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SSOP | - | 300mV | 80% @ 5mA | 4 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | - | 2500Vrms | - | Transistor | - | 4 | - | - | 1.1V | DC | - | 50mA | 70V | - | - | 1.4V | 80V | - | 3μs 5μs | - | 6V | - | 50mA | 600% @ 5mA | 6μs, 5μs | 300mV | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FOD617C300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | - | 100% @ 10mA | - | - | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | 200% @ 10mA | - | 400mV | - | - | - | - | - | - |