- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL817(S1)(C)(TA)-G Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | 50mA | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | - | 60mA | 60mA | 400% @ 5mA | - | - | - | 80V | - | ROHS3 Compliant | - | ||
![]() SL5511 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 25% @ 2mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | 400mV | - | - | - | - | - | ||
![]() PS2701-1-P-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 150% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 3750Vrms | - | Transistor | - | 1 | - | 150mW | 1.1V | DC | 50mA | 40V | - | - | 1.4V | 40V | 80mA | 3μs 5μs | - | 6V | - | 1A | 50mA | 300% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 300mV | 80% @ 5mA | 2 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor | - | 2 | - | - | 1.17V | DC | 80mA | - | - | - | - | 80V | - | 3μs 5μs | - | 6V | - | - | - | 600% @ 5mA | - | - | 100nA | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1 | - | 1.17V | AC, DC | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | 80mA | 400% @ 5mA | - | 300mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC208R1M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | 60mA | 125% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | ||
![]() PC3HU7NYIP0B SHARP/Socle Technology | 36 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | unknown | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | 80V | 50mA | - | - | 200mV | - | 4μs 3μs | 0.05A | - | 80V | - | 5mA | 400% @ 5mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2832-1-F3 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 1V | 400% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 120mW | unknown | 2500Vrms | 300V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 120mW | 1.2V | DC | 50mA | - | 60mA | 20μs | - | 1V | 60mA | 20μs 5μs | - | 6V | - | - | - | 4500% @ 1mA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | 120mW | 1.2V | AC, DC | 30mA | - | - | - | 1.4V | 70V | - | 5μs 7μs | - | - | - | - | 30mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 80% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e3 | - | Obsolete | 1 (Unlimited) | Tin (Sn) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | - | 80mA | 600% @ 5mA | - | 300mV | - | 80V | - | RoHS Compliant | - | ||
![]() PS2581L1-H-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | 300mV | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.17V | DC | - | 80V | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 80mA | 160% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2502-1-K-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 1V | 2000% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 200mW | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.17V | DC | 80mA | 40V | - | - | 1.4V | 40V | 200mA | 100μs 100μs | - | 6V | - | 1A | 80mA | - | - | 1V | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2565L1-1-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 300mV | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.17V | AC, DC | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 80mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | 300mV | 80% @ 5mA | 2 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | - | 150mW | 1.17V | AC, DC | 80mA | - | - | - | 1.4V | 80V | 50mA | 3μs 5μs | - | - | - | 1A | 80mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
![]() H11D4 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | ||
![]() MOC8030W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 300% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | - | - | - | - | - | - | ||
![]() LDA211STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 1V | 300% @ 1mA | 2 | -40°C~85°C | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | 3750Vrms | 30V | Darlington | - | 2 | - | 150mW | 1.2V | DC | 100mA | - | - | - | 1.4V | 1V | - | - | - | 5V | 30V | - | 1mA | 30000% @ 1mA | 8μs, 345μs | 1V | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.17V | DC | - | 80V | 50mA | - | - | 300mV | - | 3μs 5μs | - | - | - | - | 80mA | 400% @ 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2805C-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Strip | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 600μW | - | 2500Vrms | - | Transistor | - | 1 | - | 120mW | 1.2V | AC, DC | 30mA | 80V | 30mA | - | 1.2V | 300mV | 30mA | 5μs 7μs | - | - | - | 500mA | 30mA | 400% @ 5mA | 10μs, 7μs | 300mV | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 300mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 110°C | -55°C | - | 150mW | - | 3750Vrms | 70V | Transistor | - | 1 | - | - | 1.1V | DC | - | - | 40mA | - | - | 300mV | 40mA | 4μs 5μs | - | - | - | 1A | 25mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - |