- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Supply Voltage | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Reference Voltage | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Reverse Breakdown Voltage | Wavelength | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Peak Wavelength | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Min Breakdown Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3H7(TA)-VG Everlight Electronics Co Ltd | 670 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | NPN | - | SINGLE | - | 1 | - | - | - | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | - | - | - | 200mV | - | 5μs 3μs | 200mW | - | - | - | 50mA | - | 20mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4N46-300E Broadcom Limited | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | - | - | - | - | 200% @ 10mA | 1 | -40°C~85°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 100mW | - | 4N46 | - | 2.54mm | 3750Vrms | 7V | Darlington with Base | - | - | - | - | 7.62 mm | 1 | - | 100mW | - | 1.4V | - | DC | - | - | 20mA | 20V | - | 100 kbps | 60mA | - | - | 1.4V | - | - | - | - | - | 5V | - | - | 20mA | 20mA | 500μA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | - | - | - | - | 9.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-3700 Broadcom Limited | 10 |
| - | 22 Weeks | - | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | 1 | -40°C~85°C | Tube | 2008 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 305mW | 5V | - | - | - | 3750Vrms | 20V | Darlington | 30mA | - | 2V | COMPLEX | - | 1 | - | 305mW | 30mA | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00002 ns | 4 kbps | 30mA | - | 20μs | - | - | - | 30mA | 20μs 0.3μs | - | - | - | - | 50mA | - | 3.7mA | 0.03A | - | - | 4μs, 10μs | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M50L-000E Broadcom Limited | 2275 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | 5V | 100% @ 3mA | 1 | -40°C~105°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | - | CSA, IEC, UL | - | 3750Vrms | 24V | Transistor | 16mA | - | 2.7V | SINGLE | - | 1 | - | 45mW | - | 1.5V | 220 ns | DC | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | - | 1 MBps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | - | - | 20mA | - | 10mA | - | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N135SM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 720mg | - | - | 7% @ 16mA | - | -40°C~100°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | 6N135 | - | - | 5000Vrms | 20V | Transistor with Base | - | - | - | - | - | 1 | - | 100mW | - | 1.45V | - | DC | - | - | 25mA | - | - | 1 Mbps | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | - | 25mA | - | - | - | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-30BE Broadcom Limited | 47 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | 130% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 20mA | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD217R2VM ON Semiconductor | 11 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | SOIC | 8 | - | - | 252mg | - | - | - | 2 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 100°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 150mA | - | 3.2μs | 1.05V | - | 400mV | 150mA | - | - | 6V | - | - | 60mA | - | - | - | 2.5kV | - | - | - | - | - | - | 130 % | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP185(SE Toshiba Semiconductor and Storage | 1207 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | - | - | 11-4M1S | 80V | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2014 | - | - | Active | - | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | - | 1 | - | 200mW | - | 1.25V | - | DC | - | - | 50mA | - | - | - | - | - | 5μs | - | 9 μs | 80V | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | 5V | - | 80nA | - | - | 2.3mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() OPI1264B TT Electronics/Optek Technology | 685 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | Plastic | - | - | - | 50% @ 10mA | 1 | -40°C~85°C | Bulk | 1997 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 30V | 100mW | - | - | - | - | 10000VDC | 30V | Transistor | - | - | - | - | - | 1 | 1 | 100mW | - | 1.6V Max | - | DC | - | - | 40mA | 30V | - | - | - | - | - | 1.6V | - | 30V | - | - | - | 2V | 890 nm | - | 40mA | 40mA | 20mA | - | - | 125% @ 10mA | - | - | 400mV | 890 nm | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP291(BL-TP,SE Toshiba Semiconductor and Storage | 85000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | - | - | 80V | - | - | 50mA | - | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() H11D1VM ON Semiconductor | 350 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 855mg | - | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 300mW | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | - | SINGLE | - | 1 | - | 300mW | - | 1.15V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 300V | - | - | 100mA | - | - | - | - | 400mV | 100mA | - | - | 6V | - | - | 80mA | - | - | - | - | - | 5μs, 5μs | - | - | - | - | 20% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0452-000E Broadcom Limited | 1375 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 20V | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 100mW | - | - | UL | - | 3750Vrms | 20V | Transistor | 8mA | - | - | SINGLE | - | - | - | 100mW | - | 1.5V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | - | - | 25mA | - | 16mA | - | - | - | 1μs, 1μs (Max) | - | - | - | - | 50 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-36CE Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | 200% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 20mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136-560E Broadcom Limited | 60000 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | 6N136 | - | - | 3750Vrms | - | Transistor with Base | - | - | - | SINGLE | - | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | - | 25mA | - | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2731-500E Broadcom Limited | 39 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 500% @ 1.6mA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | - | 3750Vrms | 18V | Darlington | - | - | - | - | - | 2 | - | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | - | - | 100mV | 60mA | - | - | 5V | - | 1.7V | 20mA | - | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2530S ON Semiconductor | 47 | - | Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 792mg | - | - | 7% @ 16mA | 2 | -55°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | - | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | - | - | - | 100mW | 8mA | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 1.7V | 25mA | - | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | 5V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM453V ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 181.33333mg | - | - | 20% @ 16mA | 1 | -40°C~85°C | Tube | 2010 | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | SINGLE | - | - | - | 100mW | 8mA | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | - | - | 25mA | - | 25mA | - | - | 50% @ 16mA | 400ns, 350ns | - | - | - | 5V | - | - | - | - | 2.2mm | 4.3mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136SDVM ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 720mg | - | - | 19% @ 16mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | 6N136 | - | - | 5000Vrms | - | Transistor with Base | - | - | - | SINGLE | - | 1 | - | 100mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | - | - | 25mA | - | - | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2711AS ON Semiconductor | 938 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 720mg | - | 70V | 100% @ 10mA | 1 | -40°C~85°C | Bulk | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 145mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | SINGLE | - | 1 | - | 145mW | - | 1.5V Max | - | DC | - | - | 20mA | 30V | - | - | 50mA | 1.24V | - | - | - | 400mV | 50mA | - | - | - | - | - | 20mA | - | 10mA | - | - | 200% @ 10mA | - | - | - | - | - | - | 50nA | - | - | 3.94mm | 9.91mm | 6.86mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() H11F1TVM ON Semiconductor | 1091 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 864mg | - | - | - | 1 | -40°C~100°C | Bulk | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 300mW | - | - | - | - | 7500Vpk | - | MOSFET | - | - | - | SINGLE | - | 1 | - | 300mW | - | 1.3V | - | DC | - | FET OUTPUT OPTOCOUPLER | 16mA | 30V | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 60mA | - | - | 1A | - | - | 45μs, 45μs (Max) | - | - | - | 5V | - | - | 30V | 0.000025s | - | - | - | - | - | ROHS3 Compliant | - |