- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0530R1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 7% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500Vrms | - | Transistor | 2 | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ||
![]() PC815XPYJ00F Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 1V | 600% @ 1mA | - | -30°C~100°C | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | 200mW | - | - | 5000Vrms | 35V | Darlington | 1 | 1 | 1.2V | DC | - | - | - | 75mA | 60μs | - | 1V | 80mA | 60μs 53μs | - | - | 50mA | 7500% @ 1mA | - | 1V | - | RoHS Compliant | Lead Free | ||
![]() H11A3SM ON Semiconductor | 6520 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A3TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A3SR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 80% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Obsolete | 1 (Unlimited) | 100°C | -55°C | 150mW | - | - | 5000Vrms | 80V | Transistor | 1 | - | 1.17V | DC | - | 80mA | - | 50mA | - | 1.4V | 300mV | 50mA | 3μs 5μs | 6V | - | 80mA | 160% @ 5mA | - | 300mV | - | RoHS Compliant | - | ||
![]() MOC256R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500Vrms | - | Transistor with Base | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 400mV | - | - | - | ||
![]() H11A4TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 10% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() CNY17F43S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | - | ||
![]() H11A4SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() MCT2ETM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 2μs 1.5μs | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() MOC8101W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 300mV | 200% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | Discontinued | 1 (Unlimited) | 110°C | -55°C | 150mW | - | - | 5000Vrms | - | Transistor | 1 | - | 1.17V | DC | - | 10mA | 80V | 50mA | - | 1.17V | 300mV | 50mA | 3μs 5μs | - | 1A | 40mA | 400% @ 5mA | - | 300mV | No | ROHS3 Compliant | - | ||
![]() MOC8104W ON Semiconductor | 39992 | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 256% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8105300W ON Semiconductor | 39994 | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 65% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC81083SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 250% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 600% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() 4N28TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 10% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N28 | 4170Vrms | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | - | ||
![]() 4N26TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N26 | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | - | ||
![]() 4N30300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N30 | 5300Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | - | - | - | ||
![]() 4N35TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N35 | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 300mV | - | - | - |