- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current-Max | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Output Voltage-Max | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPC816A C9G Taiwan Semiconductor Corporation | 42 |
| Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 80% @ 5mA | - | -30°C~100°C | Tube | 2016 | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | - | 160% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPC817MB C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 130% @ 5mA | - | -40°C~100°C | Tube | 2016 | TPC817 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | - | 260% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELM452(TA)-V Everlight Electronics Co Ltd | 54 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 20% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELM453L(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 20% @ 16mA | - | - | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50% @ 16mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N138(TP1,F) Toshiba Semiconductor and Storage | 35000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 300% @ 1.6mA | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | unknown | 6N138 | 2500Vrms | - | Darlington with Base | - | 1 | - | 100mW | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | 5V | 20mA | - | - | - | - | 1μs, 4μs | - | 600 % | - | - | - | RoHS Compliant | - | ||
![]() TPC816B C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 130% @ 5mA | - | -30°C~100°C | Tube | 2016 | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | 260% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD617BW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | 400mV | 63% @ 10mA | 1 | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 110°C | -55°C | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 200mW | 1.35V | DC | - | 50mA | - | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | 125% @ 10mA | - | 400mV | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() FOD617C300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 400mV | 100% @ 10mA | - | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 200mW | 1.35V | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | - | - | 20mA | 200% @ 10mA | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() IS2801-1 Isocom Components | 80 | - | - | - | - | - | SOP-4_P1.27 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 1 | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JANTX4N24U TT Electronics/Optek Technology | 47 |
| Datasheet | 38 Weeks | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 100% @ 10mA | - | -55°C~125°C | Tray | 2016 | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | 50mA | - | - | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() CNY17-4-360E Broadcom Limited | 47 |
| - | 17 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 300mV | 160% @ 10mA | 1 | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | 5000Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | 6V | 60mA | - | - | 60mA | 320% @ 10mA | - | - | - | 50nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N26M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 500mV | 20% @ 10mA | 1 | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 80V | - | - | - | 50mA | - | 60mA | - | - | 3μs, 3μs | - | 20% | 50nA | - | - | ROHS3 Compliant | - | ||
![]() PC844IJ1J00F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | 200mV | 20% @ 1mA | 4 | -30°C~100°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | 4 | 4 | 200mW | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 300% @ 1mA | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121CR3V-NF098 ON Semiconductor | 55 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 400mV | 100% @ 5mA | - | -40°C~100°C | Cut Tape (CT) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | 10mA | 80V | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | - | 50mA | - | 200% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 300mV | 200% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | 40V | Transistor | - | 1 | - | 120mW | 1.15V | DC | - | 50mA | - | - | 40mA | - | 1.4V | - | 300mV | 40mA | 4μs 5μs | 6V | 1A | - | 50mA | - | 400% @ 1mA | - | 300mV | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC852XNNSZ0F Sharp Microelectronics | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 1.2V | 1000% @ 1mA | - | -30°C~100°C | Tube | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | - | DC | - | - | 350V | - | 150mA | - | - | - | 1.2V | 150mA | 100μs 20μs | - | 50mA | - | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11A8173SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 200mV | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | DC | - | - | - | - | 50mA | 2.4μs | - | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 200% @ 1mA | - | -55°C~100°C | Strip | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | 1.1V | DC | - | - | 40V | - | 40mA | - | 1.1V | - | 300mV | 40mA | 5μs 10μs | - | 500mA | - | 50mA | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNC1S171S0LF Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 50% @ 5mA | - | -30°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | 1 | - | 1.35V | DC | - | - | 80V | - | 50mA | 2μs | 1.35V | - | 200mV | - | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 200% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | - | 1 | - | 160mW | 1.1V | DC | - | 50mA | 40V | - | 40mA | - | 1.1V | - | 300mV | 40mA | 5μs 10μs | 6V | 500mA | - | 50mA | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | No | - | ROHS3 Compliant | Lead Free |