- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 300mV | 100% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | - | 200% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
![]() PS8501L1-AX CEL | In Stock | - | - | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | 15% @ 16mA | - | -55°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 5000Vrms | - | Transistor with Base | - | - | 1 | - | 1.7V | DC | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | 25mA | 25mA | - | - | 220ns, 350ns | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 130% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | 1.2V | DC | - | 10mA | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | 30mA | - | 260% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 300% @ 5mA | - | -55°C~110°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 5μs 7μs | - | - | - | 1A | 30mA | - | 600% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
![]() 4N26X Isocom Components 2004 LTD | 40 |
| - | 2 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | 1 | - | 1.2V | DC | - | 60mA | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 10mA | - | - | 500mV | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-4502#020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 100mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0701#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 135mW | - | - | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 60mA | - | - | - | - | 60mA | - | 0.02A | - | - | 20mA | 20mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0453#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | 100mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 1μs, 1μs (Max) | - | 27 % | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OCP-PCT114/C Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 60% @ 2mA | 1 | -30°C~100°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | 60V | - | 50mA | - | - | - | 300mV | - | 5μs 4μs | 0.05A | - | - | - | - | - | 600% @ 2mA | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 80% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | 150mW | 1.17V | DC | - | 10mA | - | - | 50mA | - | 1.4V | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | 1A | 80mA | - | 400% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
![]() FODB100V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-TEBGA | - | 4-BGA (3.5x3.5) | - | 100% @ 1mA | - | -40°C~125°C | Tape & Reel (TR) | - | Microcoupler™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | 1μs 5μs | - | - | - | - | 30mA | - | - | 3μs, 5μs | 400mV | - | - | - | - | - | ||
![]() HCPL0452V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 19% @ 16mA | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 2500Vrms | - | Transistor | - | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | RoHS Compliant | - | ||
![]() PS2533-1-V-A CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 1V | 1500% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 300mW | - | - | 5000Vrms | 350V | Darlington | - | - | 1 | - | 1.15V | DC | - | - | - | - | 150mA | - | - | - | 1V | 150mA | 100μs 100μs | - | - | - | 1A | 80mA | - | 6500% @ 1mA | - | 1V | - | No | - | ROHS3 Compliant | - | ||
![]() PS2701-1-L-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 100% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | - | Transistor | - | - | 1 | 150mW | 1.1V | DC | - | 5mA | 40V | - | 80mA | - | 1.1V | - | 300mV | 80mA | 3μs 5μs | - | 6V | - | 1A | 50mA | - | 300% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11G13SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 1000% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 5μs, 100μs | 1V | - | - | - | - | - | ||
![]() HCC1002 TT Electronics/Optek Technology | 31 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-CLCC | - | 4-LCC (3.81x5.59) | - | - | - | -55°C~150°C | Tray | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000VDC | - | - | - | - | 1 | - | 1.9V Max | DC | - | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | ||
![]() 6N135#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 7% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N135 | 3750Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.3μs | - | 1.5 μs | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 1V | 400% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Darlington | - | - | 1 | 160mW | 1.1V | DC | - | 50mA | 350V | - | 60mA | - | 1.1V | - | 1V | 60mA | 20μs 5μs | - | 6V | - | 500mA | 50mA | - | 4500% @ 1mA | - | 1V | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-4731#020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 600% @ 500μA | 2 | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | 5000Vrms | - | Darlington | 4.5V | - | 2 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | - | 2.5V | 1.4V | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 12-SOP (0.173, 4.40mm Width) | 12 | - | 300mV | 100% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | 40mW | - | - | 1500Vrms | 70V | Transistor | - | - | 4 | - | 1.1V | AC, DC | - | - | - | - | 20mA | - | - | - | 300mV | 20mA | 20μs 110μs | - | - | - | 500mA | 20mA | - | 400% @ 1mA | - | 300mV | - | No | - | ROHS3 Compliant | - |