- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Current Rating | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Max Surge Current | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Min Breakdown Voltage | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17F4VM ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 855mg | - | 160% @ 10mA | 1 | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | 4170Vrms | 70V | Transistor | - | SINGLE | 1 | - | - | 250mW | - | 1.35V | - | - | DC | - | 60mA | - | - | - | 50mA | 6μs | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11F3VM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 855mg | - | - | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 300mW | - | - | - | - | - | 7500Vpk | - | MOSFET | - | SINGLE | 1 | - | - | 300mW | - | 1.3V | - | - | DC | FET OUTPUT OPTOCOUPLER | 16mA | 15V | - | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | 1A | - | - | 45μs, 45μs (Max) | - | 5V | - | - | - | - | 15V | 0.000025s | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD817D3S ON Semiconductor | 115 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 0g | - | 300% @ 5mA | 1 | - | -55°C~110°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | - | DC | - | 50mA | - | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM1007R2 ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 80% @ 5mA | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | - | 1.4V | - | - | DC | - | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N136-520E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 6N136 | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8021 ON Semiconductor | 50793 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | 1000% @ 10mA | 1 | 0.25W | -55°C~100°C | Tube | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | compliant | - | - | - | 5300Vrms | - | Darlington | - | SINGLE | 1 | - | - | - | - | 1.15V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 2V | - | 60mA | - | - | - | - | 3.5μs, 95μs | 2V | - | - | 1000% | - | 50V | - | - | - | - | - | - | - | - | ||
![]() HCPL-M454-500E Broadcom Limited | 408 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2730-000E Broadcom Limited | 3235 | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 7V | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | CSA, UL | 3750Vrms | 100mV | Darlington | - | - | - | - | - | 135mW | - | 1.4V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | - | 60mA | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | - | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | 0.000035s | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0500-000E Broadcom Limited | 1086 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 20V | 5% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | 100mW | - | - | - | - | UL | 3750Vrms | 20V | Transistor with Base | 8mA | SINGLE | - | 30V | -500mV | 100mW | - | 1.5V | - | 4 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 25mA | - | - | - | 200ns, 1.3μs | - | - | 100°C | 50 % | - | - | - | - | 3.607mm | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2731 Broadcom Limited | 39 | - | - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 500% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | 135mW | - | - | - | - | - | 3750Vrms | 7V | Darlington | - | - | - | - | - | 135mW | - | 1.4V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | - | 60mA | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | 12mA | - | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | 0.00006s | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() FOD819 ON Semiconductor | 4424 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 100% @ 1.5mA | - | - | -55°C~110°C | Tube | 2016 | - | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | - | 1.2V | - | - | AC, DC | - | 50mA | - | - | - | - | - | - | - | - | 12μs 20μs | - | - | - | - | - | - | - | - | 600% @ 1.5mA | 18μs, 18μs | 300mV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-M452 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | 20% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP290(GB,SE Toshiba Semiconductor and Storage | 274 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Bulk | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | - | 1.25V | - | - | AC, DC | - | 50mA | 80V | - | - | 50mA | - | - | 300mV | 50mA | 4μs 7μs | - | - | - | 50mA | - | - | - | - | 400% @ 5mA | 7μs, 7μs | - | - | - | - | 80nA | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 4N25-360E Broadcom Limited | 16812 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 250mW | - | - | - | 4N25 | - | 2500Vrms | 30V | Transistor with Base | - | SINGLE | - | - | - | 250mW | 100mA | 1.2V | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 100mA | 3μs | - | 500mV | 100mA | 3μs 3μs | - | 6V | - | 80mA | - | 10mA | - | - | - | - | - | - | - | 20% | 50nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N37SR2VM ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 810mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 4N37 | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | - | 250mW | - | 1.18V | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | 2 μs | 300mV | - | - | - | 6V | - | 60mA | - | 10mA | - | - | - | 2μs, 2μs | - | - | - | 100% | 50nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2505L-1-F3-A Renesas Electronics America | 15000 |
| Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 150mW | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | - | - | - | - | - | 1.17V | - | - | AC, DC | - | 80mA | 80V | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-073L Broadcom Limited | 1141 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2008 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 135mW | - | - | - | - | - | 3750Vrms | 7V | Darlington | - | - | 2 | - | - | 135mW | - | 1.5V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 60mA | - | - | 5V | - | 20mA | - | 500μA | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() H11F3SVM ON Semiconductor | 7 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 810mg | - | - | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 300mW | - | - | - | - | - | 7500Vpk | - | MOSFET | - | SINGLE | 1 | - | - | 300mW | - | 1.3V | - | - | DC | FET OUTPUT OPTOCOUPLER | 16mA | 15V | - | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | 1A | - | - | 45μs, 45μs (Max) | - | 5V | - | - | - | - | 15V | 0.000025s | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2731V ON Semiconductor | 39 | - | Datasheet | 2 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 819mg | - | 500% @ 1.6mA | 2 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | - | 2500Vrms | 18V | Darlington | - | - | 2 | - | - | 100mW | - | 1.3V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 100 kbps | - | 60mA | - | - | - | 60mA | - | - | 5V | 1.7V | 20mA | - | - | - | - | - | 300ns, 5μs | - | - | - | 2500 % | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASSR-V621-002E Broadcom Limited | 87120 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Tin (Sn) | - | 100mW | 2 | - | 15μA | - | - | 3750Vrms | 7V | Photovoltaic | - | - | 2 | - | - | - | - | 1.3V | DPST | - | DC | OPTOELECTRONIC DEVICE | 30mA | 7V | - | 300mA | 20μA | - | - | - | - | - | - | - | - | 30mA | - | 30mA | - | 15mA | - | 280μs, 30μs | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |