- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 300mV | 100% @ 5mA | - | -55°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.17V | DC | - | - | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | - | 300% @ 5mA | - | 300mV | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 1V | 1500% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 300mW | - | 5000Vrms | 350V | Darlington | - | - | 1 | - | 1.15V | DC | - | - | - | - | 150mA | - | - | 1V | 150mA | 100μs 100μs | - | - | 1A | 80mA | - | 6500% @ 1mA | - | 1V | - | - | No | - | ROHS3 Compliant | - | ||
![]() OPIA4N33ATR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 500% @ 10mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5000Vrms | 30V | Darlington with Base | - | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | 150mA | - | - | 1V | - | 5μs 60μs | - | - | - | 50mA | 150mA | - | - | - | 4000% | - | - | - | RoHS Compliant | - | ||
![]() 4N37 Everlight Electronics Co Ltd | 59 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 300mV | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | - | - | 80V | - | - | 200mW | - | 50mA | 60mA | 10mA | - | 10μs, 9μs | - | 100% | 50nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561-1-H-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 80mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCT2FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -40°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 1.5μs | - | - | - | 60mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() OPI150TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | - | 10% @ 10mA | 1 | -65°C~125°C | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -65°C | - | - | - | 50000VDC | 30V | Transistor with Base | - | - | 1 | 250mW | 1.4V | DC | - | 100mA | - | - | 50mA | 15μs | 15 μs | 500mV | - | 8μs 8μs | - | 2V | - | 100mA | - | - | - | 300mV | - | - | No | - | RoHS Compliant | - | ||
![]() SFH615A-3X Isocom Components 2004 LTD | 150 |
| Datasheet | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 100% @ 10mA | 1 | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | 70V | Transistor | - | SINGLE | 1 | - | 1.65V Max | DC | - | 50mA | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | - | 50mA | 200% @ 10mA | 4.2μs, 23μs | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CNX83AW ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 250% @ 10mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() FOD2742AR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 100% @ 10mA | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | 2500Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() HCNW135#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 5% @ 16mA | 1 | -55°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | 25mA | - | - | - | 2μs, 2μs (Max) | - | 50 % | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW135#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 5% @ 16mA | 1 | -55°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | 25mA | - | - | - | 2μs, 2μs (Max) | - | 50 % | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNW135 ON Semiconductor | 2800 | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | 7% @ 16mA | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | 1 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOCD208R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 2 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 1.6μs 2.2μs | - | - | - | 60mA | - | 125% @ 10mA | 3μs, 2.8μs | 400mV | - | - | - | - | - | - | ||
![]() TLP385(Y,E Toshiba Semiconductor and Storage | 430 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 50% @ 5mA | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 150% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4-BL,E Toshiba Semiconductor and Storage | 100 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 200% @ 5mA | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4Y-TPR,E Toshiba Semiconductor and Storage | 3314 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 150% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(TPR,E Toshiba Semiconductor and Storage | 7597 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(TPL,E Toshiba Semiconductor and Storage | 4212 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(BL-TPR,E Toshiba Semiconductor and Storage | 9767 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - |