- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP385(BLL-TPR,E Toshiba Semiconductor and Storage | 3072 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(GR-TPR,E Toshiba Semiconductor and Storage | 10847 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP785(D4GL-T6,F Toshiba Semiconductor and Storage | 3400 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 400mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | Active | Not Applicable | - | - | - | 240mW | - | 5000Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | 25mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | No | RoHS Compliant | - | ||
![]() TLP785(D4GH-T6,F Toshiba Semiconductor and Storage | 4418 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 400mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | Active | Not Applicable | - | - | - | 240mW | - | 5000Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | 25mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | - | No | RoHS Compliant | - | ||
![]() PS2505-1X Isocom Components 2004 LTD | 8570 |
| - | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 80% @ 5mA | - | -30°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | 50mA | 600% @ 5mA | - | 300mV | - | - | ROHS3 Compliant | - | ||
![]() TLP385(GRH,E Toshiba Semiconductor and Storage | 110 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 150% @ 5mA | - | -55°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(D4YH-TL,E Toshiba Semiconductor and Storage | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 75% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 150% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(GRL-TPR,E Toshiba Semiconductor and Storage | 9828 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 200% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(GB-TPR,E Toshiba Semiconductor and Storage | 9246 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(D4GH-TL,E Toshiba Semiconductor and Storage | 2410 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(GRL-TPL,E Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 200% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(D4GB-TR,E Toshiba Semiconductor and Storage | 11150 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(BL-TPL,E Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP385(D4Y-TPL,E Toshiba Semiconductor and Storage | 3314 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 150% @ 5mA | 3μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() TLP2403(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 500% @ 1.6mA | 1 | -40°C~100°C | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 100mW | 16V | 3750Vrms | - | Darlington with Base | SINGLE | 1 | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 0.00009 ns | 60mA | - | - | 60mA | - | 5V | 20mA | - | - | 300ns, 1μs | - | 1000 % | - | RoHS Compliant | - | ||
![]() H11AA4300 ON Semiconductor | 127627 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400mV | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 350mW | - | 5300Vrms | 30V | Transistor with Base | - | 1 | 350mW | 1.2V | AC, DC | - | 100mA | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 20% @ 100mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.3V | AC, DC | - | - | - | - | 50mA | - | 300mV | - | 3μs 5μs | - | - | 150mA | 80% @ 100mA | - | 300mV | - | - | RoHS Compliant | - | ||
![]() 4N23 TT Electronics/Optek Technology | 47 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 60% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | Active | 1 (Unlimited) | 125°C | -65°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | - | 35V | - | 50mA | 1.3V | 300mV | - | 15μs 15μs | - | - | 40mA | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 300mV | 100% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | - | - | - | 150mW | - | 3750Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | 30mA | - | 300mV | 30mA | 5μs 7μs | - | 500mA | - | 300% @ 5mA | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 300mV | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 3750Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | 30mA | - | 300mV | 30mA | 5μs 7μs | - | 500mA | 30mA | 300% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - |