- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17-2-560E Broadcom Limited | 63212 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | 63% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | - | - | SINGLE | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | - | 6V | - | - | 60mA | - | 60mA | - | 125% @ 10mA | - | - | - | - | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCT5210SM ON Semiconductor | 4000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 70% @ 3mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 260mW | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | - | - | SINGLE | 1 | - | 260mW | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | 150mA | 20μs | - | 30 μs | 400mV | 150mA | - | - | - | 6V | - | - | 50mA | - | - | - | - | 10μs, 400ns | - | - | 70% | - | - | 0.00002s | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP291-4(V4GBTPE Toshiba Semiconductor and Storage | 21966 |
| Datasheet | 52 Weeks | - | - | - | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | - | 100% @ 5mA | 4 | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | - | - | 4 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | 0.05A | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 400mV | - | - | 100nA | 80V | - | - | - | RoHS Compliant | - | ||
![]() FODM8801BV ON Semiconductor | 48 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | - | 130% @ 1mA | 1 | -40°C~125°C | Tube | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 40mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | SINGLE | 1 | - | 150mW | 1.35V | - | DC | - | 10mA | 75V | - | - | 30mA | 5μs | - | 5.5 μs | 400mV | 30mA | 5μs 5.5μs | - | - | 6V | - | - | 20mA | 20mA | - | - | 260% @ 1mA | 6μs, 6μs | - | - | - | - | - | 0.00002s | No | - | ROHS3 Compliant | - | ||
![]() MCT6W ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 882mg | - | - | 20% @ 10mA | 2 | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 400mW | - | - | - | 5000Vrms | 30V | Transistor | - | - | - | - | - | - | - | 400mW | 1.2V | - | DC | - | 60mA | 30V | - | - | 30mA | 2.4μs | - | - | 400mV | 30mA | - | - | - | 25V | - | 1.5V | 60mA | - | - | 0.03A | - | 2.4μs, 2.4μs | - | - | 20% | 100nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2741AV ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 891mg | - | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 145mW | - | - | - | 5000Vrms | 30V | Transistor | - | - | - | - | SINGLE | - | - | 145mW | 1.5V Max | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | 20mA | - | - | - | 200% @ 10mA | - | - | - | - | 50nA | 70V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0370-500E Broadcom Limited | 1419 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 275mW | 18V | - | - | 3750Vrms | - | Darlington | 30mA | - | - | 2V | SINGLE | 1 | - | 275mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 20μs | - | - | - | 30mA | 20μs 0.3μs | - | - | - | - | - | 50mA | - | - | 0.03A | - | 4μs, 10μs | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N37TVM ON Semiconductor | 99999 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | 4N37 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | - | SINGLE | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | 2μs | - | - | 300mV | - | - | - | - | 6V | - | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | 100% | 50nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-00AE Broadcom Limited | 23593 |
| Datasheet | 17 Weeks | - | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 70V | 70V | 80% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 200mW | - | - | UL | 5000Vrms | 70V | Transistor | - | - | - | - | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 50mA | - | 160% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LDA210 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 6 | 8-DIP | - | - | - | 300% @ 1mA | 2 | -40°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150mW | - | - | - | 3750Vrms | - | Darlington | - | - | - | - | - | 2 | - | 150mW | 1.2V | - | AC, DC | - | 1mA | 30V | - | - | - | - | 1.2V | - | 1V | - | - | - | - | - | 30V | - | - | 1mA | - | - | 30000% @ 1mA | 8μs, 345μs | 1V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC207R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | - | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | - | - | 60mA | - | - | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | Lead Free | ||
![]() H11F1 ON Semiconductor | 41 | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | 1 | -55°C~100°C | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 300mW | - | - | - | 5300Vrms | 30V | MOSFET | - | - | - | - | SINGLE | - | 5V | 300mW | 1.3V | - | DC | FET OUTPUT OPTOCOUPLER | 16mA | - | - | - | - | 25μs | - | - | - | - | - | - | - | 5V | - | - | - | 60mA | - | 1A | - | 25μs, 25μs (Max) | - | 5V | - | - | - | 0.000025s | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCNW4503 Broadcom Limited | 23 | - | - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | - | 15% @ 16mA | 1 | -55°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | - | SINGLE | 1 | - | 100mW | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 3V | - | - | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL816 Everlight Electronics Co Ltd | 98280 | - | - | 20 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 80V | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | NOT SPECIFIED | - | - | UL APPROVED | 200mW | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | 80V | Transistor | - | 100V | - | - | SINGLE | 1 | - | 200mW | 1.2V | - | DC | - | 60mA | - | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 60mA | - | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-217-50CE Broadcom Limited | 33630 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 80V | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | 200mW | - | - | CSA, UL | 3000Vrms | 80V | Transistor | - | - | - | - | SINGLE | 1 | - | 200mW | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | - | 400% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-4502-000E Broadcom Limited | 63212 | - | - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 20V | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | CSA, UL | 3750Vrms | 15V | Transistor | 8mA | - | - | - | SINGLE | - | - | 100mW | 1.5V | 2 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM217C ON Semiconductor | 1990 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 120mg | - | - | 200% @ 5mA | - | -55°C~110°C | Tube | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | - | 1 | - | - | 1.2V | - | DC | - | 50mA | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1114(TA)-VG Everlight Electronics Co Ltd | 2000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | - | - | - | 160% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | VDE APPROVED | 250mW | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | NPN | - | SINGLE | 1 | - | - | 1.5V Max | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 250mW | - | - | - | - | 60mA | - | 50mA | - | 320% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() ACPL-054L-560E Broadcom Limited | 1382 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 93% @ 3mA | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 45mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | - | 2 | 5V | 45mW | 1.5V | - | DC | - | 20mA | 24V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | - | 20mA | - | - | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501AL-1-F3-A Renesas Electronics America | 91187 | - | Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | 150mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | - | - | - | - | 150mW | 1.2V | - | DC | - | 30mA | 70V | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | 6V | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |