- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8025910000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | Module | - | - | - | - | - | 48V | -25°C~50°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 56mm | - | - | CE, EN | - | - | Transistor | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | 6mm | - | - | RoHS Compliant | - | ||
![]() 6N136SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 19% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | 6N136 | - | 2500Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODB102 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-TEBGA | - | 4-BGA (3.5x3.5) | - | 100% @ 1mA | - | - | -40°C~125°C | Tape & Reel (TR) | - | Microcoupler™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 1μs 5μs | - | - | - | 30mA | - | - | - | - | 3μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N48TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 100% @ 1mA | - | - | -55°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | - | 500% @ 1mA | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TPC816C C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 200% @ 5mA | - | - | -30°C~100°C | Tube | - | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | - | - | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISD5X Isocom Components 2004 LTD | 45 |
| - | 2 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 50% @ 10mA | 2 | - | -25°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | 5300Vrms | 70V | Transistor | - | - | 2 | - | - | - | 1.2V | DC | - | - | - | - | 2.6μs | - | 2.2 μs | - | - | 2.6μs 2.2μs | 0.05A | - | 50mA | - | 50mA | - | - | 400% @ 10mA | - | - | - | 50nA | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EL814S1(A)(TA)-V Everlight Electronics Co Ltd | 850000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 1mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | 0.06A | - | 60mA | - | - | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() OPIA500BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SOP | - | 19% @ 16mA | 1 | - | -55°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -55°C | - | - | 100mW | - | - | - | - | 3750Vrms | 15V | Transistor | - | - | 1 | - | - | 100mW | 1.7V | DC | - | 25mA | - | - | - | - | - | - | - | - | - | 5V | - | 25mA | 16mA | - | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8008150000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | 24V | -25°C~40°C | Bulk | 2005 | - | - | - | Obsolete | - | - | - | - | - | 230mW | - | 56mm | - | - | CE, EN | - | 5V | Transistor | 24V | - | 1 | - | - | - | - | DC | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 8275430000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | 4V | -25°C~50°C | Bulk | 2006 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 92.6mm | - | - | CE, CSA, cURus | - | 24V | Transistor | - | - | 1 | - | - | - | - | DC | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72mm | 22.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() JANTX4N48U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 100% @ 2mA | - | - | -55°C~125°C | Tray | 2016 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | 50mA | - | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N49UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-LCC (6.22x4.32) | - | 200% @ 2mA | - | - | -55°C~125°C | Bulk | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | - | 1.5V Max | DC | - | - | 45V | - | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8019590000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | 24V | -25°C~40°C | Bulk | 2006 | - | - | - | Obsolete | Not Applicable | - | - | - | - | 145mW | - | 56mm | - | - | CE, EN | - | 48V | Transistor | 24V | - | 1 | 48V | 5V | - | - | DC | - | - | - | 500mA | - | - | - | - | - | - | - | - | 6mA | - | 6mA | - | 500mA | - | - | - | - | - | - | - | 65mm | 6mm | - | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() IS280-4 Isocom Components | 2000 | - | - | - | - | - | SOP-16 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2561-4 CEL | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 80% @ 5mA | 4 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | 5000Vrms | - | Transistor | - | - | 4 | - | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | - | - | - | 400% @ 5mA | - | 300mV | - | 100nA | 80V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N24AU TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | 300mV | 100% @ 10mA | 1 | - | -65°C~125°C | Bulk | 1997 | - | e0 | yes | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | 1000VDC | 35V | Transistor with Base | - | SINGLE | 1 | - | - | 300mW | 1.3V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 40mA | - | 50mA | 20μs | - | 20 μs | 35V | - | 20μs 20μs | - | 2V | - | - | - | 0.05A | - | - | - | - | 100% | - | - | 0.00002s | - | - | No | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 300mV | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 110°C | -55°C | - | - | 150mW | - | - | - | - | 3750Vrms | 70V | Transistor | - | - | 1 | - | - | - | 1.1V | DC | - | - | 70V | 40mA | - | - | - | 300mV | 40mA | 4μs 5μs | - | - | 50mA | 25mA | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 100% @ 5mA | 1 | - | -55°C~110°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 110°C | -55°C | - | - | 150mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | 150mW | 1.17V | DC | - | 40mA | - | 50mA | - | 1.4V | - | 300mV | 50mA | 3μs 5μs | - | 6V | 1A | 40mA | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 300mV | 130% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 150mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | 10mA | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | 30mA | - | - | - | 260% @ 5mA | - | 300mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2811-4-V-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | 300mV | 100% @ 1mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 120mW | - | - | - | - | 2500Vrms | 40V | Transistor | - | - | 4 | - | - | - | 1.15V | DC | - | - | - | 40mA | - | - | - | 300mV | 40mA | 4μs 5μs | - | - | 1A | 50mA | - | - | - | 400% @ 1mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |