- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC123PY2 Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | 200mV | - | 1 | - | - | Cut Tape (CT) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | 100°C | -30°C | UL RECOGNIZED, VDE APPROVED | - | unknown | - | - | 70V | - | SINGLE | - | 200mW | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 200mV | - | - | - | 6V | - | - | - | - | - | - | 5000V | - | 400 % | - | - | - | - | - | Contains Lead | ||
![]() HCPL-250L-560 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | 100mW | - | - | 3750Vrms | - | Transistor with Base | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 50mA | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300mV | 100% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 40V | Transistor | - | 1 | - | 1.1V | AC, DC | - | - | - | - | 80mA | - | - | - | 300mV | 80mA | 3μs 5μs | - | - | 1A | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(A)(EB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | - | 160% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N37M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 300mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 80V | - | - | - | - | 50mA | 60mA | - | - | - | 10μs, 9μs | - | - | 100% | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(I)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 63% @ 10mA | 1 | - | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | - | 125% @ 10mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H4(EB)-G Everlight Electronics Co Ltd | 88000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 20% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | - | 50mA | - | - | - | 300% @ 1mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL212(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 400mV | 50% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | - | 60mA | - | - | - | - | 3μs, 3μs | - | - | 50% | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() EL208(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 400mV | 160% @ 10mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | - | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | 60mA | - | - | - | 320% @ 10mA | 3μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11AG1S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 100% @ 1mA | 1 | 0.26W | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | 0.05A | - | 5μs, 5μs | - | 400mV | 300% | - | 30V | - | - | - | - | ||
![]() MCT2S ON Semiconductor | 12420 | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 2μs, 2μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() MOC8102300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 400mV | 73% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5300Vrms | 30V | Transistor | - | - | 250mW | 1.15V | DC | - | 100mA | 30V | - | 50mA | 1μs | - | - | 30V | 50mA | 1μs 2μs | - | 6V | - | - | - | - | 117% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3N261 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | - | TO-72-4 | - | - | 5% @ 1mA | - | - | -55°C~125°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000VDC | 40V | Transistor | - | 1 | - | 1.5V Max | DC | - | - | - | - | 30mA | - | - | - | 300mV | - | 20μs 10μs Max | - | - | - | 40mA | - | - | - | - | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() PS2565L1-1-A Renesas Electronics America | 3175 |
| Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | - | - | 400% @ 5mA | - | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISP844XSM Isocom Components 2004 LTD | 645 | - | - | 2 Weeks | - | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | - | 20% @ 1mA | - | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | - | - | 5300Vrms | 35V | Transistor | - | 4 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | 20mA | - | 300% @ 1mA | - | - | 200mV | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CNY174SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 160% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | - | 320% @ 10mA | 2μs, 3μs | - | 300mV | - | - | - | - | - | - | - | ||
![]() 6N136-060E Broadcom Limited | 47 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | 6N136 | 3750Vrms | - | Transistor with Base | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM2705V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 155mg | 300mV | 50% @ 5mA | - | - | -40°C~110°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 40V | Transistor | - | 1 | 150mW | 1.4V Max | AC, DC | - | 50mA | - | - | 80mA | - | - | - | 300mV | 80mA | 3μs 3μs | - | 6V | - | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMA121AR2 ON Semiconductor | 6520 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 300% @ 5mA | - | - | 400mV | - | - | - | - | - | - | - | ||
![]() HMA121CR2 ON Semiconductor | 7540 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 200% @ 5mA | - | - | 400mV | - | - | - | - | - | - | - |